OR Gate IC 4 Channel 14-SO
74HC32; 74HCT32 - Quad 2-input OR gate SOIC 14-Pin Product overview: 74HC32D,652 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HC32D,652 can be used for catalog matching and distributor lookup.
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1008376-74HC32D,652
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 15ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SO
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
74HC Series 6 V Surface Mount High Speed Quad 2-Input OR Gate - SOIC-14
IC GATE OR 4CH 2-INP 14SO
IC GATE OR 4CH 2-INP 14SO
OR Gate IC 4 Channel 14-SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1727-3786-ND | 705-74HC32D,652 | 1008376-74HC32D,652 | 554-74HC32D,652 | 74HC32D,652 | 74HC32D,652 | 74HC32D,652 | 74HC32D,652 |
| Product Name | Gates and Inverters | Quad SOIC Logic IC | Logic - Logic - Gates and Inverters - 74HC32D,652 | 74HC Series 6 V Surface Mount High Speed Quad 2-Input OR Gate - SOIC-14 | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters |
| Gate Type | OR | OR | NOT; OR; OR Gate | OR | NOT; OR | OR | OR; OR Gate | |
| Supply Voltage | 2V ~ 6V | 2 V ~ 6 V | 2V~6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | 2V ~ 6V | |||
| Inputs | 2 | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 15 ns | 15 ns | 15 ns | |||||
| Low Level Output Current (Sink) | 5.2 mA | 5.2 mA | 5.2 mA |