The 74HC30D,652 is an 8-input NAND gate designed for a wide supply voltage range of 2.0 V to 6.0 V, making it suitable for various applications. It features low power dissipation typical of CMOS technology and offers high noise immunity, which enhances reliability in noisy environments. The device includes clamp diodes on the inputs, allowing for the use of current limiting resistors to interface with voltages exceeding V_CC. This component is specified for operation over a temperature range of -40 °C to +125 °C, ensuring performance in extreme conditions. It complies with JEDEC standards and has robust ESD protection, exceeding 2000 V for HBM and 200 V for MM. The 74HC30D,652 is packaged in a 14-lead SO package, making it compact and easy to integrate into various circuit designs.
NAND Gate IC 1 Channel 14-SO
74HC(T)30 - 8-input NAND gate SOIC 14-Pin Product overview: 74HC30D,652 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HC30D,652 can be used for catalog matching and distributor lookup.
NAND Gate, HC/UH Series, 1-Func, 8-Input, CMOS, PDSO14
IC GATE NAND 1CH 8-INP 14SO
IC GATE NAND 1CH 8-INP 14SO
NAND Gate IC 1 Channel 14-SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1727-2796-ND | 705-74HC30D,652 | 74HC30D,652 | 74HC30D,652 | 74HC30D,652 | 74HC30D,652 | 74HC30D,652 |
| Product Name | Gates and Inverters | SOIC Logic IC | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters | |
| Gate Type | NAND | NAND | AND; NAND | NOT; NAND | NAND | NAND; NAND Gate | |
| Supply Voltage | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | 2V ~ 6V | ||||
| Inputs | 8 | 8 | 8 | ||||
| Propagation Delay | 22 ns | ||||||
| Low Level Output Current (Sink) | 5.2 mA | 5.2 mA |