The 74HC2G34GW is a dual buffer gate in a TSSOP6 package with a body width of 1.25 mm, designed for CMOS-level input signaling. It operates over a supply voltage range of 2.0 V to 6.0 V and is specified for ambient temperatures from -40 °C to +125 °C. The device features input clamp diodes for overvoltage protection, latch-up performance exceeding 100 mA per JESD78 Class II Level B, and ESD protection meeting ANSI/ESDA/JEDEC JS-001 Class 2 (2000 V HBM) and JS-002 Class C3 (1000 V CDM). Total power dissipation is rated at 250 mW, derating linearly at 3.7 mW/K above 83 °C.
IC BUFFER NON-INVERT 6V 6TSSOP Product overview: 74HC2G34GW,125 from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74HC2G34GW,125 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-74HC2G34GW,125 |
| Product Name | 6V Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 2V ~ 6V |
| Pd | 250 milliwatts |