Nexperia B.V. Dual non-inverting Schmitt trigger 74HC2G17GW,125

Description
The 74HC2G17; 74HCT2G17 are dual buffers with Schmitt-trigger inputs. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Schmitt trigger inputs transform slowly changing input signals into sharply defined jitter-free output signals. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Unlimited input rise and fall times Balanced propagation delays Input levels: For 74HC2G17: CMOS level For 74HCT2G17: TTL level Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C Applications Wave and pulse shaper for highly noisy environments Astable multivibrators Monostable multivibrators
Request a Quote
Description
The 74HC2G17; 74HCT2G17 are dual buffers with Schmitt-trigger inputs. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Schmitt trigger inputs transform slowly changing input signals into sharply defined jitter-free output signals. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Unlimited input rise and fall times Balanced propagation delays Input levels: For 74HC2G17: CMOS level For 74HCT2G17: TTL level Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C Applications Wave and pulse shaper for highly noisy environments Astable multivibrators Monostable multivibrators
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74HC2G17GW is a dual non-inverting Schmitt trigger buffer in a TSSOP6 package with a body width of 1.25 mm. It operates over a supply voltage range of 2.0 V to 6.0 V with CMOS input levels, and is specified for ambient temperatures from -40 °C to +125 °C. The device includes input clamp diodes for interfacing with voltages beyond VCC, features high noise immunity, and meets JEDEC standards JESD7A and JESD8C. Latch-up performance exceeds 100 mA per JESD 78 Class II Level B, with ESD protection exceeding 2000 V HBM and 1000 V CDM. Total power dissipation is rated at 250 mW, derating linearly by 3.7 mW/K above 83 °C.

Datasheet Summary
Powered by GS/AI

The 74HC2G17GW is a dual non-inverting Schmitt trigger buffer in a TSSOP6 package with a body width of 1.25 mm. It operates over a supply voltage range of 2.0 V to 6.0 V with CMOS input levels, and is specified for ambient temperatures from -40 °C to +125 °C. The device includes input clamp diodes for interfacing with voltages beyond VCC, features high noise immunity, and meets JEDEC standards JESD7A and JESD8C. Latch-up performance exceeds 100 mA per JESD 78 Class II Level B, with ESD protection exceeding 2000 V HBM and 1000 V CDM. Total power dissipation is rated at 250 mW, derating linearly by 3.7 mW/K above 83 °C.

Suppliers

Company
Product
Description
Supplier Links
Dual non-inverting Schmitt trigger - 74HC2G17GW,125 - Nexperia B.V.
Nijmegen, Netherlands
Dual non-inverting Schmitt trigger
74HC2G17GW,125
Dual non-inverting Schmitt trigger 74HC2G17GW,125
The 74HC2G17; 74HCT2G17 are dual buffers with Schmitt-trigger inputs. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Schmitt trigger inputs transform slowly changing input signals into sharply defined jitter-free output signals. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Unlimited input rise and fall times Balanced propagation delays Input levels: For 74HC2G17: CMOS level For 74HCT2G17: TTL level Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C Applications Wave and pulse shaper for highly noisy environments Astable multivibrators Monostable multivibrators

The 74HC2G17; 74HCT2G17 are dual buffers with Schmitt-trigger inputs. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Schmitt trigger inputs transform slowly changing input signals into sharply defined jitter-free output signals.

Features and benefits

  • Wide supply voltage range from 2.0 V to 6.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Unlimited input rise and fall times
  • Balanced propagation delays
  • Input levels:
    • For 74HC2G17: CMOS level
    • For 74HCT2G17: TTL level
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Complies with JEDEC standards:
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C

Applications

  • Wave and pulse shaper for highly noisy environments
  • Astable multivibrators
  • Monostable multivibrators
Supplier's Site Datasheet
Singapore, Singapore
Dual TSSOP Interface Transceiver IC
704-74HC2G17GW,125
Dual TSSOP Interface Transceiver IC 704-74HC2G17GW,125
74HC(T)2G17 - Dual non-inverting Schmitt-trigger TSSOP 6-Pin Product overview: 74HC2G17GW,125 from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, TSSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74HC2G17GW,125 can be used for catalog matching and distributor lookup.

74HC(T)2G17 - Dual non-inverting Schmitt-trigger TSSOP 6-Pin Product overview: 74HC2G17GW,125 from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, TSSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74HC2G17GW,125 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic ICs >> Buffer/Driver/Transceiver - 74HC2G17GW,125 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Logic ICs >> Buffer/Driver/Transceiver
74HC2G17GW,125
Logic ICs >> Buffer/Driver/Transceiver 74HC2G17GW,125
Schmitt Trigger 5.2mA 1 2V~6V 5.2mA 2 SOT-363 Buffer/Driver/Transc eiver ROHS

Schmitt Trigger 5.2mA 1 2V~6V 5.2mA 2 SOT-363 Buffer/Driver/Transceiver ROHS

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 74HC2G17GW,125 704-74HC2G17GW,125 74HC2G17GW,125
Product Name Dual non-inverting Schmitt trigger Dual TSSOP Interface Transceiver IC Logic ICs >> Buffer/Driver/Transceiver
Features RoHS RoHS
Supply Voltage Other; +7.0 Other; 2V~6V
Operating Temperature 125 C (257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hex unbuffered inverter - 74AHCU04PW/G400J - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
 - 74ALVT16821DGGY - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOT364
View Details
16-bit dual supply translating transceiver; 3-state - 74ALVC164245DGG:11 - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature 125 C (257 F)
View Details
Octal buffer/line driver; 3-state - 74AHCT541D,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers