Nexperia B.V. Octal bus transceiver; 3-state 74HC245D,653

Description
The 74HC245; 74HCT245 is an 8-bit transceiver with 3-state outputs. The device features an output enable (OE) and send/receive (DIR) for direction control. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Octal bidirectional bus interface Non-inverting 3-state outputs Input levels: For 74HC245: CMOS level For 74HCT245: TTL level Complies with JEDEC standards JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Latch-up performance exceeds 100 mA per JESD 78 Class II Level B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Description
The 74HC245; 74HCT245 is an 8-bit transceiver with 3-state outputs. The device features an output enable (OE) and send/receive (DIR) for direction control. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Octal bidirectional bus interface Non-inverting 3-state outputs Input levels: For 74HC245: CMOS level For 74HCT245: TTL level Complies with JEDEC standards JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Latch-up performance exceeds 100 mA per JESD 78 Class II Level B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74HC245D is an octal bidirectional bus transceiver with 3-state outputs, featuring output enable (OE) and direction control (DIR). It operates over a supply voltage range of 2.0 V to 6.0 V, with CMOS input levels and non-inverting outputs. The device is packaged in a SO20 plastic small outline package with a body width of 7.5 mm and is specified for operation from -40 °C to +125 °C. It complies with JEDEC standards JESD8C and JESD7A, exceeds 100 mA latch-up performance per JESD 78 Class II Level B, and provides ESD protection of over 2000 V HBM and over 1000 V CDM.

Datasheet Summary
Powered by GS/AI

The 74HC245D is an octal bidirectional bus transceiver with 3-state outputs, featuring output enable (OE) and direction control (DIR). It operates over a supply voltage range of 2.0 V to 6.0 V, with CMOS input levels and non-inverting outputs. The device is packaged in a SO20 plastic small outline package with a body width of 7.5 mm and is specified for operation from -40 °C to +125 °C. It complies with JEDEC standards JESD8C and JESD7A, exceeds 100 mA latch-up performance per JESD 78 Class II Level B, and provides ESD protection of over 2000 V HBM and over 1000 V CDM.

Suppliers

Company
Product
Description
Supplier Links
Octal bus transceiver; 3-state - 74HC245D,653 - Nexperia B.V.
Nijmegen, Netherlands
Octal bus transceiver; 3-state
74HC245D,653
Octal bus transceiver; 3-state 74HC245D,653
The 74HC245; 74HCT245 is an 8-bit transceiver with 3-state outputs. The device features an output enable (OE) and send/receive (DIR) for direction control. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Octal bidirectional bus interface Non-inverting 3-state outputs Input levels: For 74HC245: CMOS level For 74HCT245: TTL level Complies with JEDEC standards JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Latch-up performance exceeds 100 mA per JESD 78 Class II Level B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74HC245; 74HCT245 is an 8-bit transceiver with 3-state outputs. The device features an output enable (OE) and send/receive (DIR) for direction control. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Wide supply voltage range from 2.0 V to 6.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Octal bidirectional bus interface
  • Non-inverting 3-state outputs
  • Input levels:
    • For 74HC245: CMOS level
    • For 74HCT245: TTL level
  • Complies with JEDEC standards
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
Singapore, Singapore
Interface Transceiver IC
704-74HC245D,653
Interface Transceiver IC 704-74HC245D,653
Bus XCVR Single 8-CH 3-ST 20-Pin SO T/R Product overview: 74HC245D,653 from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74HC245D,653 can be used for catalog matching and distributor lookup.

Bus XCVR Single 8-CH 3-ST 20-Pin SO T/R Product overview: 74HC245D,653 from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74HC245D,653 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - 74HC245D,653 - Rochester Electronics
Newburyport, MA, United States
Bus Transceiver, HC/UH Series, 1-Func, 8-Bit, True Output, CMOS, PDSO20

Bus Transceiver, HC/UH Series, 1-Func, 8-Bit, True Output, CMOS, PDSO20

Supplier's Site Datasheet
Logic ICs >> Buffer/Driver/Transceiver - 74HC245D,653 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Logic ICs >> Buffer/Driver/Transceiver
74HC245D,653
Logic ICs >> Buffer/Driver/Transceiver 74HC245D,653
SOIC-20-300mil Buffer/Driver/Transc eiver ROHS

SOIC-20-300mil Buffer/Driver/Transceiver ROHS

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Rochester Electronics LCSC Electronics Technology (HK) Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 74HC245D,653 704-74HC245D,653 74HC245D,653 74HC245D,653
Product Name Octal bus transceiver; 3-state Interface Transceiver IC Logic ICs >> Buffer/Driver/Transceiver
Device Type Transceiver Transceiver Transceiver Transceiver; Buffer
Features RoHS RoHS RoHS
Supply Voltage Other; +7
Unlock Full Specs
to access all available technical data

Similar Products

Octal bus transceiver; 3-state - 74AHCT245PW-Q100J - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
 - 74ALVC16244DGG,112 - Rochester Electronics
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP48
View Details
Hex inverting Schmitt trigger - 74AHCV14APWJ - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Operating Temperature 125 C (257 F)
View Details