Nexperia B.V. Octal bus transceiver; 3-state 74HC245BQ,115

Description
The 74HC245; 74HCT245 is an 8-bit transceiver with 3-state outputs. The device features an output enable (OE) and send/receive (DIR) for direction control. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Octal bidirectional bus interface Non-inverting 3-state outputs Input levels: For 74HC245: CMOS level For 74HCT245: TTL level Complies with JEDEC standards JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Latch-up performance exceeds 100 mA per JESD 78 Class II Level B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet
Description
The 74HC245; 74HCT245 is an 8-bit transceiver with 3-state outputs. The device features an output enable (OE) and send/receive (DIR) for direction control. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Octal bidirectional bus interface Non-inverting 3-state outputs Input levels: For 74HC245: CMOS level For 74HCT245: TTL level Complies with JEDEC standards JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Latch-up performance exceeds 100 mA per JESD 78 Class II Level B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Octal bus transceiver; 3-state - 74HC245BQ,115 - Nexperia B.V.
Nijmegen, Netherlands
Octal bus transceiver; 3-state
74HC245BQ,115
Octal bus transceiver; 3-state 74HC245BQ,115
The 74HC245; 74HCT245 is an 8-bit transceiver with 3-state outputs. The device features an output enable (OE) and send/receive (DIR) for direction control. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Octal bidirectional bus interface Non-inverting 3-state outputs Input levels: For 74HC245: CMOS level For 74HCT245: TTL level Complies with JEDEC standards JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Latch-up performance exceeds 100 mA per JESD 78 Class II Level B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74HC245; 74HCT245 is an 8-bit transceiver with 3-state outputs. The device features an output enable (OE) and send/receive (DIR) for direction control. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Wide supply voltage range from 2.0 V to 6.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Octal bidirectional bus interface
  • Non-inverting 3-state outputs
  • Input levels:
    • For 74HC245: CMOS level
    • For 74HCT245: TTL level
  • Complies with JEDEC standards
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
Singapore, Singapore
QFN Interface Transceiver IC
704-74HC245BQ,115
QFN Interface Transceiver IC 704-74HC245BQ,115
74HC245; 74HCT245 - Octal bus transceiver; 3-state QFN 20-Pin Product overview: 74HC245BQ,115 from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74HC245BQ,115 can be used for catalog matching and distributor lookup.

74HC245; 74HCT245 - Octal bus transceiver; 3-state QFN 20-Pin Product overview: 74HC245BQ,115 from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74HC245BQ,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic ICs >> Buffer/Driver/Transceiver - 74HC245BQ,115 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Logic ICs >> Buffer/Driver/Transceiver
74HC245BQ,115
Logic ICs >> Buffer/Driver/Transceiver 74HC245BQ,115
7.8mA 2V~6V 7.8mA DHVQFN-20-EP(2.5x4.5 ) Buffer/Driver/Transc eiver ROHS

7.8mA 2V~6V 7.8mA DHVQFN-20-EP(2.5x4.5) Buffer/Driver/Transceiver ROHS

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 74HC245BQ,115 704-74HC245BQ,115 74HC245BQ,115
Product Name Octal bus transceiver; 3-state QFN Interface Transceiver IC Logic ICs >> Buffer/Driver/Transceiver
Device Type Transceiver Transceiver Transceiver; Buffer
Features RoHS RoHS
Supply Voltage Other; +7 Other; 2V~6V
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 1.2V ~ 3.6V
View Details
 - 74ABT125D,602 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SO14
View Details
 - 74ABT125PW,112 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP14
View Details
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Pins 48 #
View Details