NAND Gate, HC/UH Series, 2-Func, 4-Input, CMOS, SSOP14
SSOP1 14-Pin Product overview: 74HC20DB,118 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HC20DB,118 can be used for catalog matching and distributor lookup.
NAND Gate IC 2 Channel 14-SSOP
IC GATE NAND 2CH 4-INP 14SSOP
IC GATE NAND 2CH 4-INP 14SSOP
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74HC20DB,118 | 705-74HC20DB,118 | 74HC20DB,118 | 74HC20DB,118 | 74HC20DB,118 |
| Product Name | Logic IC | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | AND; NAND | NAND; NAND Gate | NOT; NAND | NAND | |
| Logic Family | CMOS | HC/UH | |||
| IC Package Type | SOP; SSOP; Other; SSOP | SOP; SSOP; Other; 14-SSOP (0.209\", 5.30mm Width) | |||
| Inputs | 4 | 4 | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |