Nexperia B.V. Logic Function Nexperia 74HC20D 652.

Description
Logic Function:NAND Gate; No. of Elements:Dual; No. of Inputs:4Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HC20; Logic IC Family:74HC; Supply Voltage Min:2V; Supply Voltage Max:6V; Output Current:25mA RoHS Compliant: Yes
Description
Logic Function:NAND Gate; No. of Elements:Dual; No. of Inputs:4Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HC20; Logic IC Family:74HC; Supply Voltage Min:2V; Supply Voltage Max:6V; Output Current:25mA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Logic Function Nexperia - 24AC3174 - Newark, An Avnet Company
Chicago, IL, United States
Logic Function Nexperia
24AC3174
Logic Function Nexperia 24AC3174
Logic Function:NAND Gate; No. of Elements:Dual; No. of Inputs:4Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HC20; Logic IC Family:74HC; Supply Voltage Min:2V; Supply Voltage Max:6V; Output Current:25mA RoHS Compliant: Yes

Logic Function:NAND Gate; No. of Elements:Dual; No. of Inputs:4Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HC20; Logic IC Family:74HC; Supply Voltage Min:2V; Supply Voltage Max:6V; Output Current:25mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Gates
Product Number 24AC3174
Product Name Logic Function Nexperia
Supply Voltage 6V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54ALS02W/883 - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
8-Channel Transceiver - AF54RHC245ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 20
IC Package Type TSSOP; Other; TSSOP
View Details
Logic IC - 770-100102FC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 2
View Details
2 suppliers
Gates and Inverters - 1727-74AHC3G04GTXTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
2 suppliers