Nexperia B.V. 8-input multiplexer 74HC151BQ-Q100X

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-input multiplexer - 74HC151BQ-Q100X - Nexperia B.V.
Nijmegen, Netherlands
8-input multiplexer
74HC151BQ-Q100X
8-input multiplexer 74HC151BQ-Q100X
The 74HC151-Q100; 74HCT151-Q100 is an 8-bit multiplexer with eight binary inputs (I0 to I7), three select inputs (S0 to S2) and an enable input (E). One of the eight binary inputs is selected by the select inputs and routed to the complementary outputs (Y and Y). A HIGH on E forces the output Y LOW and output Y HIGH. Inputs also include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of VCC. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Input levels: For 74HC151-Q100: CMOS level For 74HCT151-Q100: TTL level Non-inverting data path Complies with JEDEC standards JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints

The 74HC151-Q100; 74HCT151-Q100 is an 8-bit multiplexer with eight binary inputs (I0 to I7), three select inputs (S0 to S2) and an enable input (E). One of the eight binary inputs is selected by the select inputs and routed to the complementary outputs (Y and Y). A HIGH on E forces the output Y LOW and output Y HIGH. Inputs also include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of VCC.

This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications.

Features and benefits

  • Automotive product qualification in accordance with AEC-Q100 (Grade 1)
    • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
  • Wide supply voltage range from 2.0 V to 6.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Input levels:
    • For 74HC151-Q100: CMOS level
    • For 74HCT151-Q100: TTL level
  • Non-inverting data path
  • Complies with JEDEC standards
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints
Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74HC151BQ-Q100X - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
74HC151BQ-Q100X
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 74HC151BQ-Q100X
74HC151BQ-Q100/SOT76 3/DHVQFN16

74HC151BQ-Q100/SOT763/DHVQFN16

Supplier's Site
 - 74HC151BQ-Q100X - Rochester Electronics
Newburyport, MA, United States
74HC151 - 8-input multiplexer

74HC151 - 8-input multiplexer

Supplier's Site Datasheet
Analog And Logic Rohs Compliant Nexperia - 33AK3882 - Newark, An Avnet Company
Chicago, IL, United States
Analog And Logic Rohs Compliant Nexperia
33AK3882
Analog And Logic Rohs Compliant Nexperia 33AK3882
ANALOG AND LOGIC ROHS COMPLIANT: YES

ANALOG AND LOGIC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. Acme Chip Technology Co., Limited Rochester Electronics Newark, An Avnet Company
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number 74HC151BQ-Q100X 74HC151BQ-Q100X 74HC151BQ-Q100X 33AK3882
Product Name 8-input multiplexer Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Analog And Logic Rohs Compliant Nexperia
Features ESD Protection
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0 - 6.0
Package Type SOT763-1 Surface Mount SOT763-1
Logic Family CMOS; CMOS
Unlock Full Specs
to access all available technical data

Similar Products

8-input multiplexer - 74HC151PW-Q100,118 - Nexperia B.V.
Specs
Features ESD Protection
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0 - 6.0
Package Type SOT403-1
View Details
4 suppliers
Low-power 2-input multiplexer - 74AUP2G157GT,115 - Nexperia B.V.
Specs
Features ESD Protection
Supply Voltage 0.8 - 3.6
Package Type SOT833-1
View Details
5 suppliers
Dual 4-input multiplexer - 74HCT153D,653 - Nexperia B.V.
Specs
Features ESD Protection
Supply Voltage 5V; 4.5 - 5.5
Package Type SOT109-1
View Details
4 suppliers
Dual 4-input multiplexer - 74HCT153PW,118 - Nexperia B.V.
Specs
Features ESD Protection
Supply Voltage 5V; 4.5 - 5.5
Package Type SOT403-1
View Details
4 suppliers