- Trained on our vast library of engineering resources.

Nexperia B.V. Low-power 2-input multiplexer 74AUP2G157GT,115

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-power 2-input multiplexer - 74AUP2G157GT,115 - Nexperia B.V.
Nijmegen, Netherlands
Low-power 2-input multiplexer
74AUP2G157GT,115
Low-power 2-input multiplexer 74AUP2G157GT,115
The 74AUP2G157 is a single 2-input multiplexer which select data from two data inputs (I0 and I1) under control of a common data select input (S). The state of the common data select input determines the particular register from which the data comes. The output (Y, Y) presents the selected data in the true (non-inverted) and complement form. The enable input (E) is active LOW. When E is HIGH, the output Y is forced LOW and the output Y is forced HIGH regardless of all other input conditions. Schmitt trigger action at all inputs makes the circuit tolerant to slower input rise and fall times across the entire VCC range from 0.8 V to 3.6 V. This device ensures a very low static and dynamic power consumption across the entire VCC range from 0.8 V to 3.6 V. This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 0.8 V to 3.6 V High noise immunity Complies with JEDEC standards: JESD8-12 (0.8 V to 1.3 V) JESD8-11 (0.9 V to 1.65 V) JESD8-7 (1.2 V to 1.95 V) JESD8-5 (1.8 V to 2.7 V) JESD8-B (2.7 V to 3.6 V) Low static power consumption; ICC = 0.9 μA (maximum) Latch-up performance exceeds 100 mA per JESD 78 Class II Inputs accept voltages up to 3.6 V Low noise overshoot and undershoot < 10 % of VCC IOFF circuitry provides partial Power-down mode operation ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 3A exceeds 5000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C

The 74AUP2G157 is a single 2-input multiplexer which select data from two data inputs (I0 and I1) under control of a common data select input (S). The state of the common data select input determines the particular register from which the data comes. The output (Y, Y) presents the selected data in the true (non-inverted) and complement form. The enable input (E) is active LOW. When E is HIGH, the output Y is forced LOW and the output Y is forced HIGH regardless of all other input conditions.

Schmitt trigger action at all inputs makes the circuit tolerant to slower input rise and fall times across the entire VCC range from 0.8 V to 3.6 V. This device ensures a very low static and dynamic power consumption across the entire VCC range from 0.8 V to 3.6 V.

This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down.

Features and benefits

  • Wide supply voltage range from 0.8 V to 3.6 V
  • High noise immunity
  • Complies with JEDEC standards:
    • JESD8-12 (0.8 V to 1.3 V)
    • JESD8-11 (0.9 V to 1.65 V)
    • JESD8-7 (1.2 V to 1.95 V)
    • JESD8-5 (1.8 V to 2.7 V)
    • JESD8-B (2.7 V to 3.6 V)
  • Low static power consumption; ICC = 0.9 μA (maximum)
  • Latch-up performance exceeds 100 mA per JESD 78 Class II
  • Inputs accept voltages up to 3.6 V
  • Low noise overshoot and undershoot < 10 % of VCC
  • IOFF circuitry provides partial Power-down mode operation
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 3A exceeds 5000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C
Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74AUP2G157GT,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
74AUP2G157GT,115
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 74AUP2G157GT,115
IC MULTIPLX 1X2:1 8XSON/SOT8331

IC MULTIPLX 1X2:1 8XSON/SOT8331

Supplier's Site
Signal Switches, Multiplexers, Decoders - 74AUP2G157GT,115 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
74AUP2G157GT,115
Signal Switches, Multiplexers, Decoders 74AUP2G157GT,115
Multiplexer 1 x 2:1 8-XSON, SOT833-1 (1.95x1)

Multiplexer 1 x 2:1 8-XSON, SOT833-1 (1.95x1)

Supplier's Site Datasheet
 - 74AUP2G157GT,115 - Rochester Electronics
Newburyport, MA, United States
Nexperia 74AUP2G157GT - Multiplexer, AUP/ULP/V Series, 1-Func, 2 Line Input, 1 Line Output, Complementary Output, CMOS, PDSO8

Nexperia 74AUP2G157GT - Multiplexer, AUP/ULP/V Series, 1-Func, 2 Line Input, 1 Line Output, Complementary Output, CMOS, PDSO8

Supplier's Site Datasheet
Ic, 2 Input Mux, Low Pwr, Xson8; Logic Family / Base Number Nexperia - 55W4657 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 2 Input Mux, Low Pwr, Xson8; Logic Family / Base Number Nexperia
55W4657
Ic, 2 Input Mux, Low Pwr, Xson8; Logic Family / Base Number Nexperia 55W4657
IC, 2 INPUT MUX, LOW PWR, XSON8; Logic Family / Base Number:74AUP2G157; Logic Type:Multiplexer; No. of Channels:2Channels; Line Configuration:2:2; Supply Voltage Min:800mV; Supply Voltage Max:3.6V; Logic Case Style:XSON; No. of RoHS Compliant: Yes

IC, 2 INPUT MUX, LOW PWR, XSON8; Logic Family / Base Number:74AUP2G157; Logic Type:Multiplexer; No. of Channels:2Channels; Line Configuration:2:2; Supply Voltage Min:800mV; Supply Voltage Max:3.6V; Logic Case Style:XSON; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Rochester Electronics Newark, An Avnet Company
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number 74AUP2G157GT,115 74AUP2G157GT,115 74AUP2G157GT,115 74AUP2G157GT,115 55W4657
Product Name Low-power 2-input multiplexer Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders Ic, 2 Input Mux, Low Pwr, Xson8; Logic Family / Base Number Nexperia
Features ESD Protection
Supply Voltage 0.8 - 3.6 3.6V; 0.8V ~ 3.6V 3.6V
Package Type SOT833-1 8-XFDFN XSON8 XSON
Logic Family CMOS; CMOS CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Low-power 2-input multiplexer; inverting - 74AUP1G158GM,115 - Nexperia B.V.
Specs
Features ESD Protection
Supply Voltage 0.8 - 3.6
Package Type SOT886
View Details
4 suppliers
Quad 2-input multiplexer; 3-state - 74HC257D-Q100J - Nexperia B.V.
Specs
Output Characteristics 3-State
Features ESD Protection
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0 - 6.0
View Details
3 suppliers
Dual 4-input multiplexer; 3-state - 74HC253BQX - Nexperia B.V.
Specs
Output Characteristics 3-State
Features ESD Protection
Supply Voltage 5V; 4.5 - 5.5
View Details
2 suppliers
Quad 2-input multiplexer; 3-state - 74AHCT257D,118 - Nexperia B.V.
Specs
Output Characteristics 3-State
Features ESD Protection
Supply Voltage 5V; 4.5 - 5.5
View Details
4 suppliers