Nexperia B.V. Hex inverting Schmitt trigger 74HC14PW-Q100,118

Description
The 74HC14-Q100; 74HCT14-Q100 is a hex inverter with Schmitt-trigger inputs. This device features reduced input threshold levels to allow interfacing to TTL logic levels. Inputs also include clamp diodes, this enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Schmitt trigger inputs transform slowly changing input signals into sharply defined jitter-free output signals. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 to 6.0 V CMOS low power dissipation High noise immunity Unlimited input rise and fall times Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints Applications Wave and pulse shapers Astable multivibrators Monostable multivibrators
Request a Quote
Description
The 74HC14-Q100; 74HCT14-Q100 is a hex inverter with Schmitt-trigger inputs. This device features reduced input threshold levels to allow interfacing to TTL logic levels. Inputs also include clamp diodes, this enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Schmitt trigger inputs transform slowly changing input signals into sharply defined jitter-free output signals. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 to 6.0 V CMOS low power dissipation High noise immunity Unlimited input rise and fall times Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints Applications Wave and pulse shapers Astable multivibrators Monostable multivibrators
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74HC14PW-Q100 is a hex inverting Schmitt trigger in a TSSOP14 package with a body width of 4.4 mm, qualified to AEC-Q100 (Grade 1) for automotive use from -40 °C to +125 °C. It operates over a supply voltage range of 2.0 V to 6.0 V, features CMOS low power dissipation, high noise immunity, and latch-up performance exceeding 100 mA per JESD 78 Class II Level B. ESD protection meets ANSI/ESDA/JEDEC JS-001 class 2 (>2000 V HBM) and ANSI/ESDA/JEDEC JS-002 class C3 (>1000 V CDM). The device complies with JEDEC standards JESD7A and JESD8C.

Datasheet Summary
Powered by GS/AI

The 74HC14PW-Q100 is a hex inverting Schmitt trigger in a TSSOP14 package with a body width of 4.4 mm, qualified to AEC-Q100 (Grade 1) for automotive use from -40 °C to +125 °C. It operates over a supply voltage range of 2.0 V to 6.0 V, features CMOS low power dissipation, high noise immunity, and latch-up performance exceeding 100 mA per JESD 78 Class II Level B. ESD protection meets ANSI/ESDA/JEDEC JS-001 class 2 (>2000 V HBM) and ANSI/ESDA/JEDEC JS-002 class C3 (>1000 V CDM). The device complies with JEDEC standards JESD7A and JESD8C.

Suppliers

Company
Product
Description
Supplier Links
Hex inverting Schmitt trigger - 74HC14PW-Q100,118 - Nexperia B.V.
Nijmegen, Netherlands
Hex inverting Schmitt trigger
74HC14PW-Q100,118
Hex inverting Schmitt trigger 74HC14PW-Q100,118
The 74HC14-Q100; 74HCT14-Q100 is a hex inverter with Schmitt-trigger inputs. This device features reduced input threshold levels to allow interfacing to TTL logic levels. Inputs also include clamp diodes, this enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Schmitt trigger inputs transform slowly changing input signals into sharply defined jitter-free output signals. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 to 6.0 V CMOS low power dissipation High noise immunity Unlimited input rise and fall times Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints Applications Wave and pulse shapers Astable multivibrators Monostable multivibrators

The 74HC14-Q100; 74HCT14-Q100 is a hex inverter with Schmitt-trigger inputs. This device features reduced input threshold levels to allow interfacing to TTL logic levels. Inputs also include clamp diodes, this enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Schmitt trigger inputs transform slowly changing input signals into sharply defined jitter-free output signals.

This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications.

Features and benefits

  • Automotive product qualification in accordance with AEC-Q100 (Grade 1)
    • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
  • Wide supply voltage range from 2.0 to 6.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Unlimited input rise and fall times
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Complies with JEDEC standards:
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints

Applications

  • Wave and pulse shapers
  • Astable multivibrators
  • Monostable multivibrators
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category IC Interfaces
Product Number 74HC14PW-Q100,118
Product Name Hex inverting Schmitt trigger
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Hex inverting Schmitt trigger - 74AHCT14D,118 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT108-1 SOT108-1
View Details
2 suppliers
Dual buffer/line driver; 3-state - 74AHC2G126DC-Q100H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Bus buffer/line driver; 3-state - 74AHCT1G126GZYL - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Pins 56 #
View Details