Nexperia B.V. Quad 2-input AND gate 74HC08PW,118

Description
The 74HC08; 74HCT08 is a quad 2-input AND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Input levels: For 74HC08: CMOS level For 74HCT08: TTL level Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Description
The 74HC08; 74HCT08 is a quad 2-input AND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Input levels: For 74HC08: CMOS level For 74HCT08: TTL level Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74HC08PW is a quad 2-input AND gate in a TSSOP14 plastic thin shrink small outline package with a body width of 4.4 mm. It operates across a supply voltage range of 2.0 V to 6.0 V, with input levels compliant with CMOS standards. The device is specified for operation from -40 °C to +125 °C, features clamp diodes on inputs for voltage interfacing, and meets JEDEC standards JESD8C and JESD7A. ESD protection exceeds 2000 V for HBM and 1000 V for CDM. Latch-up performance exceeds 100 mA per JESD 78 Class II Level B.

Datasheet Summary
Powered by GS/AI

The 74HC08PW is a quad 2-input AND gate in a TSSOP14 plastic thin shrink small outline package with a body width of 4.4 mm. It operates across a supply voltage range of 2.0 V to 6.0 V, with input levels compliant with CMOS standards. The device is specified for operation from -40 °C to +125 °C, features clamp diodes on inputs for voltage interfacing, and meets JEDEC standards JESD8C and JESD7A. ESD protection exceeds 2000 V for HBM and 1000 V for CDM. Latch-up performance exceeds 100 mA per JESD 78 Class II Level B.

Suppliers

Company
Product
Description
Supplier Links
Quad 2-input AND gate - 74HC08PW,118 - Nexperia B.V.
Nijmegen, Netherlands
Quad 2-input AND gate
74HC08PW,118
Quad 2-input AND gate 74HC08PW,118
The 74HC08; 74HCT08 is a quad 2-input AND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Input levels: For 74HC08: CMOS level For 74HCT08: TTL level Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74HC08; 74HCT08 is a quad 2-input AND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Wide supply voltage range from 2.0 V to 6.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Input levels:
    • For 74HC08: CMOS level
    • For 74HCT08: TTL level
  • Complies with JEDEC standards:
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
Gates and Inverters - 1727-5938-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-5938-6-ND
Gates and Inverters 1727-5938-6-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 1727-5938-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-5938-1-ND
Gates and Inverters 1727-5938-1-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 1727-5938-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-5938-2-ND
Gates and Inverters 1727-5938-2-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - 74HC08PW,118 - 815879-74HC08PW,118 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74HC08PW,118
815879-74HC08PW,118
Logic - Logic - Gates and Inverters - 74HC08PW,118 815879-74HC08PW,118
Manufacturer: Nexperia USA Inc. Win Source Part Number: 815879-74HC08PW,118 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 815879-74HC08PW,118
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now
Logic Gates - 2194246 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
2194246
Logic Gates 2194246
Nexperia 74HC08PW,118 Quad 2 Input AND

Nexperia 74HC08PW,118 Quad 2 Input AND

Supplier's Site
Logic Gates - 2194247 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
2194247
Logic Gates 2194247
Nexperia 74HC08PW,118 Quad 2 Input AND

Nexperia 74HC08PW,118 Quad 2 Input AND

Supplier's Site
Logic Gates - 2194247P - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
2194247P
Logic Gates 2194247P
Nexperia 74HC08PW,118 Quad 2 Input AND

Nexperia 74HC08PW,118 Quad 2 Input AND

Supplier's Site
Singapore, Singapore
TSSOP Logic IC
705-74HC08PW,118
TSSOP Logic IC 705-74HC08PW,118
AND Gate 4-Element 2-IN CMOS 14-Pin TSSOP T/R Product overview: 74HC08PW,118 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HC08PW,118 can be used for catalog matching and distributor lookup.

AND Gate 4-Element 2-IN CMOS 14-Pin TSSOP T/R Product overview: 74HC08PW,118 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HC08PW,118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - 74HC08PW,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74HC08PW,118
Logic - Gates and Inverters 74HC08PW,118
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Gates and Inverters - 74HC08PW,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74HC08PW,118
Gates and Inverters 74HC08PW,118
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
IC GATE AND 4CH 2-INP 14TSSOP - 554-74HC08PW,118 - Utmel Electronic Limited
Hong Kong, China
IC GATE AND 4CH 2-INP 14TSSOP
554-74HC08PW,118
IC GATE AND 4CH 2-INP 14TSSOP 554-74HC08PW,118
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site
And Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Nexperia - 46AC2292 - Newark, An Avnet Company
Chicago, IL, United States
And Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Nexperia
46AC2292
And Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Nexperia 46AC2292
AND GATE, QUAD, 2 I/P, TSSOP-14; Logic Family / Base Number:74HC08; Logic Type:AND Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

AND GATE, QUAD, 2 I/P, TSSOP-14; Logic Family / Base Number:74HC08; Logic Type:AND Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site Datasheet
And Gate, Quad, 2 I/p, Tssop-14, Reel; Logic Family / Base Number Nexperia - 93X4852 - Newark, An Avnet Company
Chicago, IL, United States
And Gate, Quad, 2 I/p, Tssop-14, Reel; Logic Family / Base Number Nexperia
93X4852
And Gate, Quad, 2 I/p, Tssop-14, Reel; Logic Family / Base Number Nexperia 93X4852
AND GATE, QUAD, 2 I/P, TSSOP-14, REEL; Logic Family / Base Number:74HC08; Logic Type:AND Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

AND GATE, QUAD, 2 I/P, TSSOP-14, REEL; Logic Family / Base Number:74HC08; Logic Type:AND Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Gates
74HC08PW,118
Logic ICs >> Gates 74HC08PW,118
2V~6V 2uA 4 15ns@6V,50pF AND Gate TSSOP-14 Gates ROHS

2V~6V 2uA 4 15ns@6V,50pF AND Gate TSSOP-14 Gates ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74HC08PW,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74HC08PW,118
Integrated Circuits (ICs) - Logic - Gates and Inverters 74HC08PW,118
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site
Gates and Inverters - 74HC08PW,118 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74HC08PW,118
Gates and Inverters 74HC08PW,118
NEXPERIA 74HC08PW - AND GATE, HC

NEXPERIA 74HC08PW - AND GATE, HC

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74HC08PW,118 1727-5938-6-ND 815879-74HC08PW,118 2194246 705-74HC08PW,118 74HC08PW,118 74HC08PW,118 554-74HC08PW,118 46AC2292 74HC08PW,118 74HC08PW,118 74HC08PW,118
Product Name Quad 2-input AND gate Gates and Inverters Logic - Logic - Gates and Inverters - 74HC08PW,118 Logic Gates TSSOP Logic IC Logic - Gates and Inverters Gates and Inverters IC GATE AND 4CH 2-INP 14TSSOP And Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Nexperia Logic ICs >> Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type AND AND NOT AND; AND NOT; AND AND; AND Gate AND AND; AND Gate AND AND AND; AND Gate
Supply Voltage +7 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 2V ~ 6V 5V; 5V 6V 2V~6V 2V ~ 6V
IC Package Type Other; SOT402-1 SOT402-1 TSSOP; Other; "14-TSSOP (0.173"", 4.40mm Width)" SSOP; TSSOP; Other; TSSOP SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) SSOP; Other; 14-TSSOP (0.173, 4.40mm Width) Other; TSSOP SSOP; TSSOP Other; 14-TSSOP (0.173", 4.40mm Width)
Inputs 2 2 2 2 2 2 2
Propagation Delay 15 ns 15 ns 15 ns 15 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-74AHCT3G04DC-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
4 suppliers
Quad 2-input NAND Schmitt trigger - 74AHC132D,118 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
Features Schmitt Trigger
View Details
11 suppliers
Specs
Gate Type Shift Register
Logic Family AHC
Operating Temperature -40 C (-40 F)
View Details
Gates and Inverters - 74ABT20PW,118-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
6 suppliers