Nexperia B.V. Hex inverter with open-drain outputs 74HC05D,118

Description
The 74HC05 contains six inverters. The outputs of the 74HC05 are open-drain and can be connected to other open-drain outputs to implement active-LOW wired-OR or active-HIGH wired-AND functions. The open-drain outputs require pull-up resistors to perform correctly. Features and benefits Wide operating voltage 2.0 V to 6.0 V CMOS input levels Latch-up performance exceeds 100 mA per JESD 78 Class II level A Complies with JEDEC standard no. 7A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Description
The 74HC05 contains six inverters. The outputs of the 74HC05 are open-drain and can be connected to other open-drain outputs to implement active-LOW wired-OR or active-HIGH wired-AND functions. The open-drain outputs require pull-up resistors to perform correctly. Features and benefits Wide operating voltage 2.0 V to 6.0 V CMOS input levels Latch-up performance exceeds 100 mA per JESD 78 Class II level A Complies with JEDEC standard no. 7A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74HC05D is a hex inverter with open-drain outputs in an SO14 plastic small outline package with a body width of 3.9 mm. It operates from 2.0 V to 6.0 V and is specified for temperatures from -40 °C to +125 °C. The outputs require pull-up resistors and support wired-OR and wired-AND configurations. Latch-up performance exceeds 100 mA per JESD 78 Class II level A, and it complies with JEDEC standard no. 7A. ESD protection meets ANSI/ESDA/JEDEC JS-001 class 2 (>2000 V HBM) and ANSI/ESDA/JEDEC JS-002 class C3 (>1000 V CDM).

Datasheet Summary
Powered by GS/AI

The 74HC05D is a hex inverter with open-drain outputs in an SO14 plastic small outline package with a body width of 3.9 mm. It operates from 2.0 V to 6.0 V and is specified for temperatures from -40 °C to +125 °C. The outputs require pull-up resistors and support wired-OR and wired-AND configurations. Latch-up performance exceeds 100 mA per JESD 78 Class II level A, and it complies with JEDEC standard no. 7A. ESD protection meets ANSI/ESDA/JEDEC JS-001 class 2 (>2000 V HBM) and ANSI/ESDA/JEDEC JS-002 class C3 (>1000 V CDM).

Suppliers

Company
Product
Description
Supplier Links
Hex inverter with open-drain outputs - 74HC05D,118 - Nexperia B.V.
Nijmegen, Netherlands
Hex inverter with open-drain outputs
74HC05D,118
Hex inverter with open-drain outputs 74HC05D,118
The 74HC05 contains six inverters. The outputs of the 74HC05 are open-drain and can be connected to other open-drain outputs to implement active-LOW wired-OR or active-HIGH wired-AND functions. The open-drain outputs require pull-up resistors to perform correctly. Features and benefits Wide operating voltage 2.0 V to 6.0 V CMOS input levels Latch-up performance exceeds 100 mA per JESD 78 Class II level A Complies with JEDEC standard no. 7A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74HC05 contains six inverters. The outputs of the 74HC05 are open-drain and can be connected to other open-drain outputs to implement active-LOW wired-OR or active-HIGH wired-AND functions. The open-drain outputs require pull-up resistors to perform correctly.

Features and benefits

  • Wide operating voltage 2.0 V to 6.0 V
  • CMOS input levels
  • Latch-up performance exceeds 100 mA per JESD 78 Class II level A
  • Complies with JEDEC standard no. 7A
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
 - 74HC05D,118 - Rochester Electronics
Newburyport, MA, United States
Inverter, HC/UH Series, 6-Func, 1-Input, CMOS, PDSO14

Inverter, HC/UH Series, 6-Func, 1-Input, CMOS, PDSO14

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics
Product Category IC Interfaces IC Interfaces
Product Number 74HC05D,118 74HC05D,118
Product Name Hex inverter with open-drain outputs
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quad buffer/line driver; 3-state - 74AHCT126BQ-Q100,1 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 1.65V ~ 3.6V
View Details
16-bit buffer/line driver with 30 Ohm series termination resistors; 3-state - 74ABT162244DGG,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers