Inverter IC 6 Channel 14-SSOP
Inverter IC 6 Channel 14-SSOP
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 1727-3217-ND | 74HC04DB,112 |
| Product Name | Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT; Inverter |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V |
| Inputs | 1 | 1 |
| Propagation Delay | 14 ns | |
| Low Level Output Current (Sink) | 5.2 mA |