Inverter IC 6 Channel 14-DHVQFN (2.5x3)
Inverter IC 6 Channel 14-DHVQFN (2.5x3)
Inverter IC 6 Channel 14-DHVQFN (2.5x3)
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1008166-74HC04BQ,115
Packaging: Reel - TR
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 14ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-DHVQFN (2.5x3)
Dimension: 14-VFQFN Exposed Pad
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
74HC04; 74HCT04 - Hex inverter QFN 14-Pin Product overview: 74HC04BQ,115 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, QFN, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HC04BQ,115 can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel 14-DHVQFN (2.5x3)
IC INVERTER 6CH 6-INP 14DHVQFN
IC INVERTER 6CH 1-INP 14DHVQFN
IC, 6 INPUT HEX INVERTER, DHVQFN14; Logic Family / Base Number:74HC04; Logic Type:Inverter Gate; Output Current:5.2mA; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DHVQFN; No. of Pins:14Pins; Logic RoHS Compliant: Yes
IC, 6 INPUT HEX INVERTER, DHVQFN14, REEL; Logic Family / Base Number:74HC04; Logic Type:Inverter Gate; Output Current:5.2mA; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DHVQFN; No. of Pins:14Pins; RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1727-3216-6-ND | 1008166-74HC04BQ,115 | 705-74HC04BQ,115 | 74HC04BQ,115 | 74HC04BQ,115 | 74HC04BQ,115 | 43W7995 |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - 74HC04BQ,115 | QFN Logic IC | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Ic, 6 Input Hex Inverter, Dhvqfn14; Logic Family / Base Number Nexperia |
| Gate Type | NOT | NOT; Inverter | NOT | NOT; Inverter | NOT | NOT | NOT; Inverter Gate |
| Supply Voltage | 2V ~ 6V | 2 V ~ 6 V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | 6V | ||
| Inputs | 1 | 6 | 1 | 1 | 1 | ||
| Propagation Delay | 14 ns | 14 ns | |||||
| Low Level Output Current (Sink) | 5.2 mA | 5.2 mA | 5.2 mA |