Nexperia B.V. Quad 2-input NAND gate 74HC00BQ,115

Description
The 74HC00; 74HCT00 is a quad 2-input NAND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Input levels: For 74HC00: CMOS level For 74HCT00: TTL level Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet
Description
The 74HC00; 74HCT00 is a quad 2-input NAND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Input levels: For 74HC00: CMOS level For 74HCT00: TTL level Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad 2-input NAND gate - 74HC00BQ,115 - Nexperia B.V.
Nijmegen, Netherlands
Quad 2-input NAND gate
74HC00BQ,115
Quad 2-input NAND gate 74HC00BQ,115
The 74HC00; 74HCT00 is a quad 2-input NAND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Input levels: For 74HC00: CMOS level For 74HCT00: TTL level Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74HC00; 74HCT00 is a quad 2-input NAND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Wide supply voltage range from 2.0 V to 6.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Input levels:
    • For 74HC00: CMOS level
    • For 74HCT00: TTL level
  • Complies with JEDEC standards:
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
Gates and Inverters - 1727-3213-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-3213-1-ND
Gates and Inverters 1727-3213-1-ND
NAND Gate IC 4 Channel 14-DHVQFN (2.5x3)

NAND Gate IC 4 Channel 14-DHVQFN (2.5x3)

Buy Now Datasheet
Gates and Inverters - 1727-3213-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-3213-2-ND
Gates and Inverters 1727-3213-2-ND
NAND Gate IC 4 Channel 14-DHVQFN (2.5x3)

NAND Gate IC 4 Channel 14-DHVQFN (2.5x3)

Buy Now Datasheet
Gates and Inverters - 1727-3213-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-3213-6-ND
Gates and Inverters 1727-3213-6-ND
NAND Gate IC 4 Channel 14-DHVQFN (2.5x3)

NAND Gate IC 4 Channel 14-DHVQFN (2.5x3)

Buy Now Datasheet
NAND Gate 4-Element 2-IN CMOS 14-Pin DHVQFN EP T/R Product overview: 74HC00BQ,115 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HC00BQ,115 can be used for catalog matching and distributor lookup.

NAND Gate 4-Element 2-IN CMOS 14-Pin DHVQFN EP T/R Product overview: 74HC00BQ,115 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HC00BQ,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - 74HC00BQ,115 - Rochester Electronics
Newburyport, MA, United States
NAND Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PQCC14

NAND Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PQCC14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - 74HC00BQ,115 - 1008152-74HC00BQ,115 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74HC00BQ,115
1008152-74HC00BQ,115
Logic - Logic - Gates and Inverters - 74HC00BQ,115 1008152-74HC00BQ,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1008152-74HC00BQ,115 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 7ns @ 6V, 50pF Current - Quiescent (Max): 40μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-DHVQFN (2.5x3) Dimension: 14-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1008152-74HC00BQ,115
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 7ns @ 6V, 50pF
Current - Quiescent (Max): 40μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-DHVQFN (2.5x3)
Dimension: 14-VFQFN Exposed Pad
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic, Nand Gate, Quad, 2 Ip, 14Vqfn; Logic Family / Base Number Nexperia - 79R6943 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Nand Gate, Quad, 2 Ip, 14Vqfn; Logic Family / Base Number Nexperia
79R6943
Logic, Nand Gate, Quad, 2 Ip, 14Vqfn; Logic Family / Base Number Nexperia 79R6943
LOGIC, NAND GATE, QUAD, 2 IP, 14VQFN; Logic Family / Base Number:74HC00; Logic Type:NAND; Output Current:5.2mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:VQFN; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

LOGIC, NAND GATE, QUAD, 2 IP, 14VQFN; Logic Family / Base Number:74HC00; Logic Type:NAND; Output Current:5.2mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:VQFN; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site Datasheet
Logic, Nand Gate, Quad, 2 Ip, 14Vqfn; Logic Family / Base Number Nexperia - 93X4846 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Nand Gate, Quad, 2 Ip, 14Vqfn; Logic Family / Base Number Nexperia
93X4846
Logic, Nand Gate, Quad, 2 Ip, 14Vqfn; Logic Family / Base Number Nexperia 93X4846
LOGIC, NAND GATE, QUAD, 2 IP, 14VQFN; Logic Family / Base Number:74HC00; Logic Type:NAND; Output Current:5.2mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DHVQFN; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

LOGIC, NAND GATE, QUAD, 2 IP, 14VQFN; Logic Family / Base Number:74HC00; Logic Type:NAND; Output Current:5.2mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DHVQFN; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site Datasheet
Gates and Inverters - 74HC00BQ,115 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74HC00BQ,115
Gates and Inverters 74HC00BQ,115
NAND Gate IC 4 Channel 14-DHVQFN (2.5x3)

NAND Gate IC 4 Channel 14-DHVQFN (2.5x3)

Buy Now Datasheet
Logic - Gates and Inverters - 74HC00BQ,115 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74HC00BQ,115
Logic - Gates and Inverters 74HC00BQ,115
IC GATE NAND 4CH 2-INP 14DHVQFN

IC GATE NAND 4CH 2-INP 14DHVQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74HC00BQ,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74HC00BQ,115
Integrated Circuits (ICs) - Logic - Gates and Inverters 74HC00BQ,115
IC GATE NAND 4CH 2-INP 14DHVQFN

IC GATE NAND 4CH 2-INP 14DHVQFN

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74HC00BQ,115 1727-3213-1-ND 705-74HC00BQ,115 74HC00BQ,115 1008152-74HC00BQ,115 79R6943 93X4846 74HC00BQ,115 74HC00BQ,115 74HC00BQ,115
Product Name Quad 2-input NAND gate Gates and Inverters Logic IC Logic - Logic - Gates and Inverters - 74HC00BQ,115 Logic, Nand Gate, Quad, 2 Ip, 14Vqfn; Logic Family / Base Number Nexperia Logic, Nand Gate, Quad, 2 Ip, 14Vqfn; Logic Family / Base Number Nexperia Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NAND NAND; NAND AND; NAND NOT; NAND; NAND Gate NAND; NAND NAND; NAND NAND; NAND Gate NOT; NAND NAND
Supply Voltage +7 2V ~ 6V 2 V ~ 6 V 6V 6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High)
IC Package Type Other; SOT762-1 SOT762-1 Other; 14-VFQFN Exposed Pad Other; DHVQFN EP Other; SOT762 Other; 14-DHVQFN (2.5x3) Other; VQFN Other; DHVQFN Other; 14-VFQFN Exposed Pad
Inputs 2 2 2 2 2
Propagation Delay 7 ns 7 ns
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Logic Family HC/UH
Operating Temperature -40 C (-40 F)
Pin Count 16
View Details
Gates and Inverters - 1727-74AHC3G04GTXTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
2 suppliers
2-input NOR gate - 74AHCT1G02GV-Q100H - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
7 suppliers
Gates and Inverters - 1727-74AHCT1G04GM,115TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
5 suppliers