AND Gate, AXP Series, 2-Func, 2-Input, CMOS, PDSO10
AND Gate IC 2 Channel 10-XSON (1.7x1)
AND Gate IC 2 Channel 10-XSON (1.7x1)
IC GATE AND 2CH 2-INP 10XSON
Logic Gates 74AXP2T08GF/XSON10(U
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74AXP2T08GFX | 1727-2488-2-ND | 74AXP2T08GFX | 74AXP2T08GFX | 74AXP2T08GFX |
| Product Name | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Logic Gates | |
| Gate Type | AND | AND | AND; AND Gate | NOT; AND | |
| Logic Family | CMOS | ||||
| IC Package Type | Other; XSON10(U) | Other; 10-XFDFN | Other; 10-XFDFN | ||
| Supply Voltage | 0.7V ~ 2.75V, 1.2V ~ 5.5V | 0.7V ~ 2.75V, 1.2V ~ 5.5V | |||
| Inputs | 2 | 2 |