Nexperia B.V. Logic - Gates and Inverters - Multi-Function, Configurable 74AXP1G57GSH

Description
Majority Logic Gate, AXP Series, 1-Func, 3-Input, CMOS, PDSO6
Request a Quote Datasheet
Description
Majority Logic Gate, AXP Series, 1-Func, 3-Input, CMOS, PDSO6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74AXP1G57GSH - Rochester Electronics
Newburyport, MA, United States
Majority Logic Gate, AXP Series, 1-Func, 3-Input, CMOS, PDSO6

Majority Logic Gate, AXP Series, 1-Func, 3-Input, CMOS, PDSO6

Supplier's Site Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - 74AXP1G57GSH - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
74AXP1G57GSH
Logic - Gates and Inverters - Multi-Function, Configurable 74AXP1G57GSH
IC GATE MULTI-FUNCTION X2SON6

IC GATE MULTI-FUNCTION X2SON6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
74AXP1G57GSH
Logic Gates 74AXP1G57GSH
Logic Gates 74AXP1G57GS/X2SON6/R EEL 7" Q3/

Logic Gates 74AXP1G57GS/X2SON6/REEL 7" Q3/

Buy Now Datasheet
Logic, Config Multi-Func, 3 I/p, Xson-6; Logic Family / Base Number Nexperia - 85X2795 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Config Multi-Func, 3 I/p, Xson-6; Logic Family / Base Number Nexperia
85X2795
Logic, Config Multi-Func, 3 I/p, Xson-6; Logic Family / Base Number Nexperia 85X2795
LOGIC, CONFIG MULTI-FUNC, 3 I/P, XSON-6; Logic Family / Base Number:-; Logic Type:Configurable Multiple Function; Output Current:20mA; No. of Inputs:3; Supply Voltage Min:700mV; Supply Voltage Max:2.75V; Logic Case Style:XSON; No. ofRoHS Compliant: Yes

LOGIC, CONFIG MULTI-FUNC, 3 I/P, XSON-6; Logic Family / Base Number:-; Logic Type:Configurable Multiple Function; Output Current:20mA; No. of Inputs:3; Supply Voltage Min:700mV; Supply Voltage Max:2.75V; Logic Case Style:XSON; No. ofRoHS Compliant: Yes

Supplier's Site Datasheet
Gates and Inverters - 74AXP1G57GSH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AXP1G57GSH
Gates and Inverters 74AXP1G57GSH
Configurable Circuit Input

Configurable Circuit Input

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 74AXP1G57GSH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
74AXP1G57GSH
Gates and Inverters - Multi-Function, Configurable 74AXP1G57GSH
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-XSON, SOT1202 (1x1)

Configurable Multiple Function Configurable 1 Circuit 3 Input 6-XSON, SOT1202 (1x1)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74AXP1G57GSH 74AXP1G57GSH 74AXP1G57GSH 85X2795 74AXP1G57GSH 74AXP1G57GSH
Product Name Logic - Gates and Inverters - Multi-Function, Configurable Logic Gates Logic, Config Multi-Func, 3 I/p, Xson-6; Logic Family / Base Number Nexperia Gates and Inverters Gates and Inverters - Multi-Function, Configurable
Gate Type OR NOT Configurable Multiple Function Configurable Multiple Function
Logic Family CMOS
IC Package Type Other; SOT1202 Other; XSON Other; 6-XFDFN
Inputs 3 3 3
Low Level Output Current (Sink) 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input OR - MYXAP54RHC32/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
SN54HC21 Dual 4-Input Positive-AND Gates - 5962-8857601CA - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 165 ns
View Details
8-input NAND gate - 74AHCT30PW-Q100J - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
6 suppliers