Nexperia B.V. Dual-bit, dual-supply voltage level translator/transceiver; 3-state 74AVCH2T45DC,125

Description
The 74AVCH2T45 is a dual bit, dual supply transceiver that enables bidirectional level translation. It features two data input-output ports (nA and nB), a direction control input (DIR) and dual supply pins (VCC(A) and VCC(B)). Both VCC(A) and VCC(B) can be supplied at any voltage between 0.8 V and 3.6 V making the device suitable for translating between any of the low voltage nodes (0.8 V, 1.2 V, 1.5 V, 1.8 V, 2.5 V and 3.3 V). Pins nA and DIR are referenced to VCC(A) and pins nB are referenced to VCC(B). A HIGH on DIR allows transmission from nA to nB and a LOW on DIR allows transmission from nB to nA. The device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing any damaging backflow current through the device when it is powered down. In suspend mode when either VCC(A) or VCC(B) are at GND level, both A and B are in the high-impedance OFF-state. The 74AVCH2T45 has active bus hold circuitry which is provided to hold unused or floating data inputs at a valid logic level. This feature eliminates the need for external pull-up or pull-down resistors. Features and benefits Wide supply voltage range: 0.8 V to 3.6 V for VCC(A) and VCC(B) High noise immunity Suspend mode Bus hold on data inputs Inputs accept voltages up to 3.6 V Low noise overshoot and undershoot < 10 % of VCC IOFF circuitry provides partial Power-down mode operation Maximum data rates: 500 Mbps (1.8 V to 3.3 V translation) 320 Mbps (< 1.8 V to 3.3 V translation) 320 Mbps (translate to 2.5 V or 1.8 V) 280 Mbps (translate to 1.5 V) 240 Mbps (translate to 1.2 V) Latch-up performance exceeds 100 mA per JESD 78 Class II Complies with JEDEC standards: JESD8-12 (0.8 V to 1.3 V) JESD8-11 (0.9 V to 1.65 V) JESD8-7 (1.2 V to 1.95 V) JESD8-5 (1.8 V to 2.7 V) JESD8-B (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 3B exceeds 8000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote
Description
The 74AVCH2T45 is a dual bit, dual supply transceiver that enables bidirectional level translation. It features two data input-output ports (nA and nB), a direction control input (DIR) and dual supply pins (VCC(A) and VCC(B)). Both VCC(A) and VCC(B) can be supplied at any voltage between 0.8 V and 3.6 V making the device suitable for translating between any of the low voltage nodes (0.8 V, 1.2 V, 1.5 V, 1.8 V, 2.5 V and 3.3 V). Pins nA and DIR are referenced to VCC(A) and pins nB are referenced to VCC(B). A HIGH on DIR allows transmission from nA to nB and a LOW on DIR allows transmission from nB to nA. The device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing any damaging backflow current through the device when it is powered down. In suspend mode when either VCC(A) or VCC(B) are at GND level, both A and B are in the high-impedance OFF-state. The 74AVCH2T45 has active bus hold circuitry which is provided to hold unused or floating data inputs at a valid logic level. This feature eliminates the need for external pull-up or pull-down resistors. Features and benefits Wide supply voltage range: 0.8 V to 3.6 V for VCC(A) and VCC(B) High noise immunity Suspend mode Bus hold on data inputs Inputs accept voltages up to 3.6 V Low noise overshoot and undershoot < 10 % of VCC IOFF circuitry provides partial Power-down mode operation Maximum data rates: 500 Mbps (1.8 V to 3.3 V translation) 320 Mbps (< 1.8 V to 3.3 V translation) 320 Mbps (translate to 2.5 V or 1.8 V) 280 Mbps (translate to 1.5 V) 240 Mbps (translate to 1.2 V) Latch-up performance exceeds 100 mA per JESD 78 Class II Complies with JEDEC standards: JESD8-12 (0.8 V to 1.3 V) JESD8-11 (0.9 V to 1.65 V) JESD8-7 (1.2 V to 1.95 V) JESD8-5 (1.8 V to 2.7 V) JESD8-B (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 3B exceeds 8000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74AVCH2T45DC is a dual-bit, dual-supply voltage level translator/transceiver in a VSSOP8 package (SOT765-1, 2.3 mm body width). It enables bidirectional translation between supply voltages from 0.8 V to 3.6 V, with direction control via DIR. It features bus hold, IOFF for partial power-down, and high-impedance suspend mode. Maximum data rates are 500 Mbps (1.8 V to 3.3 V) and 240 Mbps (to 1.2 V). It complies with JESD8-12, JESD8-11, JESD8-7, JESD8-5, and JESD8-B, meets HBM class 3B (>8000 V) and CDM class C3 (>1000 V) ESD protection, and exceeds 100 mA latch-up current per JESD 78 Class II. Operates from -40 °C to +125 °C.

Datasheet Summary
Powered by GS/AI

The 74AVCH2T45DC is a dual-bit, dual-supply voltage level translator/transceiver in a VSSOP8 package (SOT765-1, 2.3 mm body width). It enables bidirectional translation between supply voltages from 0.8 V to 3.6 V, with direction control via DIR. It features bus hold, IOFF for partial power-down, and high-impedance suspend mode. Maximum data rates are 500 Mbps (1.8 V to 3.3 V) and 240 Mbps (to 1.2 V). It complies with JESD8-12, JESD8-11, JESD8-7, JESD8-5, and JESD8-B, meets HBM class 3B (>8000 V) and CDM class C3 (>1000 V) ESD protection, and exceeds 100 mA latch-up current per JESD 78 Class II. Operates from -40 °C to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
Dual-bit, dual-supply voltage level translator/transceiver; 3-state - 74AVCH2T45DC,125 - Nexperia B.V.
Nijmegen, Netherlands
Dual-bit, dual-supply voltage level translator/transceiver; 3-state
74AVCH2T45DC,125
Dual-bit, dual-supply voltage level translator/transceiver; 3-state 74AVCH2T45DC,125
The 74AVCH2T45 is a dual bit, dual supply transceiver that enables bidirectional level translation. It features two data input-output ports (nA and nB), a direction control input (DIR) and dual supply pins (VCC(A) and VCC(B)). Both VCC(A) and VCC(B) can be supplied at any voltage between 0.8 V and 3.6 V making the device suitable for translating between any of the low voltage nodes (0.8 V, 1.2 V, 1.5 V, 1.8 V, 2.5 V and 3.3 V). Pins nA and DIR are referenced to VCC(A) and pins nB are referenced to VCC(B). A HIGH on DIR allows transmission from nA to nB and a LOW on DIR allows transmission from nB to nA. The device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing any damaging backflow current through the device when it is powered down. In suspend mode when either VCC(A) or VCC(B) are at GND level, both A and B are in the high-impedance OFF-state. The 74AVCH2T45 has active bus hold circuitry which is provided to hold unused or floating data inputs at a valid logic level. This feature eliminates the need for external pull-up or pull-down resistors. Features and benefits Wide supply voltage range: 0.8 V to 3.6 V for VCC(A) and VCC(B) High noise immunity Suspend mode Bus hold on data inputs Inputs accept voltages up to 3.6 V Low noise overshoot and undershoot < 10 % of VCC IOFF circuitry provides partial Power-down mode operation Maximum data rates: 500 Mbps (1.8 V to 3.3 V translation) 320 Mbps (< 1.8 V to 3.3 V translation) 320 Mbps (translate to 2.5 V or 1.8 V) 280 Mbps (translate to 1.5 V) 240 Mbps (translate to 1.2 V) Latch-up performance exceeds 100 mA per JESD 78 Class II Complies with JEDEC standards: JESD8-12 (0.8 V to 1.3 V) JESD8-11 (0.9 V to 1.65 V) JESD8-7 (1.2 V to 1.95 V) JESD8-5 (1.8 V to 2.7 V) JESD8-B (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 3B exceeds 8000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C

The 74AVCH2T45 is a dual bit, dual supply transceiver that enables bidirectional level translation. It features two data input-output ports (nA and nB), a direction control input (DIR) and dual supply pins (VCC(A) and VCC(B)). Both VCC(A) and VCC(B) can be supplied at any voltage between 0.8 V and 3.6 V making the device suitable for translating between any of the low voltage nodes (0.8 V, 1.2 V, 1.5 V, 1.8 V, 2.5 V and 3.3 V). Pins nA and DIR are referenced to VCC(A) and pins nB are referenced to VCC(B). A HIGH on DIR allows transmission from nA to nB and a LOW on DIR allows transmission from nB to nA.

The device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing any damaging backflow current through the device when it is powered down. In suspend mode when either VCC(A) or VCC(B) are at GND level, both A and B are in the high-impedance OFF-state.

The 74AVCH2T45 has active bus hold circuitry which is provided to hold unused or floating data inputs at a valid logic level. This feature eliminates the need for external pull-up or pull-down resistors.

Features and benefits

  • Wide supply voltage range: 0.8 V to 3.6 V for VCC(A) and VCC(B)
  • High noise immunity
  • Suspend mode
  • Bus hold on data inputs
  • Inputs accept voltages up to 3.6 V
  • Low noise overshoot and undershoot < 10 % of VCC
  • IOFF circuitry provides partial Power-down mode operation
  • Maximum data rates:
    • 500 Mbps (1.8 V to 3.3 V translation)
    • 320 Mbps (< 1.8 V to 3.3 V translation)
    • 320 Mbps (translate to 2.5 V or 1.8 V)
    • 280 Mbps (translate to 1.5 V)
    • 240 Mbps (translate to 1.2 V)
  • Latch-up performance exceeds 100 mA per JESD 78 Class II
  • Complies with JEDEC standards:
    • JESD8-12 (0.8 V to 1.3 V)
    • JESD8-11 (0.9 V to 1.65 V)
    • JESD8-7 (1.2 V to 1.95 V)
    • JESD8-5 (1.8 V to 2.7 V)
    • JESD8-B (2.7 V to 3.6 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 3B exceeds 8000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C
Supplier's Site Datasheet
Singapore, Singapore
Dual SSOP Interface Transceiver IC
732-74AVCH2T45DC,125
Dual SSOP Interface Transceiver IC 732-74AVCH2T45DC,125
74AVCH2T45 - Dual-bit, dual-supply voltage level translator/transceiv er; 3-state SSOP 8-Pin Product overview: 74AVCH2T45DC,125 from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SSOP, Interface Transceiver IC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-74AVCH2T45DC,125 can be used for catalog matching and distributor lookup.

74AVCH2T45 - Dual-bit, dual-supply voltage level translator/transceiver; 3-state SSOP 8-Pin Product overview: 74AVCH2T45DC,125 from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SSOP, Interface Transceiver IC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-74AVCH2T45DC,125 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 74AVCH2T45DC,125 732-74AVCH2T45DC,125
Product Name Dual-bit, dual-supply voltage level translator/transceiver; 3-state Dual SSOP Interface Transceiver IC
Device Type Level Translator; Transceiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Hex inverting Schmitt trigger - 74AHC14PW-Q100/GJ - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT402-1 SOT402-1
View Details
Triple unbuffered inverter - 74AHC3GU04DP,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Inverting Schmitt trigger - 74AHCT1G14GW,125 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT353-1 SOT353-1
View Details
Octal bus transceiver; 3-state - 74AHC245PW,118 - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers