Nexperia B.V. 4-bit dual supply translating transceiver; 3-state 74AVC4T774PWJ

Description
The 74AVC4T774PW is a 4-bit, dual supply transceiver that enables bidirectional level translation. It features eight 1-bit input-output ports (An and Bn), four direction control inputs (DIR1, DIR2, DIR3 and DIR4), an output enable input (OE) and dual supply pins (VCC(A) and VCC(B)). Both VCC(A) and VCC(B) can be supplied at any voltage between 0.8 V and 1.95 V for translating between the 0.8 V, 1.2 V, 1.5 V and 1.8 V supply voltage nodes or 1.1 V to 3.6 V for translating between the 1.2 V, 1.5 V, 1.8 V, 2.5 V and 3.3 V supply voltage nodes. Pins An, OEand DIRn are referenced to VCC(A) and pins Bn are referenced to VCC(B). A HIGH on DIRn allows transmission from An to Bn and a LOW on DIRn allows transmission from Bn to An. The output enable input (OE) can be used to disable the outputs so the buses are effectively isolated. The device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing any damaging backflow current through the device when it is powered down. In suspend mode when either VCC(A) or VCC(B) are at GND level, both An and Bn are in the high-impedance OFF-state. Features and benefits Wide supply voltage range: VCC(A) and VCC(B): 0.8 V to 1.95 V or 1.1 V to 3.6 V Complies with JEDEC standards: JESD8-12 (0.8 V to 1.3 V) JESD8-11 (0.9 V to 1.65 V) JESD8-7 (1.2 V to 1.95 V) JESD8-5 (1.8 V to 2.7 V) JESD8-B (2.7 V to 3.6 V) Maximum data rates: 380 Mbit/s (≥ 1.8 V to 3.3 V translation) 200 Mbit/s (≥ 1.1 V to 3.3 V translation) 200 Mbit/s (≥ 1.1 V to 2.5 V translation) 200 Mbit/s (≥ 1.1 V to 1.8 V translation) 150 Mbit/s (≥ 1.1 V to 1.5 V translation) 100 Mbit/s (≥ 1.1 V to 1.2 V translation) Suspend mode Latch-up performance exceeds 100 mA per JESD 78 Class II Inputs accept voltages up to 3.6 V IOFF circuitry provides partial Power-down mode operation ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 3B exceeds 8000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1500 V Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote
Description
The 74AVC4T774PW is a 4-bit, dual supply transceiver that enables bidirectional level translation. It features eight 1-bit input-output ports (An and Bn), four direction control inputs (DIR1, DIR2, DIR3 and DIR4), an output enable input (OE) and dual supply pins (VCC(A) and VCC(B)). Both VCC(A) and VCC(B) can be supplied at any voltage between 0.8 V and 1.95 V for translating between the 0.8 V, 1.2 V, 1.5 V and 1.8 V supply voltage nodes or 1.1 V to 3.6 V for translating between the 1.2 V, 1.5 V, 1.8 V, 2.5 V and 3.3 V supply voltage nodes. Pins An, OEand DIRn are referenced to VCC(A) and pins Bn are referenced to VCC(B). A HIGH on DIRn allows transmission from An to Bn and a LOW on DIRn allows transmission from Bn to An. The output enable input (OE) can be used to disable the outputs so the buses are effectively isolated. The device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing any damaging backflow current through the device when it is powered down. In suspend mode when either VCC(A) or VCC(B) are at GND level, both An and Bn are in the high-impedance OFF-state. Features and benefits Wide supply voltage range: VCC(A) and VCC(B): 0.8 V to 1.95 V or 1.1 V to 3.6 V Complies with JEDEC standards: JESD8-12 (0.8 V to 1.3 V) JESD8-11 (0.9 V to 1.65 V) JESD8-7 (1.2 V to 1.95 V) JESD8-5 (1.8 V to 2.7 V) JESD8-B (2.7 V to 3.6 V) Maximum data rates: 380 Mbit/s (≥ 1.8 V to 3.3 V translation) 200 Mbit/s (≥ 1.1 V to 3.3 V translation) 200 Mbit/s (≥ 1.1 V to 2.5 V translation) 200 Mbit/s (≥ 1.1 V to 1.8 V translation) 150 Mbit/s (≥ 1.1 V to 1.5 V translation) 100 Mbit/s (≥ 1.1 V to 1.2 V translation) Suspend mode Latch-up performance exceeds 100 mA per JESD 78 Class II Inputs accept voltages up to 3.6 V IOFF circuitry provides partial Power-down mode operation ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 3B exceeds 8000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1500 V Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74AVC4T774PWJ is a 4-bit dual supply transceiver that enables bidirectional level translation between voltage nodes from 0.8 V to 3.6 V, with pins referenced to either VCC(A) or VCC(B). It features eight 1-bit I/O ports, four direction control inputs, and an active-low output enable. The device operates in suspend mode with high-impedance outputs when either supply is grounded and includes IOFF circuitry to prevent backflow current. It supports data rates up to 380 Mbit/s for 1.8 V to 3.3 V translation and is qualified for -40 °C to +125 °C operation. The TSSOP16 package measures 4.4 mm in body width. It meets JEDEC standards JESD8-12, JESD8-11, JESD8-7, JESD8-5, and JESD8-B, and complies with HBM Class 3B (>8000 V) and CDM Class C3 (>1500 V) ESD protection. Latch-up performance exceeds 100 mA per JESD 78 Class II.

Datasheet Summary
Powered by GS/AI

The 74AVC4T774PWJ is a 4-bit dual supply transceiver that enables bidirectional level translation between voltage nodes from 0.8 V to 3.6 V, with pins referenced to either VCC(A) or VCC(B). It features eight 1-bit I/O ports, four direction control inputs, and an active-low output enable. The device operates in suspend mode with high-impedance outputs when either supply is grounded and includes IOFF circuitry to prevent backflow current. It supports data rates up to 380 Mbit/s for 1.8 V to 3.3 V translation and is qualified for -40 °C to +125 °C operation. The TSSOP16 package measures 4.4 mm in body width. It meets JEDEC standards JESD8-12, JESD8-11, JESD8-7, JESD8-5, and JESD8-B, and complies with HBM Class 3B (>8000 V) and CDM Class C3 (>1500 V) ESD protection. Latch-up performance exceeds 100 mA per JESD 78 Class II.

Suppliers

Company
Product
Description
Supplier Links
4-bit dual supply translating transceiver; 3-state - 74AVC4T774PWJ - Nexperia B.V.
Nijmegen, Netherlands
4-bit dual supply translating transceiver; 3-state
74AVC4T774PWJ
4-bit dual supply translating transceiver; 3-state 74AVC4T774PWJ
The 74AVC4T774PW is a 4-bit, dual supply transceiver that enables bidirectional level translation. It features eight 1-bit input-output ports (An and Bn), four direction control inputs (DIR1, DIR2, DIR3 and DIR4), an output enable input (OE) and dual supply pins (VCC(A) and VCC(B)). Both VCC(A) and VCC(B) can be supplied at any voltage between 0.8 V and 1.95 V for translating between the 0.8 V, 1.2 V, 1.5 V and 1.8 V supply voltage nodes or 1.1 V to 3.6 V for translating between the 1.2 V, 1.5 V, 1.8 V, 2.5 V and 3.3 V supply voltage nodes. Pins An, OEand DIRn are referenced to VCC(A) and pins Bn are referenced to VCC(B). A HIGH on DIRn allows transmission from An to Bn and a LOW on DIRn allows transmission from Bn to An. The output enable input (OE) can be used to disable the outputs so the buses are effectively isolated. The device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing any damaging backflow current through the device when it is powered down. In suspend mode when either VCC(A) or VCC(B) are at GND level, both An and Bn are in the high-impedance OFF-state. Features and benefits Wide supply voltage range: VCC(A) and VCC(B): 0.8 V to 1.95 V or 1.1 V to 3.6 V Complies with JEDEC standards: JESD8-12 (0.8 V to 1.3 V) JESD8-11 (0.9 V to 1.65 V) JESD8-7 (1.2 V to 1.95 V) JESD8-5 (1.8 V to 2.7 V) JESD8-B (2.7 V to 3.6 V) Maximum data rates: 380 Mbit/s (≥ 1.8 V to 3.3 V translation) 200 Mbit/s (≥ 1.1 V to 3.3 V translation) 200 Mbit/s (≥ 1.1 V to 2.5 V translation) 200 Mbit/s (≥ 1.1 V to 1.8 V translation) 150 Mbit/s (≥ 1.1 V to 1.5 V translation) 100 Mbit/s (≥ 1.1 V to 1.2 V translation) Suspend mode Latch-up performance exceeds 100 mA per JESD 78 Class II Inputs accept voltages up to 3.6 V IOFF circuitry provides partial Power-down mode operation ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 3B exceeds 8000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1500 V Specified from -40 °C to +85 °C and -40 °C to +125 °C

The 74AVC4T774PW is a 4-bit, dual supply transceiver that enables bidirectional level translation. It features eight 1-bit input-output ports (An and Bn), four direction control inputs (DIR1, DIR2, DIR3 and DIR4), an output enable input (OE) and dual supply pins (VCC(A) and VCC(B)). Both VCC(A) and VCC(B) can be supplied at any voltage between 0.8 V and 1.95 V for translating between the 0.8 V, 1.2 V, 1.5 V and 1.8 V supply voltage nodes or 1.1 V to 3.6 V for translating between the 1.2 V, 1.5 V, 1.8 V, 2.5 V and 3.3 V supply voltage nodes. Pins An, OEand DIRn are referenced to VCC(A) and pins Bn are referenced to VCC(B). A HIGH on DIRn allows transmission from An to Bn and a LOW on DIRn allows transmission from Bn to An. The output enable input (OE) can be used to disable the outputs so the buses are effectively isolated.

The device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing any damaging backflow current through the device when it is powered down. In suspend mode when either VCC(A) or VCC(B) are at GND level, both An and Bn are in the high-impedance OFF-state.

Features and benefits

  • Wide supply voltage range:
    • VCC(A) and VCC(B): 0.8 V to 1.95 V or 1.1 V to 3.6 V
  • Complies with JEDEC standards:
    • JESD8-12 (0.8 V to 1.3 V)
    • JESD8-11 (0.9 V to 1.65 V)
    • JESD8-7 (1.2 V to 1.95 V)
    • JESD8-5 (1.8 V to 2.7 V)
    • JESD8-B (2.7 V to 3.6 V)
  • Maximum data rates:
    • 380 Mbit/s (≥ 1.8 V to 3.3 V translation)
    • 200 Mbit/s (≥ 1.1 V to 3.3 V translation)
    • 200 Mbit/s (≥ 1.1 V to 2.5 V translation)
    • 200 Mbit/s (≥ 1.1 V to 1.8 V translation)
    • 150 Mbit/s (≥ 1.1 V to 1.5 V translation)
    • 100 Mbit/s (≥ 1.1 V to 1.2 V translation)
  • Suspend mode
  • Latch-up performance exceeds 100 mA per JESD 78 Class II
  • Inputs accept voltages up to 3.6 V
  • IOFF circuitry provides partial Power-down mode operation
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 3B exceeds 8000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1500 V
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C
Supplier's Site Datasheet
Singapore, Singapore
Dual TSSOP Interface Transceiver IC
732-74AVC4T774PWJ
Dual TSSOP Interface Transceiver IC 732-74AVC4T774PWJ
74AVC4T774PW - 4-bit dual supply translating transceiver; 3-state TSSOP 16-Pin Product overview: 74AVC4T774PWJ from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, TSSOP, Interface Transceiver IC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-74AVC4T774PWJ can be used for catalog matching and distributor lookup.

74AVC4T774PW - 4-bit dual supply translating transceiver; 3-state TSSOP 16-Pin Product overview: 74AVC4T774PWJ from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, TSSOP, Interface Transceiver IC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-74AVC4T774PWJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 74AVC4T774PWJ 732-74AVC4T774PWJ
Product Name 4-bit dual supply translating transceiver; 3-state Dual TSSOP Interface Transceiver IC
Device Type Transceiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Unbuffered inverter - 74AHC1GU04GW-Q100H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
18BIT Interface Transceiver IC - 725-74ALVC162835ADGG:1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 1.2V ~ 3.6V
View Details
2 suppliers
Dual buffer/line driver; 3-state - 74AHCT2G125DC,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Quad buffer/line driver; 3-state - 74AHC126D-Q100,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details