Nexperia B.V. 2-bit dual supply translating transceiver with configurable voltage translation; 3-state 74AVC2T245GUX

Description
The 74AVC2T245 is a 2-bit, dual supply transceiver that enables bidirectional level translation. The device can be used as two 1-bit transceivers or as a 2-bit transceiver. It features two 2-bit input-output ports (An and Bn) and direction control inputs (DIRn), an output enable input (OE) and dual supply pins (VCC(A) and VCC(B)). Both VCC(A) and VCC(B) can be supplied at any voltage between 0.8 V and 3.6 V making the device suitable for translating between any of the low voltage nodes (0.8 V, 1.2 V, 1.5 V, 1.8 V, 2.5 V and 3.3 V). Pins An, OEand DIRn are referenced to VCC(A) and pins Bn are referenced to VCC(B). A HIGH on DIRn allows transmission from An to Bn and a LOW on DIRn allows transmission from Bn to An. The output enable input (OE) can be used to disable the outputs so the buses are effectively isolated. The device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing any damaging backflow current through the device when it is powered down. In suspend mode when either VCC(A) or VCC(B) are at GND level, both An and Bn are in the high-impedance OFF-state. Features and benefits Wide supply voltage range: VCC(A): 0.8 V to 3.6 V VCC(B): 0.8 V to 3.6 V Complies with JEDEC standards: JESD8-12 (0.8 V to 1.3 V) JESD8-11 (0.9 V to 1.65 V) JESD8-7 (1.2 V to 1.95 V) JESD8-5 (1.8 V to 2.7 V) JESD8-B (2.7 V to 3.6 V) Maximum data rates: 380 Mbit/s (≥ 1.8 V to 3.3 V translation) 200 Mbit/s (≥ 1.1 V to 3.3 V translation) 200 Mbit/s (≥ 1.1 V to 2.5 V translation) 200 Mbit/s (≥ 1.1 V to 1.8 V translation) 150 Mbit/s (≥ 1.1 V to 1.5 V translation) 100 Mbit/s (≥ 1.1 V to 1.2 V translation) Suspend mode Latch-up performance exceeds 100 mA per JESD 78 Class II Inputs accept voltages up to 3.6 V IOFF circuitry provides partial Power-down mode operation ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 3B exceeds 8000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote
Description
The 74AVC2T245 is a 2-bit, dual supply transceiver that enables bidirectional level translation. The device can be used as two 1-bit transceivers or as a 2-bit transceiver. It features two 2-bit input-output ports (An and Bn) and direction control inputs (DIRn), an output enable input (OE) and dual supply pins (VCC(A) and VCC(B)). Both VCC(A) and VCC(B) can be supplied at any voltage between 0.8 V and 3.6 V making the device suitable for translating between any of the low voltage nodes (0.8 V, 1.2 V, 1.5 V, 1.8 V, 2.5 V and 3.3 V). Pins An, OEand DIRn are referenced to VCC(A) and pins Bn are referenced to VCC(B). A HIGH on DIRn allows transmission from An to Bn and a LOW on DIRn allows transmission from Bn to An. The output enable input (OE) can be used to disable the outputs so the buses are effectively isolated. The device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing any damaging backflow current through the device when it is powered down. In suspend mode when either VCC(A) or VCC(B) are at GND level, both An and Bn are in the high-impedance OFF-state. Features and benefits Wide supply voltage range: VCC(A): 0.8 V to 3.6 V VCC(B): 0.8 V to 3.6 V Complies with JEDEC standards: JESD8-12 (0.8 V to 1.3 V) JESD8-11 (0.9 V to 1.65 V) JESD8-7 (1.2 V to 1.95 V) JESD8-5 (1.8 V to 2.7 V) JESD8-B (2.7 V to 3.6 V) Maximum data rates: 380 Mbit/s (≥ 1.8 V to 3.3 V translation) 200 Mbit/s (≥ 1.1 V to 3.3 V translation) 200 Mbit/s (≥ 1.1 V to 2.5 V translation) 200 Mbit/s (≥ 1.1 V to 1.8 V translation) 150 Mbit/s (≥ 1.1 V to 1.5 V translation) 100 Mbit/s (≥ 1.1 V to 1.2 V translation) Suspend mode Latch-up performance exceeds 100 mA per JESD 78 Class II Inputs accept voltages up to 3.6 V IOFF circuitry provides partial Power-down mode operation ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 3B exceeds 8000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74AVC2T245 is a 2-bit dual supply transceiver for bidirectional level translation between 0.8 V and 3.6 V nodes. It is packaged in an XQFN10 (SOT1160-1) plastic, extremely thin quad flat package with no leads, measuring 1.40 mm × 1.80 mm × 0.50 mm. Direction control (DIRn) and output enable (OE) manage signal flow; OE places outputs in high-impedance state. Maximum data rates are 380 Mbit/s for ≥1.8 V to 3.3 V translation and 200 Mbit/s for ≥1.1 V translations. The device supports suspend mode when either V_CC(A) or V_CC(B) is at GND. Inputs tolerate up to 3.6 V. I_OFF circuitry prevents backflow during power-down. ESD protection exceeds 8000 V HBM (Class 3B) and 1000 V CDM (Class C3). Operating temperature range is -40 °C to +125 °C.

Datasheet Summary
Powered by GS/AI

The 74AVC2T245 is a 2-bit dual supply transceiver for bidirectional level translation between 0.8 V and 3.6 V nodes. It is packaged in an XQFN10 (SOT1160-1) plastic, extremely thin quad flat package with no leads, measuring 1.40 mm × 1.80 mm × 0.50 mm. Direction control (DIRn) and output enable (OE) manage signal flow; OE places outputs in high-impedance state. Maximum data rates are 380 Mbit/s for ≥1.8 V to 3.3 V translation and 200 Mbit/s for ≥1.1 V translations. The device supports suspend mode when either V_CC(A) or V_CC(B) is at GND. Inputs tolerate up to 3.6 V. I_OFF circuitry prevents backflow during power-down. ESD protection exceeds 8000 V HBM (Class 3B) and 1000 V CDM (Class C3). Operating temperature range is -40 °C to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
2-bit dual supply translating transceiver with configurable voltage translation; 3-state - 74AVC2T245GUX - Nexperia B.V.
Nijmegen, Netherlands
2-bit dual supply translating transceiver with configurable voltage translation; 3-state
74AVC2T245GUX
2-bit dual supply translating transceiver with configurable voltage translation; 3-state 74AVC2T245GUX
The 74AVC2T245 is a 2-bit, dual supply transceiver that enables bidirectional level translation. The device can be used as two 1-bit transceivers or as a 2-bit transceiver. It features two 2-bit input-output ports (An and Bn) and direction control inputs (DIRn), an output enable input (OE) and dual supply pins (VCC(A) and VCC(B)). Both VCC(A) and VCC(B) can be supplied at any voltage between 0.8 V and 3.6 V making the device suitable for translating between any of the low voltage nodes (0.8 V, 1.2 V, 1.5 V, 1.8 V, 2.5 V and 3.3 V). Pins An, OEand DIRn are referenced to VCC(A) and pins Bn are referenced to VCC(B). A HIGH on DIRn allows transmission from An to Bn and a LOW on DIRn allows transmission from Bn to An. The output enable input (OE) can be used to disable the outputs so the buses are effectively isolated. The device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing any damaging backflow current through the device when it is powered down. In suspend mode when either VCC(A) or VCC(B) are at GND level, both An and Bn are in the high-impedance OFF-state. Features and benefits Wide supply voltage range: VCC(A): 0.8 V to 3.6 V VCC(B): 0.8 V to 3.6 V Complies with JEDEC standards: JESD8-12 (0.8 V to 1.3 V) JESD8-11 (0.9 V to 1.65 V) JESD8-7 (1.2 V to 1.95 V) JESD8-5 (1.8 V to 2.7 V) JESD8-B (2.7 V to 3.6 V) Maximum data rates: 380 Mbit/s (≥ 1.8 V to 3.3 V translation) 200 Mbit/s (≥ 1.1 V to 3.3 V translation) 200 Mbit/s (≥ 1.1 V to 2.5 V translation) 200 Mbit/s (≥ 1.1 V to 1.8 V translation) 150 Mbit/s (≥ 1.1 V to 1.5 V translation) 100 Mbit/s (≥ 1.1 V to 1.2 V translation) Suspend mode Latch-up performance exceeds 100 mA per JESD 78 Class II Inputs accept voltages up to 3.6 V IOFF circuitry provides partial Power-down mode operation ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 3B exceeds 8000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C

The 74AVC2T245 is a 2-bit, dual supply transceiver that enables bidirectional level translation. The device can be used as two 1-bit transceivers or as a 2-bit transceiver. It features two 2-bit input-output ports (An and Bn) and direction control inputs (DIRn), an output enable input (OE) and dual supply pins (VCC(A) and VCC(B)). Both VCC(A) and VCC(B) can be supplied at any voltage between 0.8 V and 3.6 V making the device suitable for translating between any of the low voltage nodes (0.8 V, 1.2 V, 1.5 V, 1.8 V, 2.5 V and 3.3 V). Pins An, OEand DIRn are referenced to VCC(A) and pins Bn are referenced to VCC(B). A HIGH on DIRn allows transmission from An to Bn and a LOW on DIRn allows transmission from Bn to An. The output enable input (OE) can be used to disable the outputs so the buses are effectively isolated.

The device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing any damaging backflow current through the device when it is powered down. In suspend mode when either VCC(A) or VCC(B) are at GND level, both An and Bn are in the high-impedance OFF-state.

Features and benefits

  • Wide supply voltage range:
    • VCC(A): 0.8 V to 3.6 V
    • VCC(B): 0.8 V to 3.6 V
  • Complies with JEDEC standards:
    • JESD8-12 (0.8 V to 1.3 V)
    • JESD8-11 (0.9 V to 1.65 V)
    • JESD8-7 (1.2 V to 1.95 V)
    • JESD8-5 (1.8 V to 2.7 V)
    • JESD8-B (2.7 V to 3.6 V)
  • Maximum data rates:
    • 380 Mbit/s (≥ 1.8 V to 3.3 V translation)
    • 200 Mbit/s (≥ 1.1 V to 3.3 V translation)
    • 200 Mbit/s (≥ 1.1 V to 2.5 V translation)
    • 200 Mbit/s (≥ 1.1 V to 1.8 V translation)
    • 150 Mbit/s (≥ 1.1 V to 1.5 V translation)
    • 100 Mbit/s (≥ 1.1 V to 1.2 V translation)
  • Suspend mode
  • Latch-up performance exceeds 100 mA per JESD 78 Class II
  • Inputs accept voltages up to 3.6 V
  • IOFF circuitry provides partial Power-down mode operation
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 3B exceeds 8000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C
Supplier's Site Datasheet
Dual QFN Interface Transceiver IC - 704-74AVC2T245GUX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual QFN Interface Transceiver IC
704-74AVC2T245GUX
Dual QFN Interface Transceiver IC 704-74AVC2T245GUX
74AVC2T245 - 2-bit dual supply translating tr ansceiver with configurable voltage translation;ttt3-sta te QFN 10-Pin Product overview: 74AVC2T245GUX from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, QFN, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74AVC2T245GUX can be used for catalog matching and distributor lookup.

74AVC2T245 - 2-bit dual supply translating tr ansceiver with configurable voltage translation;ttt3-state QFN 10-Pin Product overview: 74AVC2T245GUX from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, QFN, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74AVC2T245GUX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 74AVC2T245GUX 704-74AVC2T245GUX
Product Name 2-bit dual supply translating transceiver with configurable voltage translation; 3-state Dual QFN Interface Transceiver IC
Device Type Transceiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Hex inverting Schmitt trigger - 74AHCT14D,118 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT108-1 SOT108-1
View Details
2 suppliers
Single Schmitt trigger buffer - 74AHCT1G17GW-Q100H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Hex inverter - 74AHC04BQ,115 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT762-1 SOT762-1
View Details
Inverter - 74AHC3G04GTX - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT833-1 SOT833-1
View Details
2 suppliers