Nexperia B.V. Low-power dual PCB configurable multiple function gate 74AUP2G97DPJ

Description
The 74AUP2G97 is a dual configurable multiple function gate with Schmitt-trigger inputs. Each gate within the device can be configured as any of the following logic functions MUX, AND, OR, NAND, NOR, inverter and buffer; using the 3-bit input. All inputs can be connected directly to VCC or GND. This device ensures very low static and dynamic power consumption across the entire VCC range from 0.8 V to 3.6 V. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 0.8 V to 3.6 V High noise immunity Low static power consumption; ICC = 0.9 μA (maximum) Latch-up performance exceeds 100 mA per JESD 78 Class II Inputs accept voltages up to 3.6 V Low noise overshoot and undershoot < 10 % of VCC IOFF circuitry provides partial power-down mode operation ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 3A exceeds 5000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote Datasheet
Description
The 74AUP2G97 is a dual configurable multiple function gate with Schmitt-trigger inputs. Each gate within the device can be configured as any of the following logic functions MUX, AND, OR, NAND, NOR, inverter and buffer; using the 3-bit input. All inputs can be connected directly to VCC or GND. This device ensures very low static and dynamic power consumption across the entire VCC range from 0.8 V to 3.6 V. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 0.8 V to 3.6 V High noise immunity Low static power consumption; ICC = 0.9 μA (maximum) Latch-up performance exceeds 100 mA per JESD 78 Class II Inputs accept voltages up to 3.6 V Low noise overshoot and undershoot < 10 % of VCC IOFF circuitry provides partial power-down mode operation ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 3A exceeds 5000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-power dual PCB configurable multiple function gate - 74AUP2G97DPJ - Nexperia B.V.
Nijmegen, Netherlands
Low-power dual PCB configurable multiple function gate
74AUP2G97DPJ
Low-power dual PCB configurable multiple function gate 74AUP2G97DPJ
The 74AUP2G97 is a dual configurable multiple function gate with Schmitt-trigger inputs. Each gate within the device can be configured as any of the following logic functions MUX, AND, OR, NAND, NOR, inverter and buffer; using the 3-bit input. All inputs can be connected directly to VCC or GND. This device ensures very low static and dynamic power consumption across the entire VCC range from 0.8 V to 3.6 V. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 0.8 V to 3.6 V High noise immunity Low static power consumption; ICC = 0.9 μA (maximum) Latch-up performance exceeds 100 mA per JESD 78 Class II Inputs accept voltages up to 3.6 V Low noise overshoot and undershoot < 10 % of VCC IOFF circuitry provides partial power-down mode operation ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 3A exceeds 5000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C

The 74AUP2G97 is a dual configurable multiple function gate with Schmitt-trigger inputs. Each gate within the device can be configured as any of the following logic functions MUX, AND, OR, NAND, NOR, inverter and buffer; using the 3-bit input. All inputs can be connected directly to VCC or GND.

This device ensures very low static and dynamic power consumption across the entire VCC range from 0.8 V to 3.6 V.

This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down.

Features and benefits

  • Wide supply voltage range from 0.8 V to 3.6 V
  • High noise immunity
  • Low static power consumption; ICC = 0.9 μA (maximum)
  • Latch-up performance exceeds 100 mA per JESD 78 Class II
  • Inputs accept voltages up to 3.6 V
  • Low noise overshoot and undershoot < 10 % of VCC
  • IOFF circuitry provides partial power-down mode operation
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 3A exceeds 5000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C
Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - 1727-74AUP2G97DPJTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
1727-74AUP2G97DPJTR-ND
Gates and Inverters - Multi-Function, Configurable 1727-74AUP2G97DPJTR-ND
Configurable Multiple Function Configurable 2 Circuit 3 Input 10-TSSOP

Configurable Multiple Function Configurable 2 Circuit 3 Input 10-TSSOP

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 1727-74AUP2G97DPJDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
1727-74AUP2G97DPJDKR-ND
Gates and Inverters - Multi-Function, Configurable 1727-74AUP2G97DPJDKR-ND
IC MF/CFG 2-CIR 3-IN 10-TSSOP

IC MF/CFG 2-CIR 3-IN 10-TSSOP

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 1727-74AUP2G97DPJCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
1727-74AUP2G97DPJCT-ND
Gates and Inverters - Multi-Function, Configurable 1727-74AUP2G97DPJCT-ND
IC MF/CFG 2-CIR 3-IN 10-TSSOP

IC MF/CFG 2-CIR 3-IN 10-TSSOP

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 74AUP2G97DPJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
74AUP2G97DPJ
Gates and Inverters - Multi-Function, Configurable 74AUP2G97DPJ
Configurable Circuit Input

Configurable Circuit Input

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 74AUP2G97DPJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
74AUP2G97DPJ
Gates and Inverters - Multi-Function, Configurable 74AUP2G97DPJ
Configurable Multiple Function Configurable 2 Circuit 3 Input 10-TSSOP

Configurable Multiple Function Configurable 2 Circuit 3 Input 10-TSSOP

Buy Now Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - 74AUP2G97DPJ - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
74AUP2G97DPJ
Logic - Gates and Inverters - Multi-Function, Configurable 74AUP2G97DPJ
IC GATE DUAL PCB MULTI 10TSSOP

IC GATE DUAL PCB MULTI 10TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
74AUP2G97DPJ
Logic Gates 74AUP2G97DPJ
Logic Gates 74AUP2G97DP/TSSOP10/ REEL 13" Q

Logic Gates 74AUP2G97DP/TSSOP10/REEL 13" Q

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 74AUP2G97DPJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
74AUP2G97DPJ
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable 74AUP2G97DPJ
IC GATE DUAL PCB MULTI 10TSSOP

IC GATE DUAL PCB MULTI 10TSSOP

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74AUP2G97DPJ 1727-74AUP2G97DPJTR-ND 74AUP2G97DPJ 74AUP2G97DPJ 74AUP2G97DPJ 74AUP2G97DPJ 74AUP2G97DPJ
Product Name Low-power dual PCB configurable multiple function gate Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Supply Voltage +4.6 0.8V ~ 3.6V 3.6V; 0.8V ~ 3.6V
Operating Temperature 125 C (257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
IC Package Type Other; SOT552-1 SOT552-1 Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" SOP; Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) SSOP; TSSOP
Gate Type Configurable Multiple Function Configurable Multiple Function NOT
Output Type Single-Ended Single-Ended Single-Ended
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-74AHC04BQ-Q100XTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1040103-74AHCT04D,118 - Win Source Electronics
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
6 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AHCT3G14GD,125 - Shenzhen Shengyu Electronics Technology Limited
Specs
Gate Type NOT
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Inverters ICs - 1817346 - RS Components, Ltd.
Specs
Gate Type NOT; Buffer/Driver; Inverting buffer
Supply Voltage 5.5 v
Output Type Inverting
View Details
8 suppliers