The 74AUP2G57 is a dual configurable multiple function gate with Schmitt-trigger inputs, capable of implementing AND, OR, NAND, NOR, XNOR, inverter, and buffer functions via a 3-bit control input. It operates across a supply voltage range of 0.8 V to 3.6 V with a maximum static power consumption of 0.9 μA. The device supports partial power-down mode via I_OFF circuitry, features ESD protection exceeding 5000 V (HBM) and 1000 V (CDM), and is specified for operation from -40 °C to +125 °C. It is available in an XQFN10 package measuring 1.40 × 1.80 × 0.50 mm.
The 74AUP2G57 is a dual configurable multiple function gate with Schmitt-trigger inputs. Each gate within the device can be configured as any of the following logic functions AND, OR, NAND, NOR, XNOR, inverter and buffer; using the 3-bit input. All inputs can be connected directly to VCC or GND.
This device ensures very low static and dynamic power consumption across the entire VCC range from 0.8 V to 3.6 V.
This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down.
Features and benefits
Configurable Multiple Function Configurable 2 Circuit 3 Input 10-XQFN (1.4x1.8)
Configurable Multiple Function Configurable 2 Circuit 3 Input 10-XQFN (1.4x1.8)
Configurable Multiple Function Configurable 2 Circuit 3 Input 10-XQFN (1.4x1.8)
IC SCHMITT TRIGGER DUAL XQFN10
Configurable Multiple Function Configurable 2 Circuit 3 Input 10-XQFN (1.4x1.8)
Configurable Multiple Function Configurable 2 Circuit 3 Input 10-XQFN (1.4x1.8)
Logic Gates Low-pwr dual PCB Mult function gate
IC SCHMITT TRIGGER DUAL XQFN10
| Nexperia B.V. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74AUP2G57GUX | 1727-2180-1-ND | 74AUP2G57GUX | 74AUP2G57GUX | 74AUP2G57GUX | 74AUP2G57GUX |
| Product Name | Low-power dual PCB configurable multiple function gate | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Logic Gates | Logic - Gates and Inverters - Multi-Function, Configurable |
| Supply Voltage | +4.6 | 0.8V ~ 3.6V | 3.6V; 0.8V ~ 3.6V | |||
| Operating Temperature | 125 C (257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| IC Package Type | Other; SOT1160-1 SOT1160-1 | Other; 10-XFQFN | Other; 10-XFQFN | |||
| Gate Type | Configurable Multiple Function | Configurable Multiple Function | NOT | |||
| Output Type | Single-Ended | Single-Ended | Single-Ended |