Nexperia B.V. Low-power dual buffer/line driver; 3-state 74AUP2G241GS,115

Description
The 74AUP2G241 provides a dual non-inverting buffer/line driver with 3-state outputs. The 3-state outputs are controlled by the output enable inputs 1OEand 2OE. A HIGH level at pin 1OEcauses output 1Y to assume a high-impedance OFF-state. A LOW level at pin 2OE causes output 2Y to assume a high-impedance OFF-state. Schmitt trigger action at all inputs makes the circuit tolerant to slower input rise and fall times across the entire VCC range from 0.8 V to 3.6 V. This device ensures a very low static and dynamic power consumption across the entire VCC range from 0.8 V to 3.6 V. This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. This device has an input-disable feature, which allows floating input signals. The input 1A is disabled when the output enable input 1OEis HIGH. The input 2A is disabled when the output enable input 2OE is LOW. Features and benefits Wide supply voltage range from 0.8 V to 3.6 V High noise immunity Complies with JEDEC standards: JESD8-12 (0.8 V to 1.3 V) JESD8-11 (0.9 V to 1.65 V) JESD8-7 (1.2 V to 1.95 V) JESD8-5 (1.8 V to 2.7 V) JESD8-B (2.7 V to 3.6 V) Low static power consumption; ICC = 0.9 μA (maximum) Latch-up performance exceeds 100 mA per JESD 78 Class II Inputs accept voltages up to 3.6 V Low noise overshoot and undershoot < 10 % of VCC Input-disable feature allows floating input conditions IOFF circuitry provides partial Power-down mode operation ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 3A exceeds 5000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote
Description
The 74AUP2G241 provides a dual non-inverting buffer/line driver with 3-state outputs. The 3-state outputs are controlled by the output enable inputs 1OEand 2OE. A HIGH level at pin 1OEcauses output 1Y to assume a high-impedance OFF-state. A LOW level at pin 2OE causes output 2Y to assume a high-impedance OFF-state. Schmitt trigger action at all inputs makes the circuit tolerant to slower input rise and fall times across the entire VCC range from 0.8 V to 3.6 V. This device ensures a very low static and dynamic power consumption across the entire VCC range from 0.8 V to 3.6 V. This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. This device has an input-disable feature, which allows floating input signals. The input 1A is disabled when the output enable input 1OEis HIGH. The input 2A is disabled when the output enable input 2OE is LOW. Features and benefits Wide supply voltage range from 0.8 V to 3.6 V High noise immunity Complies with JEDEC standards: JESD8-12 (0.8 V to 1.3 V) JESD8-11 (0.9 V to 1.65 V) JESD8-7 (1.2 V to 1.95 V) JESD8-5 (1.8 V to 2.7 V) JESD8-B (2.7 V to 3.6 V) Low static power consumption; ICC = 0.9 μA (maximum) Latch-up performance exceeds 100 mA per JESD 78 Class II Inputs accept voltages up to 3.6 V Low noise overshoot and undershoot < 10 % of VCC Input-disable feature allows floating input conditions IOFF circuitry provides partial Power-down mode operation ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 3A exceeds 5000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74AUP2G241 is a low-power dual non-inverting buffer/line driver with 3-state outputs, controlled by output enable pins 1OE and 2OE. It operates from 0.8 V to 3.6 V, supports input-disable and partial power-down modes via I₌ₜ circuitry, and includes Schmitt-trigger inputs for improved noise immunity. The 74AUP2G241GS variant is packaged in an XSON8 case with body dimensions of 1.35 × 1.0 × 0.35 mm. It complies with JEDEC standards JESD8-12, JESD8-11, JESD8-7, JESD8-5, and JESD8-B, has a maximum static current consumption of 0.9 µA, and is specified for operation from -40 °C to +125 °C. Input voltages up to 3.6 V are tolerated, and ESD protection exceeds 5000 V for HBM (Class 3A) and 1000 V for CDM (Class C3).

Datasheet Summary
Powered by GS/AI

The 74AUP2G241 is a low-power dual non-inverting buffer/line driver with 3-state outputs, controlled by output enable pins 1OE and 2OE. It operates from 0.8 V to 3.6 V, supports input-disable and partial power-down modes via I₌ₜ circuitry, and includes Schmitt-trigger inputs for improved noise immunity. The 74AUP2G241GS variant is packaged in an XSON8 case with body dimensions of 1.35 × 1.0 × 0.35 mm. It complies with JEDEC standards JESD8-12, JESD8-11, JESD8-7, JESD8-5, and JESD8-B, has a maximum static current consumption of 0.9 µA, and is specified for operation from -40 °C to +125 °C. Input voltages up to 3.6 V are tolerated, and ESD protection exceeds 5000 V for HBM (Class 3A) and 1000 V for CDM (Class C3).

Suppliers

Company
Product
Description
Supplier Links
Low-power dual buffer/line driver; 3-state - 74AUP2G241GS,115 - Nexperia B.V.
Nijmegen, Netherlands
Low-power dual buffer/line driver; 3-state
74AUP2G241GS,115
Low-power dual buffer/line driver; 3-state 74AUP2G241GS,115
The 74AUP2G241 provides a dual non-inverting buffer/line driver with 3-state outputs. The 3-state outputs are controlled by the output enable inputs 1OEand 2OE. A HIGH level at pin 1OEcauses output 1Y to assume a high-impedance OFF-state. A LOW level at pin 2OE causes output 2Y to assume a high-impedance OFF-state. Schmitt trigger action at all inputs makes the circuit tolerant to slower input rise and fall times across the entire VCC range from 0.8 V to 3.6 V. This device ensures a very low static and dynamic power consumption across the entire VCC range from 0.8 V to 3.6 V. This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. This device has an input-disable feature, which allows floating input signals. The input 1A is disabled when the output enable input 1OEis HIGH. The input 2A is disabled when the output enable input 2OE is LOW. Features and benefits Wide supply voltage range from 0.8 V to 3.6 V High noise immunity Complies with JEDEC standards: JESD8-12 (0.8 V to 1.3 V) JESD8-11 (0.9 V to 1.65 V) JESD8-7 (1.2 V to 1.95 V) JESD8-5 (1.8 V to 2.7 V) JESD8-B (2.7 V to 3.6 V) Low static power consumption; ICC = 0.9 μA (maximum) Latch-up performance exceeds 100 mA per JESD 78 Class II Inputs accept voltages up to 3.6 V Low noise overshoot and undershoot < 10 % of VCC Input-disable feature allows floating input conditions IOFF circuitry provides partial Power-down mode operation ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 3A exceeds 5000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C

The 74AUP2G241 provides a dual non-inverting buffer/line driver with 3-state outputs. The 3-state outputs are controlled by the output enable inputs 1OEand 2OE. A HIGH level at pin 1OEcauses output 1Y to assume a high-impedance OFF-state. A LOW level at pin 2OE causes output 2Y to assume a high-impedance OFF-state.

Schmitt trigger action at all inputs makes the circuit tolerant to slower input rise and fall times across the entire VCC range from 0.8 V to 3.6 V.

This device ensures a very low static and dynamic power consumption across the entire VCC range from 0.8 V to 3.6 V.

This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down.

This device has an input-disable feature, which allows floating input signals. The input 1A is disabled when the output enable input 1OEis HIGH. The input 2A is disabled when the output enable input 2OE is LOW.

Features and benefits

  • Wide supply voltage range from 0.8 V to 3.6 V
  • High noise immunity
  • Complies with JEDEC standards:
    • JESD8-12 (0.8 V to 1.3 V)
    • JESD8-11 (0.9 V to 1.65 V)
    • JESD8-7 (1.2 V to 1.95 V)
    • JESD8-5 (1.8 V to 2.7 V)
    • JESD8-B (2.7 V to 3.6 V)
  • Low static power consumption; ICC = 0.9 μA (maximum)
  • Latch-up performance exceeds 100 mA per JESD 78 Class II
  • Inputs accept voltages up to 3.6 V
  • Low noise overshoot and undershoot < 10 % of VCC
  • Input-disable feature allows floating input conditions
  • IOFF circuitry provides partial Power-down mode operation
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 3A exceeds 5000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C
Supplier's Site Datasheet
3.6V Interface Transceiver IC - 704-74AUP2G241GS,115 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.6V Interface Transceiver IC
704-74AUP2G241GS,115
3.6V Interface Transceiver IC 704-74AUP2G241GS,115
IC BUFFER NON-INVERT 3.6V 8XSON Product overview: 74AUP2G241GS,115 from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74AUP2G241GS,115 can be used for catalog matching and distributor lookup.

IC BUFFER NON-INVERT 3.6V 8XSON Product overview: 74AUP2G241GS,115 from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74AUP2G241GS,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 74AUP2G241GS,115 704-74AUP2G241GS,115
Product Name Low-power dual buffer/line driver; 3-state 3.6V Interface Transceiver IC
Device Type Buffer Transceiver
Features RoHS RoHS
Supply Voltage Other; +4.6 Other; 0.8V ~ 3.6V
Operating Temperature 125 C (257 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 74AHCT245D,112 - Rochester Electronics
Specs
Device Type Transceiver
Features RoHS
Package Type SO20
View Details
2 suppliers
Quad buffer/line driver; 3-state - 74AHC126PW-Q100,11 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Octal buffer/line driver; 3-state - 74AHCT541D,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Low-power inverter - 74AUP1G04GM,115 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +4.6
Operating Temperature 125 C (257 F)
View Details