Inverter IC 2 Channel Open Drain 6-XSON, SOT1202 (1x1)
Inverter IC 2 Channel Open Drain 6-XSON, SOT1202 (1x1)
IC INVERTER OD 2CH 2-INP 6XSON
IC INVERTER 2CH 2-INP 6XSON
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1727-74AUP2G0604GSHTR-ND | 74AUP2G0604GSH | 74AUP2G0604GSH | 74AUP2G0604GSH |
| Product Name | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT | NOT |
| Supply Voltage | 0.8V ~ 3.6V | 3.6V; 0.8V ~ 3.6V | 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High) | 3.6V |
| Output Type | Open Drain | |||
| Inputs | 2 | 2 | ||
| Propagation Delay | 10.5 ns |