Nexperia B.V. Low-power 2-input EXCLUSIVE-OR gate 74AUP1G86GN,132

Description
The 74AUP1G86 is a single 2-input EXCLUSIVE-OR gate. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device ensures very low static and dynamic power consumption across the entire VCC range from 0.8 V to 3.6 V. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 0.8 V to 3.6 V CMOS low power dissipation High noise immunity Low static power consumption; ICC = 0.9 μA (maximum) Overvoltage tolerant inputs to 3.6 V Low noise overshoot and undershoot < 10 % of VCC IOFF circuitry provides partial power-down mode operation Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8-12 (0.8 V to 1.3 V) JESD8-11 (0.9 V to 1.65 V) JESD8-7 (1.2 V to 1.95 V) JESD8-5 (1.8 V to 2.7 V) JESD8-B (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 3A exceeds 5000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote
Description
The 74AUP1G86 is a single 2-input EXCLUSIVE-OR gate. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device ensures very low static and dynamic power consumption across the entire VCC range from 0.8 V to 3.6 V. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 0.8 V to 3.6 V CMOS low power dissipation High noise immunity Low static power consumption; ICC = 0.9 μA (maximum) Overvoltage tolerant inputs to 3.6 V Low noise overshoot and undershoot < 10 % of VCC IOFF circuitry provides partial power-down mode operation Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8-12 (0.8 V to 1.3 V) JESD8-11 (0.9 V to 1.65 V) JESD8-7 (1.2 V to 1.95 V) JESD8-5 (1.8 V to 2.7 V) JESD8-B (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 3A exceeds 5000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74AUP1G86GN is a single 2-input EXCLUSIVE-OR gate in an XSON6 package with a body size of 0.9 × 1.0 × 0.35 mm. It operates over a supply voltage range of 0.8 V to 3.6 V, has a maximum static power consumption of 0.9 μA, and features Schmitt-trigger inputs for tolerant rise and fall times. The device includes I_OFF circuitry for partial power-down operation, overvoltage-tolerant inputs up to 3.6 V, and complies with JEDEC standards JESD8-12, JESD8-11, JESD8-7, JESD8-5, and JESD8-B. It meets ESD protection standards with HBM exceeding 5000 V and CDM exceeding 1000 V. The part is specified for operation from -40 °C to +125 °C.

Datasheet Summary
Powered by GS/AI

The 74AUP1G86GN is a single 2-input EXCLUSIVE-OR gate in an XSON6 package with a body size of 0.9 × 1.0 × 0.35 mm. It operates over a supply voltage range of 0.8 V to 3.6 V, has a maximum static power consumption of 0.9 μA, and features Schmitt-trigger inputs for tolerant rise and fall times. The device includes I_OFF circuitry for partial power-down operation, overvoltage-tolerant inputs up to 3.6 V, and complies with JEDEC standards JESD8-12, JESD8-11, JESD8-7, JESD8-5, and JESD8-B. It meets ESD protection standards with HBM exceeding 5000 V and CDM exceeding 1000 V. The part is specified for operation from -40 °C to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
Low-power 2-input EXCLUSIVE-OR gate - 74AUP1G86GN,132 - Nexperia B.V.
Nijmegen, Netherlands
Low-power 2-input EXCLUSIVE-OR gate
74AUP1G86GN,132
Low-power 2-input EXCLUSIVE-OR gate 74AUP1G86GN,132
The 74AUP1G86 is a single 2-input EXCLUSIVE-OR gate. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device ensures very low static and dynamic power consumption across the entire VCC range from 0.8 V to 3.6 V. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 0.8 V to 3.6 V CMOS low power dissipation High noise immunity Low static power consumption; ICC = 0.9 μA (maximum) Overvoltage tolerant inputs to 3.6 V Low noise overshoot and undershoot < 10 % of VCC IOFF circuitry provides partial power-down mode operation Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8-12 (0.8 V to 1.3 V) JESD8-11 (0.9 V to 1.65 V) JESD8-7 (1.2 V to 1.95 V) JESD8-5 (1.8 V to 2.7 V) JESD8-B (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 3A exceeds 5000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C

The 74AUP1G86 is a single 2-input EXCLUSIVE-OR gate. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device ensures very low static and dynamic power consumption across the entire VCC range from 0.8 V to 3.6 V. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down.

Features and benefits

  • Wide supply voltage range from 0.8 V to 3.6 V
  • CMOS low power dissipation
  • High noise immunity
  • Low static power consumption; ICC = 0.9 μA (maximum)
  • Overvoltage tolerant inputs to 3.6 V
  • Low noise overshoot and undershoot < 10 % of VCC
  • IOFF circuitry provides partial power-down mode operation
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Complies with JEDEC standards:
    • JESD8-12 (0.8 V to 1.3 V)
    • JESD8-11 (0.9 V to 1.65 V)
    • JESD8-7 (1.2 V to 1.95 V)
    • JESD8-5 (1.8 V to 2.7 V)
    • JESD8-B (2.7 V to 3.6 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 3A exceeds 5000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C
Supplier's Site Datasheet
 - 74AUP1G86GN,132 - Rochester Electronics
Newburyport, MA, United States
XOR Gate, AUP/ULP/V Series, 1-Func, CMOS, PDSO6

XOR Gate, AUP/ULP/V Series, 1-Func, CMOS, PDSO6

Supplier's Site Datasheet
Gates and Inverters - 1727-74AUP1G86GN,132TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74AUP1G86GN,132TR-ND
Gates and Inverters 1727-74AUP1G86GN,132TR-ND
XOR (Exclusive OR) IC 1 Channel 6-XSON (0.9x1)

XOR (Exclusive OR) IC 1 Channel 6-XSON (0.9x1)

Buy Now Datasheet
Gates and Inverters - 74AUP1G86GN,132 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AUP1G86GN,132
Gates and Inverters 74AUP1G86GN,132
IC Channel

IC Channel

Buy Now Datasheet
Gates and Inverters - 74AUP1G86GN,132 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AUP1G86GN,132
Gates and Inverters 74AUP1G86GN,132
XOR (Exclusive OR) IC 1 Channel 6-XSON (0.9x1)

XOR (Exclusive OR) IC 1 Channel 6-XSON (0.9x1)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AUP1G86GN,132 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AUP1G86GN,132
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AUP1G86GN,132
IC GATE XOR 1CH 2-INP 6XSON

IC GATE XOR 1CH 2-INP 6XSON

Supplier's Site
Logic - Gates and Inverters - 74AUP1G86GN,132 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AUP1G86GN,132
Logic - Gates and Inverters 74AUP1G86GN,132
IC GATE XOR 1CH 2-INP 6XSON

IC GATE XOR 1CH 2-INP 6XSON

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74AUP1G86GN,132 74AUP1G86GN,132 1727-74AUP1G86GN,132TR-ND 74AUP1G86GN,132 74AUP1G86GN,132 74AUP1G86GN,132 74AUP1G86GN,132
Product Name Low-power 2-input EXCLUSIVE-OR gate Gates and Inverters Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type OR OR; XOR XOR XOR; XOR (Exclusive OR) XOR NOT; XOR
Supply Voltage +4.6 0.8V ~ 3.6V 3.6V; 0.8V ~ 3.6V 3.6V 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High)
Operating Temperature 125 C (257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
IC Package Type Other; SOT1115 SOT1115 Other; SOT1115 Other; 6-XFDFN Other; 6-XFDFN
Logic Family CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 74ABT04DB,118-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
3 suppliers
Quad 2-input NAND Schmitt trigger - 74AHCT132PW-Q100J - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
Features Schmitt Trigger
View Details
6 suppliers
2-input AND gate - 74AHCT1G08GV-Q100, - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
6 suppliers
Specs
Logic Family AHCT/VHCT
Operating Temperature -40 C (-40 F)
Pin Count 20
View Details