Nexperia B.V. Low-power 2-input OR-gate 74AUP1G32GX,125

Description
The 74AUP1G32 is a single 2-input OR gate. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device ensures very low static and dynamic power consumption across the entire VCC range from 0.8 V to 3.6 V. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 0.8 V to 3.6 V CMOS low power dissipation High noise immunity Overvoltage tolerant inputs to 3.6 V Low noise overshoot and undershoot < 10 % of VCC IOFF circuitry provides partial power-down mode operation Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Low static power consumption; ICC = 0.9 µA (maximum) Complies with JEDEC standards: JESD8-12 (0.8 V to 1.3 V) JESD8-11 (0.9 V to 1.65 V) JESD8-7 (1.2 V to 1.95 V) JESD8-5 (1.8 V to 2.7 V) JESD8-B (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 3A exceeds 5000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote
Description
The 74AUP1G32 is a single 2-input OR gate. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device ensures very low static and dynamic power consumption across the entire VCC range from 0.8 V to 3.6 V. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 0.8 V to 3.6 V CMOS low power dissipation High noise immunity Overvoltage tolerant inputs to 3.6 V Low noise overshoot and undershoot < 10 % of VCC IOFF circuitry provides partial power-down mode operation Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Low static power consumption; ICC = 0.9 µA (maximum) Complies with JEDEC standards: JESD8-12 (0.8 V to 1.3 V) JESD8-11 (0.9 V to 1.65 V) JESD8-7 (1.2 V to 1.95 V) JESD8-5 (1.8 V to 2.7 V) JESD8-B (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 3A exceeds 5000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74AUP1G32GX is a single 2-input OR gate with Schmitt-trigger inputs for tolerance of slow rise and fall times. It operates across a supply voltage range of 0.8 V to 3.6 V, features I_OFF circuitry for partial power-down operation, and consumes a maximum static current of 0.9 µA. The device is housed in an X2SON5 package with body dimensions of 0.8 × 0.8 × 0.32 mm and has 5 terminals. It is specified for operation from -40 °C to +125 °C, complies with JESD8-12, JESD8-11, JESD8-7, JESD8-5, and JESD8-B standards, and meets HBM ESD protection exceeding 5000 V and CDM ESD protection exceeding 1000 V. Overvoltage-tolerant inputs up to 3.6 V and low noise overshoot and undershoot below 10% of V_CC are provided.

Datasheet Summary
Powered by GS/AI

The 74AUP1G32GX is a single 2-input OR gate with Schmitt-trigger inputs for tolerance of slow rise and fall times. It operates across a supply voltage range of 0.8 V to 3.6 V, features I_OFF circuitry for partial power-down operation, and consumes a maximum static current of 0.9 µA. The device is housed in an X2SON5 package with body dimensions of 0.8 × 0.8 × 0.32 mm and has 5 terminals. It is specified for operation from -40 °C to +125 °C, complies with JESD8-12, JESD8-11, JESD8-7, JESD8-5, and JESD8-B standards, and meets HBM ESD protection exceeding 5000 V and CDM ESD protection exceeding 1000 V. Overvoltage-tolerant inputs up to 3.6 V and low noise overshoot and undershoot below 10% of V_CC are provided.

Suppliers

Company
Product
Description
Supplier Links
Low-power 2-input OR-gate - 74AUP1G32GX,125 - Nexperia B.V.
Nijmegen, Netherlands
Low-power 2-input OR-gate
74AUP1G32GX,125
Low-power 2-input OR-gate 74AUP1G32GX,125
The 74AUP1G32 is a single 2-input OR gate. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device ensures very low static and dynamic power consumption across the entire VCC range from 0.8 V to 3.6 V. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 0.8 V to 3.6 V CMOS low power dissipation High noise immunity Overvoltage tolerant inputs to 3.6 V Low noise overshoot and undershoot < 10 % of VCC IOFF circuitry provides partial power-down mode operation Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Low static power consumption; ICC = 0.9 µA (maximum) Complies with JEDEC standards: JESD8-12 (0.8 V to 1.3 V) JESD8-11 (0.9 V to 1.65 V) JESD8-7 (1.2 V to 1.95 V) JESD8-5 (1.8 V to 2.7 V) JESD8-B (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 3A exceeds 5000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C

The 74AUP1G32 is a single 2-input OR gate. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device ensures very low static and dynamic power consumption across the entire VCC range from 0.8 V to 3.6 V. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down.

Features and benefits

  • Wide supply voltage range from 0.8 V to 3.6 V
  • CMOS low power dissipation
  • High noise immunity
  • Overvoltage tolerant inputs to 3.6 V
  • Low noise overshoot and undershoot < 10 % of VCC
  • IOFF circuitry provides partial power-down mode operation
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Low static power consumption; ICC = 0.9 µA (maximum)
  • Complies with JEDEC standards:
    • JESD8-12 (0.8 V to 1.3 V)
    • JESD8-11 (0.9 V to 1.65 V)
    • JESD8-7 (1.2 V to 1.95 V)
    • JESD8-5 (1.8 V to 2.7 V)
    • JESD8-B (2.7 V to 3.6 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 3A exceeds 5000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C
Supplier's Site Datasheet
Gates and Inverters - 1727-74AUP1G32GX,125CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74AUP1G32GX,125CT-ND
Gates and Inverters 1727-74AUP1G32GX,125CT-ND
IC OR 1-CIR 2-IN 5-X2SON

IC OR 1-CIR 2-IN 5-X2SON

Buy Now Datasheet
Gates and Inverters - 1727-74AUP1G32GX,125TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74AUP1G32GX,125TR-ND
Gates and Inverters 1727-74AUP1G32GX,125TR-ND
OR Gate IC 1 Channel 5-X2SON (0.80x0.80)

OR Gate IC 1 Channel 5-X2SON (0.80x0.80)

Buy Now Datasheet
Gates and Inverters - 1727-74AUP1G32GX,125DKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74AUP1G32GX,125DKR-ND
Gates and Inverters 1727-74AUP1G32GX,125DKR-ND
IC OR 1-CIR 2-IN 5-X2SON

IC OR 1-CIR 2-IN 5-X2SON

Buy Now Datasheet
Automotive Logic IC - 705-74AUP1G32GX,125 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Logic IC
705-74AUP1G32GX,125
Automotive Logic IC 705-74AUP1G32GX,125
OR Gate 1-Element 2-IN CMOS Automotive 5-Pin X2SON EP T/R Product overview: 74AUP1G32GX,125 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Automotive, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AUP1G32GX,125 can be used for catalog matching and distributor lookup.

OR Gate 1-Element 2-IN CMOS Automotive 5-Pin X2SON EP T/R Product overview: 74AUP1G32GX,125 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Automotive, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AUP1G32GX,125 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - 74AUP1G32GX,125 - Rochester Electronics
Newburyport, MA, United States
Low-power 2-input OR-gate

Low-power 2-input OR-gate

Supplier's Site Datasheet
Or Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Nexperia - 74AH2257 - Newark, An Avnet Company
Chicago, IL, United States
Or Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Nexperia
74AH2257
Or Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Nexperia 74AH2257
OR GATE, 2 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

OR GATE, 2 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Gates and Inverters - 74AUP1G32GX,125 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AUP1G32GX,125
Gates and Inverters 74AUP1G32GX,125
OR Gate IC 1 Channel 5-X2SON (0.80x0.80)

OR Gate IC 1 Channel 5-X2SON (0.80x0.80)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AUP1G32GX,125 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AUP1G32GX,125
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AUP1G32GX,125
IC GATE OR 1CH 2-INP 5X2SON

IC GATE OR 1CH 2-INP 5X2SON

Supplier's Site
Logic - Gates and Inverters - 74AUP1G32GX,125 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AUP1G32GX,125
Logic - Gates and Inverters 74AUP1G32GX,125
IC GATE OR 1CH 2-INP 5X2SON

IC GATE OR 1CH 2-INP 5X2SON

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74AUP1G32GX,125 1727-74AUP1G32GX,125CT-ND 705-74AUP1G32GX,125 74AUP1G32GX,125 74AH2257 74AUP1G32GX,125 74AUP1G32GX,125 74AUP1G32GX,125
Product Name Low-power 2-input OR-gate Gates and Inverters Automotive Logic IC Or Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Nexperia Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type OR OR OR OR OR; OR Gate OR NOT; OR
Supply Voltage +4.6 0.8V ~ 3.6V 3.6V; 0.8V ~ 3.6V 3.6V 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High)
Operating Temperature 125 C (257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
IC Package Type Other; SOT1226-3 SOT1226-3 Other; 4-XFDFN Exposed Pad Other; X2SON EP Other; SOT1226-3 Other; 4-XFDFN Exposed Pad
Inputs 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-input NAND Schmitt trigger - 74AHCT132BQ,115 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
Features Schmitt Trigger
View Details
5 suppliers
TSSOP Logic IC - 705-74AHC14PW,118 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT
Logic Family AHC
Inputs 1
View Details
5 suppliers
Quad 2-input NAND gate - 74AHC00D-Q100J - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT108-1 SOT108-1
View Details
7 suppliers
2-input NAND gate - 74AHC1G00GW,125 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
10 suppliers