NOR Gate IC 4 Channel 14-TSSOP
IC GATE NOR 4CH 2-INP 14TSSOP
IC GATE NOR 4CH 2-INP 14TSSOP
NOR Gate IC 4 Channel 14-TSSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74ALVC02PW,112-ND | 74ALVC02PW,112 | 74ALVC02PW,112 | 74ALVC02PW,112 |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOR | NOR | NOT; NOR | NOR; NOR Gate |
| Supply Voltage | 1.65V ~ 3.6V | 3.6V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 3.6V; 1.65V ~ 3.6V |
| Inputs | 2 | 2 | ||
| Propagation Delay | 2.2 ns | |||
| Low Level Output Current (Sink) | 24 mA | 24 mA |