Nexperia B.V. Dual 2-input OR gate 74AHCT2G32DC-Q100H

Description
The 74AHC2G32; 74AHCT2G32 is a dual 2-input OR gate. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 to 5.5 V Overvoltage tolerant inputs to 5.5 V Input levels: For 74AHC2G32: CMOS level For 74AHCT2G32: TTL level CMOS low power dissipation Symmetrical output impedance High noise immunity Low power dissipation Balanced propagation delays Latch-up performance exceeds 100 mA per JESD 78 Class II Level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 2-input OR gate - 74AHCT2G32DC-Q100H - Nexperia B.V.
Nijmegen, Netherlands
Dual 2-input OR gate
74AHCT2G32DC-Q100H
Dual 2-input OR gate 74AHCT2G32DC-Q100H
The 74AHC2G32; 74AHCT2G32 is a dual 2-input OR gate. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 to 5.5 V Overvoltage tolerant inputs to 5.5 V Input levels: For 74AHC2G32: CMOS level For 74AHCT2G32: TTL level CMOS low power dissipation Symmetrical output impedance High noise immunity Low power dissipation Balanced propagation delays Latch-up performance exceeds 100 mA per JESD 78 Class II Level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V

The 74AHC2G32; 74AHCT2G32 is a dual 2-input OR gate. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments.

This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications.

Features and benefits

  • Automotive product qualification in accordance with AEC-Q100 (Grade 1)
    • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
  • Wide supply voltage range from 2.0 to 5.5 V
  • Overvoltage tolerant inputs to 5.5 V
  • Input levels:
    • For 74AHC2G32: CMOS level
    • For 74AHCT2G32: TTL level
  • CMOS low power dissipation
  • Symmetrical output impedance
  • High noise immunity
  • Low power dissipation
  • Balanced propagation delays
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level A
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates Dual 2-input OR gate

Logic Gates Dual 2-input OR gate

Supplier's Site Datasheet
 - 74AHCT2G32DC-Q100H - Rochester Electronics
Newburyport, MA, United States
74AHCT2G32 - Dual 2-input OR gate

74AHCT2G32 - Dual 2-input OR gate

Supplier's Site Datasheet
Gates and Inverters - 74AHCT2G32DC-Q100H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AHCT2G32DC-Q100H
Gates and Inverters 74AHCT2G32DC-Q100H
OR Gate IC 2 Channel 8-VSSOP

OR Gate IC 2 Channel 8-VSSOP

Supplier's Site Datasheet
Gates and Inverters - 1727-74AHCT2G32DC-Q100HTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74AHCT2G32DC-Q100HTR-ND
Gates and Inverters 1727-74AHCT2G32DC-Q100HTR-ND
OR Gate IC 2 Channel 8-VSSOP

OR Gate IC 2 Channel 8-VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AHCT2G32DC-Q100H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AHCT2G32DC-Q100H
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AHCT2G32DC-Q100H
IC GATE OR 2CH 2-INP 8VSSOP

IC GATE OR 2CH 2-INP 8VSSOP

Supplier's Site
Logic - Gates and Inverters - 74AHCT2G32DC-Q100H - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AHCT2G32DC-Q100H
Logic - Gates and Inverters 74AHCT2G32DC-Q100H
IC GATE OR 2CH 2-INP 8VSSOP

IC GATE OR 2CH 2-INP 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. VAST STOCK CO., LIMITED Rochester Electronics Quarktwin Technology Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74AHCT2G32DC-Q100H 74AHCT2G32DC-Q100H 74AHCT2G32DC-Q100H 74AHCT2G32DC-Q100H 1727-74AHCT2G32DC-Q100HTR-ND 74AHCT2G32DC-Q100H 74AHCT2G32DC-Q100H
Product Name Dual 2-input OR gate Logic Gates Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type OR OR OR; OR Gate OR OR NOT; OR
Supply Voltage 5V; 4.5 - 5.5 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family TTL; TTL
Propagation Delay 3.3 ns 7.9 ns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-input NOR gate - 74AHCT02D,118 - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage 5V; 4.5 - 5.5
Logic Family TTL; TTL
View Details
7 suppliers
Quad 2-input NAND Schmitt trigger - 74HC132BQ-Q100X - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0 - 6.0
Logic Family CMOS
View Details
6 suppliers
Low-power 2-input NAND gate - 74AUP1G00GW,125 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage 0.8 - 3.6
Logic Family CMOS
View Details
6 suppliers
2-input EXCLUSIVE-OR gate - 74HC1G86GV,125 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0 - 6.0
Logic Family CMOS
View Details
7 suppliers