Nexperia B.V. Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74AHCT245PW,112

Description
Win Source Part Number: 1200785-74AHCT245PW, 112 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74AHCT Package: Tube Standard Package: 75 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 8mA, 8mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) Alternative Parts (Cross-Reference): 74AHCT245PW 112; 74AHCT245PW112; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Nexperia USA Inc. Other Names: 74AHCT245PW-ND,74AHC T245PW,74AHCT245PW,1 12-ND,NEXNXP74AHCT24 5PW,112,568-8277-5-N D,935261962112,1727- 6425,568-8277-5,2156 -74AHCT245PW,112-NEX Base Product Number: 74AHCT245 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1200785-74AHCT245PW, 112 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74AHCT Package: Tube Standard Package: 75 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 8mA, 8mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) Alternative Parts (Cross-Reference): 74AHCT245PW 112; 74AHCT245PW112; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Nexperia USA Inc. Other Names: 74AHCT245PW-ND,74AHC T245PW,74AHCT245PW,1 12-ND,NEXNXP74AHCT24 5PW,112,568-8277-5-N D,935261962112,1727- 6425,568-8277-5,2156 -74AHCT245PW,112-NEX Base Product Number: 74AHCT245 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1200785-74AHCT245PW,112 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1200785-74AHCT245PW,112
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1200785-74AHCT245PW,112
Win Source Part Number: 1200785-74AHCT245PW, 112 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74AHCT Package: Tube Standard Package: 75 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 8mA, 8mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) Alternative Parts (Cross-Reference): 74AHCT245PW 112; 74AHCT245PW112; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Nexperia USA Inc. Other Names: 74AHCT245PW-ND,74AHC T245PW,74AHCT245PW,1 12-ND,NEXNXP74AHCT24 5PW,112,568-8277-5-N D,935261962112,1727- 6425,568-8277-5,2156 -74AHCT245PW,112-NEX Base Product Number: 74AHCT245 Product Status: Obsolete

Win Source Part Number: 1200785-74AHCT245PW,112
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74AHCT
Package: Tube
Standard Package: 75
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 8mA, 8mA
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): 74AHCT245PW 112; 74AHCT245PW112;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Nexperia USA Inc.
Other Names: 74AHCT245PW-ND,74AHCT245PW,74AHCT245PW,112-ND,NEXNXP74AHCT245PW,112,568-8277-5-ND,935261962112,1727-6425,568-8277-5,2156-74AHCT245PW,112-NEX
Base Product Number: 74AHCT245
Product Status: Obsolete

Buy Now Datasheet
 - 74AHCT245PW,112 - Rochester Electronics
Newburyport, MA, United States
Bus Transceiver, AHCT/VHCT/VT Series, 1-Func, 8-Bit, True Output, CMOS, TSSOP20

Bus Transceiver, AHCT/VHCT/VT Series, 1-Func, 8-Bit, True Output, CMOS, TSSOP20

Supplier's Site Datasheet
Buffers, Drivers, Receivers, Transceivers - 74AHCT245PW,112 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
74AHCT245PW,112
Buffers, Drivers, Receivers, Transceivers 74AHCT245PW,112
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 1200785-74AHCT245PW,112 74AHCT245PW,112 74AHCT245PW,112
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount Surface Mount; 20-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details