Nexperia B.V. Octal D-type transparent latch; 3-state 74AHC573D,118

Description
The 74AHC573; 74AHCT573 is an 8-bit D-type transparent latch with 3-state outputs. The device features latch enable (LE) and output enable (OE) inputs. When LE is HIGH, data at the inputs enter the latches. In this condition the latches are transparent, a latch output will change each time its corresponding D-input changes. When LE is LOW the latches store the information that was present at the inputs a set-up time preceding the HIGH-to-LOW transition of LE. A HIGH on OE causes the outputs to assume a high-impedance OFF-state. Operation of the OE input does not affect the state of the latches. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Wide supply voltage range from 2.0 V to 5.5 V Balanced propagation delays All inputs have Schmitt-trigger action Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation Common 3-state output enable input Functionally identical to the 74AHC373; 74AHCT373 Input levels: For 74AHC573: CMOS input level For 74AHCT573: TTL input level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Latch-up performance exceeds 100 mA per JESD 78 Class II Level A Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Octal D-type transparent latch; 3-state - 74AHC573D,118 - Nexperia B.V.
Nijmegen, Netherlands
Octal D-type transparent latch; 3-state
74AHC573D,118
Octal D-type transparent latch; 3-state 74AHC573D,118
The 74AHC573; 74AHCT573 is an 8-bit D-type transparent latch with 3-state outputs. The device features latch enable (LE) and output enable (OE) inputs. When LE is HIGH, data at the inputs enter the latches. In this condition the latches are transparent, a latch output will change each time its corresponding D-input changes. When LE is LOW the latches store the information that was present at the inputs a set-up time preceding the HIGH-to-LOW transition of LE. A HIGH on OE causes the outputs to assume a high-impedance OFF-state. Operation of the OE input does not affect the state of the latches. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Wide supply voltage range from 2.0 V to 5.5 V Balanced propagation delays All inputs have Schmitt-trigger action Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation Common 3-state output enable input Functionally identical to the 74AHC373; 74AHCT373 Input levels: For 74AHC573: CMOS input level For 74AHCT573: TTL input level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Latch-up performance exceeds 100 mA per JESD 78 Class II Level A Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74AHC573; 74AHCT573 is an 8-bit D-type transparent latch with 3-state outputs. The device features latch enable (LE) and output enable (OE) inputs. When LE is HIGH, data at the inputs enter the latches. In this condition the latches are transparent, a latch output will change each time its corresponding D-input changes. When LE is LOW the latches store the information that was present at the inputs a set-up time preceding the HIGH-to-LOW transition of LE. A HIGH on OE causes the outputs to assume a high-impedance OFF-state. Operation of the OE input does not affect the state of the latches. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments.

Features and benefits

  • Wide supply voltage range from 2.0 V to 5.5 V
  • Balanced propagation delays
  • All inputs have Schmitt-trigger action
  • Overvoltage tolerant inputs to 5.5 V
  • High noise immunity
  • CMOS low power dissipation
  • Common 3-state output enable input
  • Functionally identical to the 74AHC373; 74AHCT373
  • Input levels:
    • For 74AHC573: CMOS input level
    • For 74AHCT573: TTL input level
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level A
  • Multiple package options
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
Latches - 1727-6529-6-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

Supplier's Site Datasheet
Latches - 1727-6529-1-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

Supplier's Site Datasheet
Latches - 1727-6529-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

Supplier's Site Datasheet
Latches - 74AHC573D,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

Supplier's Site Datasheet
Yishun, Singapore
Integrated Circuits (ICs) - Logic - Latches
1208858-74AHC573D,118
Integrated Circuits (ICs) - Logic - Latches 1208858-74AHC573D,118
Win Source Part Number: 1208858-74AHC573D,11 8 Category: Integrated Circuits (ICs)>Logic - Latches Series: 74AHC Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 8mA, 8mA Independent Circuits: 1 Delay Time - Propagation: 3.9ns Voltage - Supply: 2V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SO Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): 74AHC573D,118.; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Nexperia USA Inc. Other Names: 568-8800-2-ND,1727-6 529-1,1727-6529-2,56 8-8800-1-ND,568-8800 -2,568-8800-1,568-88 00-6,74AHC573D-T,935 263075118,568-8800-6 -ND,74AHC573D-T-ND,7 4AHC573D,118-ND,1727 -6529-6 Base Product Number: 74AHC573

Win Source Part Number: 1208858-74AHC573D,118
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74AHC
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 8mA, 8mA
Independent Circuits: 1
Delay Time - Propagation: 3.9ns
Voltage - Supply: 2V ~ 5.5V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SO
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): 74AHC573D,118.;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Nexperia USA Inc.
Other Names: 568-8800-2-ND,1727-6529-1,1727-6529-2,568-8800-1-ND,568-8800-2,568-8800-1,568-8800-6,74AHC573D-T,935263075118,568-8800-6-ND,74AHC573D-T-ND,74AHC573D,118-ND,1727-6529-6
Base Product Number: 74AHC573

Supplier's Site Datasheet
Logic - Latches - 74AHC573D,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74AHC573D,118
Logic - Latches 74AHC573D,118
IC OCTAL D TRANSP LATCH 20SOIC

IC OCTAL D TRANSP LATCH 20SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74AHC573D,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74AHC573D,118
Integrated Circuits (ICs) - Logic - Latches 74AHC573D,118
IC D-TYPE TRANSP SGL 8:8 20SO

IC D-TYPE TRANSP SGL 8:8 20SO

Supplier's Site
Integrated Circuits - 74AHC573D,118 - LIXINC Electronics Co., Limited
Hong Kong, China
Integrated Circuits
74AHC573D,118
Integrated Circuits 74AHC573D,118
IC OCTAL D TRANSP LATCH 20SOIC

IC OCTAL D TRANSP LATCH 20SOIC

Supplier's Site Datasheet
Latch, D Type Transp, 3-State, Soic-20; Logic Family / Base Number Nexperia - 85X2749 - Newark, An Avnet Company
Chicago, IL, United States
Latch, D Type Transp, 3-State, Soic-20; Logic Family / Base Number Nexperia
85X2749
Latch, D Type Transp, 3-State, Soic-20; Logic Family / Base Number Nexperia 85X2749
LATCH, D TYPE TRANSP, 3-STATE, SOIC-20; Logic Family / Base Number:74AHC573; Latch Type:D Type Transparent; IC Output Type:Tri State Non Inverted; Propagation Delay:-; Output Current:25mA; Logic Case Style:SOIC; No. of Pins:20Pins; RoHS Compliant: Yes

LATCH, D TYPE TRANSP, 3-STATE, SOIC-20; Logic Family / Base Number:74AHC573; Latch Type:D Type Transparent; IC Output Type:Tri State Non Inverted; Propagation Delay:-; Output Current:25mA; Logic Case Style:SOIC; No. of Pins:20Pins; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Quarktwin Technology Ltd. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited LIXINC Electronics Co., Limited Newark, An Avnet Company
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 74AHC573D,118 1727-6529-6-ND 74AHC573D,118 1208858-74AHC573D,118 74AHC573D,118 74AHC573D,118 74AHC573D,118 85X2749
Product Name Octal D-type transparent latch; 3-state Latches Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches Integrated Circuits Latch, D Type Transp, 3-State, Soic-20; Logic Family / Base Number Nexperia
Latch Type Transparent-D Transparent-D D; Transparent-D D
Output Characteristics 3-State 3-State
Features ESD Protection
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0 - 5.5 2V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V
Propagation Delay 4.2 ns 3.9 ns 3.9 ns 3.9 ns 3.9 ns
Unlock Full Specs
to access all available technical data

Similar Products

Octal D-type transparent latch with 5 V tolerant inputs/outputs; 3-state - 74LVC373AD-Q100J - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
5 suppliers
Octal D-type transparent latch; 3-state - 74ALVC573D,118 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
7 suppliers
16-bit D-type transparent latch; 30 Ohm series termination resistors; 5 V tolerant inputs/outputs; 3-state - 74LVC162373ADGG,11 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
5 suppliers
Octal D-type transparent latch; 3-state - 74HCT573D-Q100,118 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
5 suppliers