Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SINGLE BOARD COMPUTERS (SBC)
NEXCOM USA
PEAK 6422V --
NEXCOM USA
PEAK 6422V
Description
Description
Suppliers
Company
Product
Description
Supplier Links
NEXCOM USA
Fremont, CA, USA
PEAK 6422V
PEAK 6422V
Technical Specifications
NEXCOM USA
Product Category
Single Board Computers (SBC)
Product Number
PEAK 6422V
Processor / CPU
Intel Pentium III
Computer Bus
ISA/EISA; PCI
CPU Speed
1000 MHz
Chipset
Intel Chipset
Features
Watchdog Timer; Keyboard Support; Mouse Support
Unlock Full Specs
to access all available technical data
Similar Products
Advantech
Intel® Atom™ E3900 series/ Pentium N4200/Celeron N3350 Pico-ITX SBC
MIO-2361EW-S1A2
Specs
Processor / CPU
Intel® Atom
TM
; Intel Atom® x5-E3930 Processor
Features
RJ-45 Connectors
Main Memory
4000 MB
View Details
2
suppliers
RS Components, Ltd.
Single Board Computers
1244684
View Details
OneTech Group
Miniature Development Computer Board
Micro-MENZU Board
Specs
Processor / CPU
ATSAML10E16A-AU?ARM Cortex-M23
Main Memory
0 MB
Flash Memory
64 KB
View Details
Industrial PC, Inc.
8-Core Intel® Atom™ Mini-ITX Motherboard
NF699
Specs
Processor / CPU
Intel® Atom
TM
CPU Speed
2200 MHz
Chipset
Intel Chipset
View Details