NEXCOM USA PEAK 570A

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Fremont, CA, USA
PEAK 570A
PEAK 570A

Technical Specifications

  NEXCOM USA
Product Category Single Board Computers (SBC)
Product Number PEAK 570A
Processor / CPU Intel Pentium II
Computer Bus ISA/EISA; PCI
CPU Speed 400 MHz
Chipset Intel Chipset
Features Watchdog Timer; Real Clock Timer; Keyboard Support; Mouse Support; RJ-45 Connectors
Unlock Full Specs
to access all available technical data

Similar Products

SBC-R9 ARM9 RISC Single Board Computer - R91001-SBC - Sealevel Systems, Inc.
Specs
Processor / CPU Atmel ARM9
Main Memory 64 to 256 MB
Flash Memory 256000 KB
View Details
Single Board Computers (SBCs) - 1241-VL-ASM51-4AE-ND - DigiKey
Specs
CPU Speed 1600 MHz
Features Watchdog Timer
Main Memory 16000 to 128000 MB
View Details