Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
COMPUTERS
NEXCOBOT
6879MR350000F -- INDUSTRIAL PCS
NexCOBOT
Industrial PCs
6879MR350000F
Description
CNC Control Platform MARS355
Quarktwin Technology Ltd.
Done
Description
CNC Control Platform MARS355
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Industrial PCs
6879MR350000F
Industrial PCs
6879MR350000F
CNC Control Platform MARS355
CNC Control Platform MARS355
Buy Now
Technical Specifications
Quarktwin Technology Ltd.
Product Category
Computers
Product Number
6879MR350000F
Product Name
Industrial PCs
Computer Type
DIN Rail
Unlock Full Specs
to access all available technical data
Similar Products
Advantech
Embedded Computer Accessories
1750005885
View Details
RS Components, Ltd.
7200585
Specs
Computer Type
Desktop, Stand Alone or Tower
Processor
Intel 386 Family
Speed
1600 MHz
View Details
BARTEC
POLARIS PROFESSIONAL 15" Sunlight
polaris professional 15 sunlight
Specs
Computer Type
Computer Terminal
Operating System
Microsoft®
Processor
Intel 386 Family
View Details
Allen-Bradley / Rockwell Automation
Integrated Display Industrial Computer
6181P-19A2SW71AC
Specs
Display Size
19.0 inch (482.60 mm)
Operating System
Microsoft®
Main Memory
32.00 GB
View Details