Nexans Cable, 37, 0.22Mm, 250M, 500V, Grey; Cable Shielding Nexans SMBL 37X0.22 250M

Description
CABLE, 37, 0.22MM, 250M, 500V, GREY; Cable Shielding:Screened; No. of Cores:37Core; Wire Gauge:24AWG; Conductor Area CSA:0.22mm2; Reel Length (Imperial):820.21ft; Reel Length (Metric):250m; Jacket Colour:Grey; No. of Max Strands x
Datasheet
Description
CABLE, 37, 0.22MM, 250M, 500V, GREY; Cable Shielding:Screened; No. of Cores:37Core; Wire Gauge:24AWG; Conductor Area CSA:0.22mm2; Reel Length (Imperial):820.21ft; Reel Length (Metric):250m; Jacket Colour:Grey; No. of Max Strands x
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, 37, 0.22Mm, 250M, 500V, Grey; Cable Shielding Nexans - 37AJ0982 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 37, 0.22Mm, 250M, 500V, Grey; Cable Shielding Nexans
37AJ0982
Cable, 37, 0.22Mm, 250M, 500V, Grey; Cable Shielding Nexans 37AJ0982
CABLE, 37, 0.22MM, 250M, 500V, GREY; Cable Shielding:Screened; No. of Cores:37Core; Wire Gauge:24AWG; Conductor Area CSA:0.22mm2; Reel Length (Imperial):820.21ft; Reel Length (Metric):250m; Jacket Colour:Grey; No. of Max Strands x

CABLE, 37, 0.22MM, 250M, 500V, GREY; Cable Shielding:Screened; No. of Cores:37Core; Wire Gauge:24AWG; Conductor Area CSA:0.22mm2; Reel Length (Imperial):820.21ft; Reel Length (Metric):250m; Jacket Colour:Grey; No. of Max Strands x

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 37AJ0982
Product Name Cable, 37, 0.22Mm, 250M, 500V, Grey; Cable Shielding Nexans
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 6 GHz - FC645 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
H07 V-K Single Fine Wire Stranded - 86023350 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details