Nexans Cable, Coaxial, Rg233, 50 Ohm, Black, Per M; Coaxial Cable Type Nexans RG223U

Description
CABLE, COAXIAL, RG233, 50 OHM, BLACK, PER M; Coaxial Cable Type:RG223; Wire Gauge:-; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black; Jacket Material:PVC; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE, COAXIAL, RG233, 50 OHM, BLACK, PER M; Coaxial Cable Type:RG223; Wire Gauge:-; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black; Jacket Material:PVC; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Coaxial, Rg233, 50 Ohm, Black, Per M; Coaxial Cable Type Nexans - 61M8524 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial, Rg233, 50 Ohm, Black, Per M; Coaxial Cable Type Nexans
61M8524
Cable, Coaxial, Rg233, 50 Ohm, Black, Per M; Coaxial Cable Type Nexans 61M8524
CABLE, COAXIAL, RG233, 50 OHM, BLACK, PER M; Coaxial Cable Type:RG223; Wire Gauge:-; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black; Jacket Material:PVC; Product Range:- RoHS Compliant: Yes

CABLE, COAXIAL, RG233, 50 OHM, BLACK, PER M; Coaxial Cable Type:RG223; Wire Gauge:-; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black; Jacket Material:PVC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Electrical Cable/Wire - 32295610 - Radwell International
Willingboro, NJ, United States
Electrical Cable/Wire
32295610
Electrical Cable/Wire 32295610
COAXIAL CABLE, DOUBLE SHIELDED, FLEXIBLE, TYPE PE, 1 IN MIN BEND RADIUS, JACKET MATERIAL-BLACK PVC, 50 OHM IMPEDANCE, PRICE/PER METER. FREE 2 YEAR RADWELL WARRANTY

COAXIAL CABLE, DOUBLE SHIELDED, FLEXIBLE, TYPE PE, 1 IN MIN BEND RADIUS, JACKET MATERIAL-BLACK PVC, 50 OHM IMPEDANCE, PRICE/PER METER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Cable Assemblies Cable Assemblies
Product Number 61M8524 32295610
Product Name Cable, Coaxial, Rg233, 50 Ohm, Black, Per M; Coaxial Cable Type Nexans Electrical Cable/Wire
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Flat Cables -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Computer; Panel PC, Human Machine Interface, Handheld Scanner, Barcode Reader, Point of Sale, Vehicle Computer
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details