Nexans Coaxial Cable; Coaxial Cable Type Nexans RG223U 100M

Description
COAXIAL CABLE; Coaxial Cable Type:RG223; Wire Gauge:-; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Color:Natural; Jacket Material:PVC; Conductor Material:Copper RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE; Coaxial Cable Type:RG223; Wire Gauge:-; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Color:Natural; Jacket Material:PVC; Conductor Material:Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable; Coaxial Cable Type Nexans - 60R5396 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable; Coaxial Cable Type Nexans
60R5396
Coaxial Cable; Coaxial Cable Type Nexans 60R5396
COAXIAL CABLE; Coaxial Cable Type:RG223; Wire Gauge:-; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Color:Natural; Jacket Material:PVC; Conductor Material:Copper RoHS Compliant: Yes

COAXIAL CABLE; Coaxial Cable Type:RG223; Wire Gauge:-; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Color:Natural; Jacket Material:PVC; Conductor Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60R5396
Product Name Coaxial Cable; Coaxial Cable Type Nexans
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 1120896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 9.84 ft (30 dm)
View Details
ZK2000-5154-1xxx | Sensor cable, PUR, 5 x 0.25 mm², fixed installation, shielded -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.2500 ft (0.7620 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers