Nexans Coaxial Cable, Mini, 50 Ohm, White, Per M; Coaxial Cable Type Nexans 157284

Description
COAXIAL CABLE, MINI, 50 OHM, WHITE, PER M; Coaxial Cable Type:-; Wire Gauge:-; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Color:White; Jacket Material:FEP; Product Range:- RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, MINI, 50 OHM, WHITE, PER M; Coaxial Cable Type:-; Wire Gauge:-; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Color:White; Jacket Material:FEP; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Mini, 50 Ohm, White, Per M; Coaxial Cable Type Nexans - 15J3550 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Mini, 50 Ohm, White, Per M; Coaxial Cable Type Nexans
15J3550
Coaxial Cable, Mini, 50 Ohm, White, Per M; Coaxial Cable Type Nexans 15J3550
COAXIAL CABLE, MINI, 50 OHM, WHITE, PER M; Coaxial Cable Type:-; Wire Gauge:-; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Color:White; Jacket Material:FEP; Product Range:- RoHS Compliant: Yes

COAXIAL CABLE, MINI, 50 OHM, WHITE, PER M; Coaxial Cable Type:-; Wire Gauge:-; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Color:White; Jacket Material:FEP; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 15J3550
Product Name Coaxial Cable, Mini, 50 Ohm, White, Per M; Coaxial Cable Type Nexans
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security and Communication
Cable Shielding No Shielding
View Details
Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details