Nexans Energy Cables and Metallurgy Divisions Hook Up Wire 10038052

Description
Nexans 10038052 Hook Up Wire
Request a Quote
Description
Nexans 10038052 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 1923998 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
1923998
Hook Up Wire 1923998
Nexans 10038052 Hook Up Wire

Nexans 10038052 Hook Up Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 1923998
Product Name Hook Up Wire
Nominal Diameter 0.0748 inch (1.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0410 to 0.0960 inch (1.04 to 2.44 mm)
View Details
Hook-up Wire, MIL-W-76C Type MW-C, Glass Braided Jacket - 1420B - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0750 to 0.1440 inch (1.9 to 3.66 mm)
View Details
Miniature Electrode Wire - CW 5263-38 - Cooner Wire Company
Specs
Nominal Diameter 0.0057 inch (0.1448 mm)
Wire Conductor Pure Gold
North American 38 AWG
View Details
Hook Up Wire - 1805918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details