Haug Power Supplies come in several versions, unlike other manufactures that only offer one unit. Demanded by different applications, multiple offerings with different features make sure of a system that will solve your static problems. Static Power Supplies are available in 110 or 220 Volt input 50/60 Hz and have standard 2 outlet and 4-outlet systems, special NEMA 4 class versions available. Power Supplies are fully shielded unlike most competitive products. The high-voltage plug-and-socket connector system X-2000 ensures a secure connection. Haug power supplies are repairable and come with a 2 year warranty.
| Nex Flow Air Products Corp. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 80421 |
| Product Name | Two Outlet S Line Power Supply |
| Type | DC Power Supply; High Voltage |
| Applications | Instrumentation, Ionizers & Static Eliminators |
| DC Output Voltage | 7000.0 to 8000.0 volts |
| Phase | Single-Phase Power Supply |