Nex Flow Air Products Corp. Four Outlet Multistat Power Supply 80221

Description
Haug Power Supplies come in several versions, unlike other manufactures that only offer one unit. Demanded by different applications, multiple offerings with different features make sure of a system that will solve your static problems. Static Power Supplies are available in 110 or 220 Volt input 50/60 Hz and have standard 2 outlet and 4-outlet systems, special NEMA 4 class versions available. Power Supplies are fully shielded unlike most competitive products. The high-voltage plug-and-socket connector system X-2000 ensures a secure connection. Haug power supplies are repairable and come with a 2 year warranty.
Datasheet
Description
Haug Power Supplies come in several versions, unlike other manufactures that only offer one unit. Demanded by different applications, multiple offerings with different features make sure of a system that will solve your static problems. Static Power Supplies are available in 110 or 220 Volt input 50/60 Hz and have standard 2 outlet and 4-outlet systems, special NEMA 4 class versions available. Power Supplies are fully shielded unlike most competitive products. The high-voltage plug-and-socket connector system X-2000 ensures a secure connection. Haug power supplies are repairable and come with a 2 year warranty.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Four Outlet Multistat Power Supply - 80221 - Nex Flow Air Products Corp.
Richmond Hill, Ontario, Canada
Four Outlet Multistat Power Supply
80221
Four Outlet Multistat Power Supply 80221
Haug Power Supplies come in several versions, unlike other manufactures that only offer one unit. Demanded by different applications, multiple offerings with different features make sure of a system that will solve your static problems. Static Power Supplies are available in 110 or 220 Volt input 50/60 Hz and have standard 2 outlet and 4-outlet systems, special NEMA 4 class versions available. Power Supplies are fully shielded unlike most competitive products. The high-voltage plug-and-socket connector system X-2000 ensures a secure connection. Haug power supplies are repairable and come with a 2 year warranty.

Haug Power Supplies come in several versions, unlike other manufactures that only offer one unit. Demanded by different applications, multiple offerings with different features make sure of a system that will solve your static problems. Static Power Supplies are available in 110 or 220 Volt input 50/60 Hz and have standard 2 outlet and 4-outlet systems, special NEMA 4 class versions available. Power Supplies are fully shielded unlike most competitive products. The high-voltage plug-and-socket connector system X-2000 ensures a secure connection. Haug power supplies are repairable and come with a 2 year warranty.

Supplier's Site Datasheet

Technical Specifications

  Nex Flow Air Products Corp.
Product Category Power Supplies
Product Number 80221
Product Name Four Outlet Multistat Power Supply
Type DC Power Supply; High Voltage
Applications Instrumentation, Ionizers & Static Eliminators
DC Output Voltage 7000.0 to 8000.0 volts
Phase Single-Phase Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.12 - Switch mode power supply - 781212302482 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Industrial Power Supply - SDR-120-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 2.5 amps
View Details
Current Source Power Unit - 4110C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details