The Frigid-X,Ñ¢ 8 SCFM Vortex Tube (part number 50008H) from Nex Flow Air Products Corp. is designed to produce cold air as low as -50°F (-46°C) using compressed air, without any moving parts. This vortex tube is constructed from stainless steel, featuring a brass generator and valve sealed with Viton o-rings, which enhances durability and allows for use in a wide range of environments, including high-temperature settings. The device operates maintenance-free and is compact and lightweight, making it portable for various applications. It has an adjustable valve at the hot end to control the cold air flow and temperature, with optimal cooling achieved at a cold fraction of 60% to 80%. The Frigid-X,Ñ¢ 8 SCFM Vortex Tube is suitable for applications requiring immediate cooling, such as environmental chambers and spot cooling, and is a cost-effective solution compared to other cooling methods.
For Maximum Cooling
Vortex Tube - Frigid-X™ are constructed of stainless steel and use a generator and valve made of brass and sealed with viton o-rings to allow their use in the widest range of environments. Others use plastic generators and standard Buna N O-Rings and charge extra for brass and viton. The unique design and quality of materials used in Frigid-X™ products will deliver years of maintenance-free operation.
Frigid-X™ Vortex Tube/Hilsch Tube Advantages:
| Nex Flow Air Products Corp. | |
|---|---|
| Product Category | Compressed Air and Vortex Cooling Tubes |
| Product Number | 50008H |
| Product Name | Frigid-X 8 SCFM Vortex/Hilsch Tube |