Nex Flow Air Products Corp. Frigid-X™ 30 SCFM Tool Cooler 56030F

Description
All Metal Parts, Stainless Steel Body, Quiet - Under 70dBA, Tests Show Frigid-XT Constantly Quieter Than Competition! Frigid-X™ Tool Cooling System for dry machining applications - replaces polluting and often toxic mist systems to improve dry machining operations. No mess, no residue and low in cost. It is efficient and can improve dry machining operations and assist in spot cooling applications for a variety of industrial machining processes but increasing machining rates and extending tool life. Produces cold air at approximately 50º F (28º C) below supply air temperature. The unit is muffled for quiet operation. No moving parts assures long life, maintenance free operation while extending tool life and improving production rates. Can often replace costly mist coolants and certainly improves the quality and output of all types of dry machining operations from metals to plastics. Unit is low cost, no electricity with no moving parts and is essentially maintenance free. Tool Cooling System - Frigid-X™ - Advantages: No Moving Parts Quiet Driven By Air, NOT Electricity Small And Lightweight, Portable Milling, Drilling, Routing And Surface Grinding Low In Cost Superior Design And Performance Maintenance Free Operation Made Of Durable Stainless Steel And Metal Arts - NO Cheap Plastic Parts improves Production Rates And Finished Part Remains Dry Prevents Burning Improves Tolerance Control Eliminates Coolant Costs System Uses Strong Magnetic Base
Datasheet
Description
All Metal Parts, Stainless Steel Body, Quiet - Under 70dBA, Tests Show Frigid-XT Constantly Quieter Than Competition! Frigid-X™ Tool Cooling System for dry machining applications - replaces polluting and often toxic mist systems to improve dry machining operations. No mess, no residue and low in cost. It is efficient and can improve dry machining operations and assist in spot cooling applications for a variety of industrial machining processes but increasing machining rates and extending tool life. Produces cold air at approximately 50º F (28º C) below supply air temperature. The unit is muffled for quiet operation. No moving parts assures long life, maintenance free operation while extending tool life and improving production rates. Can often replace costly mist coolants and certainly improves the quality and output of all types of dry machining operations from metals to plastics. Unit is low cost, no electricity with no moving parts and is essentially maintenance free. Tool Cooling System - Frigid-X™ - Advantages: No Moving Parts Quiet Driven By Air, NOT Electricity Small And Lightweight, Portable Milling, Drilling, Routing And Surface Grinding Low In Cost Superior Design And Performance Maintenance Free Operation Made Of Durable Stainless Steel And Metal Arts - NO Cheap Plastic Parts improves Production Rates And Finished Part Remains Dry Prevents Burning Improves Tolerance Control Eliminates Coolant Costs System Uses Strong Magnetic Base
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Frigid-X™ 30 SCFM Tool Cooler - 56030F - Nex Flow Air Products Corp.
Richmond Hill, Ontario, Canada
Frigid-X™ 30 SCFM Tool Cooler
56030F
Frigid-X™ 30 SCFM Tool Cooler 56030F
All Metal Parts, Stainless Steel Body, Quiet - Under 70dBA, Tests Show Frigid-XT Constantly Quieter Than Competition! Frigid-X™ Tool Cooling System for dry machining applications - replaces polluting and often toxic mist systems to improve dry machining operations. No mess, no residue and low in cost. It is efficient and can improve dry machining operations and assist in spot cooling applications for a variety of industrial machining processes but increasing machining rates and extending tool life. Produces cold air at approximately 50º F (28º C) below supply air temperature. The unit is muffled for quiet operation. No moving parts assures long life, maintenance free operation while extending tool life and improving production rates. Can often replace costly mist coolants and certainly improves the quality and output of all types of dry machining operations from metals to plastics. Unit is low cost, no electricity with no moving parts and is essentially maintenance free. Tool Cooling System - Frigid-X™ - Advantages: No Moving Parts Quiet Driven By Air, NOT Electricity Small And Lightweight, Portable Milling, Drilling, Routing And Surface Grinding Low In Cost Superior Design And Performance Maintenance Free Operation Made Of Durable Stainless Steel And Metal Arts - NO Cheap Plastic Parts improves Production Rates And Finished Part Remains Dry Prevents Burning Improves Tolerance Control Eliminates Coolant Costs System Uses Strong Magnetic Base

All Metal Parts, Stainless Steel Body, Quiet - Under 70dBA, Tests Show Frigid-XT Constantly Quieter Than Competition!

Frigid-X™ Tool Cooling System for dry machining applications - replaces polluting and often toxic mist systems to improve dry machining operations. No mess, no residue and low in cost.

It is efficient and can improve dry machining operations and assist in spot cooling applications for a variety of industrial machining processes but increasing machining rates and extending tool life.

Produces cold air at approximately 50º F (28º C) below supply air temperature. The unit is muffled for quiet operation. No moving parts assures long life, maintenance free operation while extending tool life and improving production rates.

Can often replace costly mist coolants and certainly improves the quality and output of all types of dry machining operations from metals to plastics. Unit is low cost, no electricity with no moving parts and is essentially maintenance free.

Tool Cooling System - Frigid-X™ - Advantages:

  • No Moving Parts
  • Quiet
  • Driven By Air, NOT Electricity
  • Small And Lightweight, Portable
  • Milling, Drilling, Routing And Surface Grinding
  • Low In Cost
  • Superior Design And Performance
  • Maintenance Free Operation
  • Made Of Durable Stainless Steel And Metal Arts - NO Cheap Plastic Parts
  • improves Production Rates And Finished Part Remains Dry
  • Prevents Burning
  • Improves Tolerance Control
  • Eliminates Coolant Costs
  • System Uses Strong Magnetic Base
Supplier's Site Datasheet

Technical Specifications

  Nex Flow Air Products Corp.
Product Category Fans and Blowers (industrial)
Product Number 56030F
Product Name Frigid-X™ 30 SCFM Tool Cooler
Product Form Bare
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Bifurcated Duct Axial Fan - Series 28B & 29B - Hartzell Air Movement
Specs
Applications / Use Materials Handling
Fan / Blower Diameter 24.0 to 48.0 inch (610 to 1219 mm)
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details
Backward Curved Fan - E15-A5 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Fans for HVAC/R / Fans for Fan Coils / Backward Curved Fans
View Details
Turbo Blowers - FDC-010A-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; Ventilation; Materials Handling
Product Form Packaged
Environment Clean
View Details
Fan Wheels and Fan Inlet Cones -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use HVAC
Product Form Packaged
Fan / Blower Diameter 10.0 to 73.0 inch (254 to 1854 mm)
View Details