Nex Flow Air Products Corp. 316L STAINLESS STEEL Reversible Drum Angel/ Drum Pump / Reversible Drum Vac 35012S

Description
The 316L STAINLESS STEEL Reversible Drum Angel/ Drum Pump / Reversible Drum Vac is a maintenance free system to recover spilled liquids, coolant, sludge, tramp oil, waste water and other liquids using only compressed air. The compressed air system attaches easily to any closed head of a drum (30 or 55 US gallon, or 45 Imperial gallon or 205 liter drum). The reversible feature allows you to fill or empty the drum in under two minutes with the simple turn of a knob. The flow rate can be controlled either by a shut-off valve or regulator, or by the knob itself. Drum should have a nominal wall thickness of 1.5mm (16 gauge) and in good condition to maintain integrity of system performance and safety. Using no electricity, these systems last and last, unlike many electrical units that wear out quickly in harsh industrial environments. A built in safety feature prevents overfilling and spills. The 316L Stainless Steel Drum Angel Model 35011S includes the Drum Angel unit, crevice tool, heavy duty skimmer tool, floor tool, two (2) straight plastic wands, metal wand for sure with heavy duty skimmer tool, 10’ of plastic hose with cuffs and drum adaptor with plastic tube. OPTIONAL all 316L stainless drum adaptor and tool available on request at extra cost. Contact representative. Drum Pump and drum hand pump and barrel pump and electric drum pump: The Nex Flow™ Drum Angel is an effective drum or barrel pump and is a logical replacement for a breakable electric drum pump or a much slower drum hand pump. Automatic Drain Filter Separator: Automatic Drain Filter Separator is recommended with all Nex Flow™ products. Liquid Transfer Systems: Liquid Transfer Systems are usually electric systems with motors that can wear out or be easily damaged in wet and dirty environments. The stainless steel Drum Angel, with no electrical parts makes it a worry free solution
Description
The 316L STAINLESS STEEL Reversible Drum Angel/ Drum Pump / Reversible Drum Vac is a maintenance free system to recover spilled liquids, coolant, sludge, tramp oil, waste water and other liquids using only compressed air. The compressed air system attaches easily to any closed head of a drum (30 or 55 US gallon, or 45 Imperial gallon or 205 liter drum). The reversible feature allows you to fill or empty the drum in under two minutes with the simple turn of a knob. The flow rate can be controlled either by a shut-off valve or regulator, or by the knob itself. Drum should have a nominal wall thickness of 1.5mm (16 gauge) and in good condition to maintain integrity of system performance and safety. Using no electricity, these systems last and last, unlike many electrical units that wear out quickly in harsh industrial environments. A built in safety feature prevents overfilling and spills. The 316L Stainless Steel Drum Angel Model 35011S includes the Drum Angel unit, crevice tool, heavy duty skimmer tool, floor tool, two (2) straight plastic wands, metal wand for sure with heavy duty skimmer tool, 10’ of plastic hose with cuffs and drum adaptor with plastic tube. OPTIONAL all 316L stainless drum adaptor and tool available on request at extra cost. Contact representative. Drum Pump and drum hand pump and barrel pump and electric drum pump: The Nex Flow™ Drum Angel is an effective drum or barrel pump and is a logical replacement for a breakable electric drum pump or a much slower drum hand pump. Automatic Drain Filter Separator: Automatic Drain Filter Separator is recommended with all Nex Flow™ products. Liquid Transfer Systems: Liquid Transfer Systems are usually electric systems with motors that can wear out or be easily damaged in wet and dirty environments. The stainless steel Drum Angel, with no electrical parts makes it a worry free solution

Suppliers

Company
Product
Description
Supplier Links
316L STAINLESS STEEL Reversible Drum Angel/ Drum Pump / Reversible Drum Vac - 35012S - Nex Flow Air Products Corp.
Richmond Hill, Ontario, Canada
316L STAINLESS STEEL Reversible Drum Angel/ Drum Pump / Reversible Drum Vac
35012S
316L STAINLESS STEEL Reversible Drum Angel/ Drum Pump / Reversible Drum Vac 35012S
The 316L STAINLESS STEEL Reversible Drum Angel/ Drum Pump / Reversible Drum Vac is a maintenance free system to recover spilled liquids, coolant, sludge, tramp oil, waste water and other liquids using only compressed air. The compressed air system attaches easily to any closed head of a drum (30 or 55 US gallon, or 45 Imperial gallon or 205 liter drum). The reversible feature allows you to fill or empty the drum in under two minutes with the simple turn of a knob. The flow rate can be controlled either by a shut-off valve or regulator, or by the knob itself. Drum should have a nominal wall thickness of 1.5mm (16 gauge) and in good condition to maintain integrity of system performance and safety. Using no electricity, these systems last and last, unlike many electrical units that wear out quickly in harsh industrial environments. A built in safety feature prevents overfilling and spills. The 316L Stainless Steel Drum Angel Model 35011S includes the Drum Angel unit, crevice tool, heavy duty skimmer tool, floor tool, two (2) straight plastic wands, metal wand for sure with heavy duty skimmer tool, 10’ of plastic hose with cuffs and drum adaptor with plastic tube. OPTIONAL all 316L stainless drum adaptor and tool available on request at extra cost. Contact representative. Drum Pump and drum hand pump and barrel pump and electric drum pump: The Nex Flow™ Drum Angel is an effective drum or barrel pump and is a logical replacement for a breakable electric drum pump or a much slower drum hand pump. Automatic Drain Filter Separator: Automatic Drain Filter Separator is recommended with all Nex Flow™ products. Liquid Transfer Systems: Liquid Transfer Systems are usually electric systems with motors that can wear out or be easily damaged in wet and dirty environments. The stainless steel Drum Angel, with no electrical parts makes it a worry free solution
  • The 316L STAINLESS STEEL Reversible Drum Angel/ Drum Pump / Reversible Drum Vac is a maintenance free system to recover spilled liquids, coolant, sludge, tramp oil, waste water and other liquids using only compressed air. The compressed air system attaches easily to any closed head of a drum (30 or 55 US gallon, or 45 Imperial gallon or 205 liter drum). The reversible feature allows you to fill or empty the drum in under two minutes with the simple turn of a knob. The flow rate can be controlled either by a shut-off valve or regulator, or by the knob itself. Drum should have a nominal wall thickness of 1.5mm (16 gauge) and in good condition to maintain integrity of system performance and safety. Using no electricity, these systems last and last, unlike many electrical units that wear out quickly in harsh industrial environments. A built in safety feature prevents overfilling and spills. The 316L Stainless Steel Drum Angel Model 35011S includes the Drum Angel unit, crevice tool, heavy duty skimmer tool, floor tool, two (2) straight plastic wands, metal wand for sure with heavy duty skimmer tool, 10’ of plastic hose with cuffs and drum adaptor with plastic tube. OPTIONAL all 316L stainless drum adaptor and tool available on request at extra cost. Contact representative. Drum Pump and drum hand pump and barrel pump and electric drum pump: The Nex Flow™ Drum Angel is an effective drum or barrel pump and is a logical replacement for a breakable electric drum pump or a much slower drum hand pump. Automatic Drain Filter Separator: Automatic Drain Filter Separator is recommended with all Nex Flow™ products. Liquid Transfer Systems: Liquid Transfer Systems are usually electric systems with motors that can wear out or be easily damaged in wet and dirty environments. The stainless steel Drum Angel, with no electrical parts makes it a worry free solution
Supplier's Site

Technical Specifications

  Nex Flow Air Products Corp.
Product Category Liquid Handling Pumps
Product Number 35012S
Product Name 316L STAINLESS STEEL Reversible Drum Angel/ Drum Pump / Reversible Drum Vac
Pump Type Drum Pump
Discharge Pressure 80.0 psi (56.25 m of Water)
Liquid Flow 30.000 GPM (113.64 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
PAH8C60-6068H FT4 Priming Assisted Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Dewatering Pump; Trash Pump; Water Treatment Pump
Discharge Size 8.000 inch (203 mm)
Power Source Gasoline or Diesel Engine; Diesel Engine
View Details
Heavy Duty Dry Vac™ -  - EXAIR
Specs
Pump Type Drum Pump
Power Source Air or Pneumatic
Pump Housing Material Hardened Alloy
View Details
Hand Pump PA H 2 Code PA 38 H 2 - 5201100142037 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details