Nex Flow Air Products Corp. X-Stream™ Heavy Duty Ring Vac™ 2" Threaded Air Conveyor Plus Filter and Regulator 32004XT

Description
Threaded The Heavy Duty Air Conveyor – X-Stream™ Ring-Vac™ Pneumatic Conveying System has virtually no moving parts, conveys material at extra high rates and over long distances. It utilizes compressed air for a powerful, efficient venturi action along its length in a compact design for high capacity conveying over large distances. Heavy Duty Air Conveyors - X-Stream™ Ring-Vac™ Pneumatic Conveying Systems are available in standard or threaded versions. Simply clamp a standard hose size to each end of the Ring-Vac™ to create this high energy conveying system in the standard system. With threaded ones simply attach to threaded piping. No moving parts for maintenance free operation with capacity and flow controlled with a pressure regulator. Heavy Duty Air Conveyors - X-Stream™ Ring-Vac™ Pneumatic Conveying System is available in 1" (25mm), 1-1/4" (32mm), 1-1/2" (38mm), 2" (51mm) sizes. Any size beyond that can be prohibitive for most applications due to high compressed air requirements. In addition, beyond 2", the vacuum ability begins to drop significantly except for highly intermittent applications. For applications beyond 2", a blower system often becomes far more economical except in a rare number of possible applications. However, larger size versions are available if required as well as special sizes.
Datasheet
Description
Threaded The Heavy Duty Air Conveyor – X-Stream™ Ring-Vac™ Pneumatic Conveying System has virtually no moving parts, conveys material at extra high rates and over long distances. It utilizes compressed air for a powerful, efficient venturi action along its length in a compact design for high capacity conveying over large distances. Heavy Duty Air Conveyors - X-Stream™ Ring-Vac™ Pneumatic Conveying Systems are available in standard or threaded versions. Simply clamp a standard hose size to each end of the Ring-Vac™ to create this high energy conveying system in the standard system. With threaded ones simply attach to threaded piping. No moving parts for maintenance free operation with capacity and flow controlled with a pressure regulator. Heavy Duty Air Conveyors - X-Stream™ Ring-Vac™ Pneumatic Conveying System is available in 1" (25mm), 1-1/4" (32mm), 1-1/2" (38mm), 2" (51mm) sizes. Any size beyond that can be prohibitive for most applications due to high compressed air requirements. In addition, beyond 2", the vacuum ability begins to drop significantly except for highly intermittent applications. For applications beyond 2", a blower system often becomes far more economical except in a rare number of possible applications. However, larger size versions are available if required as well as special sizes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
X-Stream™ Heavy Duty Ring Vac™ 2
Richmond Hill, Ontario, Canada
X-Stream™ Heavy Duty Ring Vac™ 2" Threaded Air Conveyor Plus Filter and Regulator
32004XT
X-Stream™ Heavy Duty Ring Vac™ 2" Threaded Air Conveyor Plus Filter and Regulator 32004XT
Threaded The Heavy Duty Air Conveyor – X-Stream™ Ring-Vac™ Pneumatic Conveying System has virtually no moving parts, conveys material at extra high rates and over long distances. It utilizes compressed air for a powerful, efficient venturi action along its length in a compact design for high capacity conveying over large distances. Heavy Duty Air Conveyors - X-Stream™ Ring-Vac™ Pneumatic Conveying Systems are available in standard or threaded versions. Simply clamp a standard hose size to each end of the Ring-Vac™ to create this high energy conveying system in the standard system. With threaded ones simply attach to threaded piping. No moving parts for maintenance free operation with capacity and flow controlled with a pressure regulator. Heavy Duty Air Conveyors - X-Stream™ Ring-Vac™ Pneumatic Conveying System is available in 1" (25mm), 1-1/4" (32mm), 1-1/2" (38mm), 2" (51mm) sizes. Any size beyond that can be prohibitive for most applications due to high compressed air requirements. In addition, beyond 2", the vacuum ability begins to drop significantly except for highly intermittent applications. For applications beyond 2", a blower system often becomes far more economical except in a rare number of possible applications. However, larger size versions are available if required as well as special sizes.

Threaded

The Heavy Duty Air Conveyor – X-Stream™ Ring-Vac™ Pneumatic Conveying System has virtually no moving parts, conveys material at extra high rates and over long distances. It utilizes compressed air for a powerful, efficient venturi action along its length in a compact design for high capacity conveying over large distances.

Heavy Duty Air Conveyors - X-Stream™ Ring-Vac™ Pneumatic Conveying Systems are available in standard or threaded versions. Simply clamp a standard hose size to each end of the Ring-Vac™ to create this high energy conveying system in the standard system. With threaded ones simply attach to threaded piping. No moving parts for maintenance free operation with capacity and flow controlled with a pressure regulator.

Heavy Duty Air Conveyors - X-Stream™ Ring-Vac™ Pneumatic Conveying System is available in 1" (25mm), 1-1/4" (32mm), 1-1/2" (38mm), 2" (51mm) sizes. Any size beyond that can be prohibitive for most applications due to high compressed air requirements.

In addition, beyond 2", the vacuum ability begins to drop significantly except for highly intermittent applications. For applications beyond 2", a blower system often becomes far more economical except in a rare number of possible applications. However, larger size versions are available if required as well as special sizes.

Supplier's Site Datasheet

Technical Specifications

  Nex Flow Air Products Corp.
Product Category Industrial Conveyors
Product Number 32004XT
Product Name X-Stream™ Heavy Duty Ring Vac™ 2" Threaded Air Conveyor Plus Filter and Regulator
Conveyor Type Pneumatic Vacuum
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Vertical Reciprocating Conveyors - VCM-5 - Advance Lifts, Inc.
Specs
Conveyor Type Vertical Reciprocating
Maximum Load 5000 lbs (2268 kg)
Speed 30 ft/min (15.24 cm/sec)
View Details
Vibratory Conveyors -  - Triple/S Dynamics, Inc.
Triple/S Dynamics, Inc.
Specs
Conveyor Type Vibrating
Material Conveyed Bulk Materials
View Details
Pneumatic Conveying System - Compact System -  - KINTEP NEW POWER
Specs
Conveyor Type Pneumatic Tube
View Details
Heavy Duty Line Vac™ -  - EXAIR
Specs
Conveyor Type Pneumatic Vacuum
Material Conveyed Bulk Materials
Mass Flow 0.2620 t/hr (0.2376 metric tons/hr)
View Details