Nex Flow Air Products Corp. X-Stream™ Heavy Duty Ring Vac™ 1.5" Air Conveyor 30003X

Description
The Heavy Duty Air Conveyor – X-Stream™ Ring-Vac™ Pneumatic Conveying System has virtually no moving parts, conveys material at extra high rates and over long distances. It utilizes compressed air for a powerful, efficient venturi action along its length in a compact design for high capacity conveying over large distances. Heavy Duty Air Conveyors - X-Stream™ Ring-Vac™ Pneumatic Conveying Systems are available in standard or threaded versions. Simply clamp a standard hose size to each end of the Ring-Vac™ to create this high energy conveying system in the standard system. No moving parts for maintenance free operation with capacity and flow controlled with a pressure regulator. Heavy Duty Air Conveyors - X-Stream™ Ring-Vac™ Pneumatic Conveying System is available in 1" (25mm), 1-1/4" (32mm), 1-1/2" (38mm), 2" (51mm) sizes. Any size beyond that can be prohibitive for most applications due to high compressed air requirements. In addition, beyond 2", the vacuum ability begins to drop significantly except for highly intermittent applications. For applications beyond 2", a blower system often becomes far more economical except in a rare number of possible applications. However, larger size versions are available if required as well as special sizes.
Datasheet
Description
The Heavy Duty Air Conveyor – X-Stream™ Ring-Vac™ Pneumatic Conveying System has virtually no moving parts, conveys material at extra high rates and over long distances. It utilizes compressed air for a powerful, efficient venturi action along its length in a compact design for high capacity conveying over large distances. Heavy Duty Air Conveyors - X-Stream™ Ring-Vac™ Pneumatic Conveying Systems are available in standard or threaded versions. Simply clamp a standard hose size to each end of the Ring-Vac™ to create this high energy conveying system in the standard system. No moving parts for maintenance free operation with capacity and flow controlled with a pressure regulator. Heavy Duty Air Conveyors - X-Stream™ Ring-Vac™ Pneumatic Conveying System is available in 1" (25mm), 1-1/4" (32mm), 1-1/2" (38mm), 2" (51mm) sizes. Any size beyond that can be prohibitive for most applications due to high compressed air requirements. In addition, beyond 2", the vacuum ability begins to drop significantly except for highly intermittent applications. For applications beyond 2", a blower system often becomes far more economical except in a rare number of possible applications. However, larger size versions are available if required as well as special sizes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
X-Stream™ Heavy Duty Ring Vac™ 1.5
Richmond Hill, Ontario, Canada
X-Stream™ Heavy Duty Ring Vac™ 1.5" Air Conveyor
30003X
X-Stream™ Heavy Duty Ring Vac™ 1.5" Air Conveyor 30003X
The Heavy Duty Air Conveyor – X-Stream™ Ring-Vac™ Pneumatic Conveying System has virtually no moving parts, conveys material at extra high rates and over long distances. It utilizes compressed air for a powerful, efficient venturi action along its length in a compact design for high capacity conveying over large distances. Heavy Duty Air Conveyors - X-Stream™ Ring-Vac™ Pneumatic Conveying Systems are available in standard or threaded versions. Simply clamp a standard hose size to each end of the Ring-Vac™ to create this high energy conveying system in the standard system. No moving parts for maintenance free operation with capacity and flow controlled with a pressure regulator. Heavy Duty Air Conveyors - X-Stream™ Ring-Vac™ Pneumatic Conveying System is available in 1" (25mm), 1-1/4" (32mm), 1-1/2" (38mm), 2" (51mm) sizes. Any size beyond that can be prohibitive for most applications due to high compressed air requirements. In addition, beyond 2", the vacuum ability begins to drop significantly except for highly intermittent applications. For applications beyond 2", a blower system often becomes far more economical except in a rare number of possible applications. However, larger size versions are available if required as well as special sizes.

The Heavy Duty Air Conveyor – X-Stream™ Ring-Vac™ Pneumatic Conveying System has virtually no moving parts, conveys material at extra high rates and over long distances. It utilizes compressed air for a powerful, efficient venturi action along its length in a compact design for high capacity conveying over large distances.

Heavy Duty Air Conveyors - X-Stream™ Ring-Vac™ Pneumatic Conveying Systems are available in standard or threaded versions. Simply clamp a standard hose size to each end of the Ring-Vac™ to create this high energy conveying system in the standard system. No moving parts for maintenance free operation with capacity and flow controlled with a pressure regulator.

Heavy Duty Air Conveyors - X-Stream™ Ring-Vac™ Pneumatic Conveying System is available in 1" (25mm), 1-1/4" (32mm), 1-1/2" (38mm), 2" (51mm) sizes. Any size beyond that can be prohibitive for most applications due to high compressed air requirements.

In addition, beyond 2", the vacuum ability begins to drop significantly except for highly intermittent applications. For applications beyond 2", a blower system often becomes far more economical except in a rare number of possible applications. However, larger size versions are available if required as well as special sizes.

Supplier's Site Datasheet

Technical Specifications

  Nex Flow Air Products Corp.
Product Category Industrial Conveyors
Product Number 30003X
Product Name X-Stream™ Heavy Duty Ring Vac™ 1.5" Air Conveyor
Conveyor Type Pneumatic Vacuum
Unlock Full Specs
to access all available technical data

Similar Products

Vibratory Conveyors -  - Triple/S Dynamics, Inc.
Triple/S Dynamics, Inc.
Specs
Conveyor Type Vibrating
Material Conveyed Bulk Materials
View Details
3200 Modular Belt Conveyors -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt
Material Conveyed Unit Handling
Maximum Load 1003 lbs (455 kg)
View Details
Hydraulic Vertical Reciprocating Conveyors - VSH-4 - Advance Lifts, Inc.
Specs
Conveyor Type Vertical Reciprocating
Maximum Load 4000 lbs (1814 kg)
Speed 25 ft/min (12.7 cm/sec)
View Details
Stainless Steel Sanitary Flange Line Vac -  - EXAIR
Specs
Conveyor Type Pneumatic Vacuum
Material Conveyed Bulk Materials
View Details