Nex Flow Air Products Corp. Model VS Static Bar 14036

Description
The HAUG VS ionizing bar reliably removes electrostatic charges and its performance, when compared to the standard version, is three times the power. This tremendously improves the static removal and designed to address extremely high charges, faster speeds and greater distances. The VS ionizing bar has all of the typical features that characterize HAUG ionizing bars: the reliable and removable plug-and-socket connection System X-2000, the shielded high-voltage cable, the special stainless-steel electrodes and the convenience of being safe to touch. The electrical capacity of the VS ionizing bar is three times as great as the standard version, and therefore, it is necessary to base any power pack load calculations on a bar length three times as long. Further Bar Variations Are Available: These static bars can also be provided with high-voltage connection at the end of the bar for series connection of ionizing units (daisy-chain units end to end) or without HV-cable, suitable for connection of a flexible, separate high-voltage cable with elbows or tees - a variety of systems to "minimize" the need for excessive cable and extra power supplies, a significant advantage over competitive systems such as in "halo" blow-offs for paint lines where several static bars with air blades can be connected end to end.
Datasheet
Description
The HAUG VS ionizing bar reliably removes electrostatic charges and its performance, when compared to the standard version, is three times the power. This tremendously improves the static removal and designed to address extremely high charges, faster speeds and greater distances. The VS ionizing bar has all of the typical features that characterize HAUG ionizing bars: the reliable and removable plug-and-socket connection System X-2000, the shielded high-voltage cable, the special stainless-steel electrodes and the convenience of being safe to touch. The electrical capacity of the VS ionizing bar is three times as great as the standard version, and therefore, it is necessary to base any power pack load calculations on a bar length three times as long. Further Bar Variations Are Available: These static bars can also be provided with high-voltage connection at the end of the bar for series connection of ionizing units (daisy-chain units end to end) or without HV-cable, suitable for connection of a flexible, separate high-voltage cable with elbows or tees - a variety of systems to "minimize" the need for excessive cable and extra power supplies, a significant advantage over competitive systems such as in "halo" blow-offs for paint lines where several static bars with air blades can be connected end to end.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model VS Static Bar - 14036 - Nex Flow Air Products Corp.
Richmond Hill, Ontario, Canada
Model VS Static Bar
14036
Model VS Static Bar 14036
The HAUG VS ionizing bar reliably removes electrostatic charges and its performance, when compared to the standard version, is three times the power. This tremendously improves the static removal and designed to address extremely high charges, faster speeds and greater distances. The VS ionizing bar has all of the typical features that characterize HAUG ionizing bars: the reliable and removable plug-and-socket connection System X-2000, the shielded high-voltage cable, the special stainless-steel electrodes and the convenience of being safe to touch. The electrical capacity of the VS ionizing bar is three times as great as the standard version, and therefore, it is necessary to base any power pack load calculations on a bar length three times as long. Further Bar Variations Are Available: These static bars can also be provided with high-voltage connection at the end of the bar for series connection of ionizing units (daisy-chain units end to end) or without HV-cable, suitable for connection of a flexible, separate high-voltage cable with elbows or tees - a variety of systems to "minimize" the need for excessive cable and extra power supplies, a significant advantage over competitive systems such as in "halo" blow-offs for paint lines where several static bars with air blades can be connected end to end.

The HAUG VS ionizing bar reliably removes electrostatic charges and its performance, when compared to the standard version, is three times the power. This tremendously improves the static removal and designed to address extremely high charges, faster speeds and greater distances.

The VS ionizing bar has all of the typical features that characterize HAUG ionizing bars: the reliable and removable plug-and-socket connection System X-2000, the shielded high-voltage cable, the special stainless-steel electrodes and the convenience of being safe to touch.

The electrical capacity of the VS ionizing bar is three times as great as the standard version, and therefore, it is necessary to base any power pack load calculations on a bar length three times as long.

Further Bar Variations Are Available:

These static bars can also be provided with high-voltage connection at the end of the bar for series connection of ionizing units (daisy-chain units end to end) or without HV-cable, suitable for connection of a flexible, separate high-voltage cable with elbows or tees - a variety of systems to "minimize" the need for excessive cable and extra power supplies, a significant advantage over competitive systems such as in "halo" blow-offs for paint lines where several static bars with air blades can be connected end to end.

Supplier's Site Datasheet

Technical Specifications

  Nex Flow Air Products Corp.
Product Category Industrial Parts Washers and Cleaning Systems
Product Number 14036
Product Name Model VS Static Bar
Machine Type Web Cleaner
Unlock Full Specs
to access all available technical data

Similar Products

SM-92100EUVC EXCIMER UV CLEANER -  - JEOL USA, Inc.
Specs
Machine Type Ultrasonic Cleaner
Part Capacity 2.21 lbs (1 kg)
View Details
Cleaning System for Paint Spray Heads - Rinsing Box - Sames North American Corporation
Specs
Machine Type Agitated Immersion or Scrub Tank; Dry Cleaning
Source Electric
Part Loading TopLoad
View Details
Ultrasonic Cleaners - 1249722 - RS Components, Ltd.
Specs
Machine Type Ultrasonic Cleaner
Internal Length 11.8 inch (300 mm)
Internal Width 6.0 inch (153 mm)
View Details
High Pressure Cleaning System -  - Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
View Details