Euro Pressure Vessels Stainless Steel Portable Euro Pressure Vessel 74-05 T304

Description
Rugged Euro Pressure Vessels Quality that conforms to Rigorous ASME and PED requirements Standard ASME Vessels Virtually any need for an ASME stainless steel portable pressure vessel can be met with a range of available products within our standard ASME line. Standard ASME vessels are offered in fluid capacities from 3.8 to 141.5 litres (1 to 37.4 US gallons). A range of 3.8 to 19 litre stock vessels are available off the shelf for quick delivery, please contact us for further information. Custom ASME Vessels For non-standard uses, our ASME pressure vessel range can be custom built to fit exact needs, with an unlimited choice of options. Closures Three different ASME vessel closure options cover a wide range of potential uses: Standard closures feature a straightforward, reliable design proven through the years of use. “Wide mouth” closure allow for easier filling and simpler cleaning and inspection – especially useful when handling high viscosity or high purity materials. Full-vacuum closures for either vacuum or pressure applications have simple, single hand-turn knobs for easy reliable sealing. Fittings Adaptability is the key in the size, position and type of fittings you specify for your ASME vessels. Different size standard NPT or optional sanitary clamp fittings can be installed in various positions on your vessel to accommodate special features. Protective Skirts & Chimes Various features can be added to your ASME vessel to protect it during transport and give it sturdy, stable footing: Impact resistant rubber skirts. New flared stainless steel skirts with rubber boots. Ring chimes protect fitting and other components Trolleys Moving your pressure vessels within your facility couldn’t be easier Independent Wheeled trolley assembly. It’s strong, durable and features a sleek, streamlined handle. (Available in stock for 9”-diameter vessels, special order 12” or 18” tanks) Incorporate a Stainless steel skirt with stainless steel axle, front support, handle and static dissipative wheels. Standard Options White Pickle and Electropolished finishes. Closure O-rings can be made of materials other than standard rubber to suit the chemical makeup of the material stored or the pressures required. Extra-length stainless steel skirts allow fittings to be installed into the vessels bottom head.
Datasheet
Description
Rugged Euro Pressure Vessels Quality that conforms to Rigorous ASME and PED requirements Standard ASME Vessels Virtually any need for an ASME stainless steel portable pressure vessel can be met with a range of available products within our standard ASME line. Standard ASME vessels are offered in fluid capacities from 3.8 to 141.5 litres (1 to 37.4 US gallons). A range of 3.8 to 19 litre stock vessels are available off the shelf for quick delivery, please contact us for further information. Custom ASME Vessels For non-standard uses, our ASME pressure vessel range can be custom built to fit exact needs, with an unlimited choice of options. Closures Three different ASME vessel closure options cover a wide range of potential uses: Standard closures feature a straightforward, reliable design proven through the years of use. “Wide mouth” closure allow for easier filling and simpler cleaning and inspection – especially useful when handling high viscosity or high purity materials. Full-vacuum closures for either vacuum or pressure applications have simple, single hand-turn knobs for easy reliable sealing. Fittings Adaptability is the key in the size, position and type of fittings you specify for your ASME vessels. Different size standard NPT or optional sanitary clamp fittings can be installed in various positions on your vessel to accommodate special features. Protective Skirts & Chimes Various features can be added to your ASME vessel to protect it during transport and give it sturdy, stable footing: Impact resistant rubber skirts. New flared stainless steel skirts with rubber boots. Ring chimes protect fitting and other components Trolleys Moving your pressure vessels within your facility couldn’t be easier Independent Wheeled trolley assembly. It’s strong, durable and features a sleek, streamlined handle. (Available in stock for 9”-diameter vessels, special order 12” or 18” tanks) Incorporate a Stainless steel skirt with stainless steel axle, front support, handle and static dissipative wheels. Standard Options White Pickle and Electropolished finishes. Closure O-rings can be made of materials other than standard rubber to suit the chemical makeup of the material stored or the pressures required. Extra-length stainless steel skirts allow fittings to be installed into the vessels bottom head.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Portable Euro Pressure Vessel - 74-05 T304 - Euro Pressure Vessels
Glossop, United Kingdom
Stainless Steel Portable Euro Pressure Vessel
74-05 T304
Stainless Steel Portable Euro Pressure Vessel 74-05 T304
Rugged Euro Pressure Vessels Quality that conforms to Rigorous ASME and PED requirements Standard ASME Vessels Virtually any need for an ASME stainless steel portable pressure vessel can be met with a range of available products within our standard ASME line. Standard ASME vessels are offered in fluid capacities from 3.8 to 141.5 litres (1 to 37.4 US gallons). A range of 3.8 to 19 litre stock vessels are available off the shelf for quick delivery, please contact us for further information. Custom ASME Vessels For non-standard uses, our ASME pressure vessel range can be custom built to fit exact needs, with an unlimited choice of options. Closures Three different ASME vessel closure options cover a wide range of potential uses: Standard closures feature a straightforward, reliable design proven through the years of use. “Wide mouth” closure allow for easier filling and simpler cleaning and inspection – especially useful when handling high viscosity or high purity materials. Full-vacuum closures for either vacuum or pressure applications have simple, single hand-turn knobs for easy reliable sealing. Fittings Adaptability is the key in the size, position and type of fittings you specify for your ASME vessels. Different size standard NPT or optional sanitary clamp fittings can be installed in various positions on your vessel to accommodate special features. Protective Skirts & Chimes Various features can be added to your ASME vessel to protect it during transport and give it sturdy, stable footing: Impact resistant rubber skirts. New flared stainless steel skirts with rubber boots. Ring chimes protect fitting and other components Trolleys Moving your pressure vessels within your facility couldn’t be easier Independent Wheeled trolley assembly. It’s strong, durable and features a sleek, streamlined handle. (Available in stock for 9”-diameter vessels, special order 12” or 18” tanks) Incorporate a Stainless steel skirt with stainless steel axle, front support, handle and static dissipative wheels. Standard Options White Pickle and Electropolished finishes. Closure O-rings can be made of materials other than standard rubber to suit the chemical makeup of the material stored or the pressures required. Extra-length stainless steel skirts allow fittings to be installed into the vessels bottom head.

Rugged Euro Pressure Vessels Quality that conforms to Rigorous ASME and PED requirements

Standard ASME Vessels

Virtually any need for an ASME stainless steel portable pressure vessel can be met with a range of available products within our standard ASME line. Standard ASME vessels are offered in fluid capacities from 3.8 to 141.5 litres (1 to 37.4 US gallons). A range of 3.8 to 19 litre stock vessels are available off the shelf for quick delivery, please contact us for further information.

Custom ASME Vessels

For non-standard uses, our ASME pressure vessel range can be custom built to fit exact needs, with an unlimited choice of options.

Closures

  • Three different ASME vessel closure options cover a wide range of potential uses:
  • Standard closures feature a straightforward, reliable design proven through the years of use.
  • “Wide mouth” closure allow for easier filling and simpler cleaning and inspection – especially useful when handling high viscosity or high purity materials.
  • Full-vacuum closures for either vacuum or pressure applications have simple, single hand-turn knobs for easy reliable sealing.

Fittings

Adaptability is the key in the size, position and type of fittings you specify for your ASME vessels. Different size standard NPT or optional sanitary clamp fittings can be installed in various positions on your vessel to accommodate special features.

Protective Skirts & Chimes

Various features can be added to your ASME vessel to protect it during transport and give it sturdy, stable footing:

  • Impact resistant rubber skirts.
  • New flared stainless steel skirts with rubber boots.
  • Ring chimes protect fitting and other components

Trolleys
Moving your pressure vessels within your facility couldn’t be easier

  • Independent Wheeled trolley assembly. It’s strong, durable and features a sleek, streamlined handle. (Available in stock for 9”-diameter vessels, special order 12” or 18” tanks)
  • Incorporate a Stainless steel skirt with stainless steel axle, front support, handle and static dissipative wheels.

Standard Options

  • White Pickle and Electropolished finishes.
  • Closure O-rings can be made of materials other than standard rubber to suit the chemical makeup of the material stored or the pressures required.
  • Extra-length stainless steel skirts allow fittings to be installed into the vessels bottom head.
Supplier's Site Datasheet

Technical Specifications

  Euro Pressure Vessels
Product Category Storage Tanks and Process Tanks
Product Number 74-05 T304
Product Name Stainless Steel Portable Euro Pressure Vessel
Type Pressure Vessel
Volume Capacity 5.02 gallons (19 liters)
Diameter / Width 9.02 inch (229 mm)
Height 22.52 inch (572 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
Compressed Air Receiver - 660_42x117 - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Type Air Receiver
View Details
Air Reservoirs - 2038661 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 5.28 gallons (20 liters)
Pressure Rating 232 psi (163 m H2O)
View Details