Newport MKS Vibration Isolation Platform, Mechanical, 12 x 18 in., 12-39 lb. VIP100-1218-1239

Description
The VIP100-1218-1239 Mechanical Vibration Isolation Platform is a self-contained unit that has a 12 x 18 inch by 0.5 in. thick aluminum top plate with 1/4-20 mounting holes on 1 inch spacing, as well as 4 of the VIB100 isolators. It provides both vertical and horizontal isolation for loads from 12 lbs to 39 lbs. The VIB100 bearings attach to the VIBe base plate via specially designed brackets that feature a threaded aperture to allow leveling adjustment of the platform.
Request a Quote
Description
The VIP100-1218-1239 Mechanical Vibration Isolation Platform is a self-contained unit that has a 12 x 18 inch by 0.5 in. thick aluminum top plate with 1/4-20 mounting holes on 1 inch spacing, as well as 4 of the VIB100 isolators. It provides both vertical and horizontal isolation for loads from 12 lbs to 39 lbs. The VIB100 bearings attach to the VIBe base plate via specially designed brackets that feature a threaded aperture to allow leveling adjustment of the platform.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vibration Isolation Platform, Mechanical, 12 x 18 in., 12-39 lb. - VIP100-1218-1239 - Newport MKS
Irvine, CA, United States
Vibration Isolation Platform, Mechanical, 12 x 18 in., 12-39 lb.
VIP100-1218-1239
Vibration Isolation Platform, Mechanical, 12 x 18 in., 12-39 lb. VIP100-1218-1239
The VIP100-1218-1239 Mechanical Vibration Isolation Platform is a self-contained unit that has a 12 x 18 inch by 0.5 in. thick aluminum top plate with 1/4-20 mounting holes on 1 inch spacing, as well as 4 of the VIB100 isolators. It provides both vertical and horizontal isolation for loads from 12 lbs to 39 lbs. The VIB100 bearings attach to the VIBe base plate via specially designed brackets that feature a threaded aperture to allow leveling adjustment of the platform.

The VIP100-1218-1239 Mechanical Vibration Isolation Platform is a self-contained unit that has a 12 x 18 inch by 0.5 in. thick aluminum top plate with 1/4-20 mounting holes on 1 inch spacing, as well as 4 of the VIB100 isolators. It provides both vertical and horizontal isolation for loads from 12 lbs to 39 lbs. The VIB100 bearings attach to the VIBe base plate via specially designed brackets that feature a threaded aperture to allow leveling adjustment of the platform.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Tables
Product Number VIP100-1218-1239
Product Name Vibration Isolation Platform, Mechanical, 12 x 18 in., 12-39 lb.
Type Optical Table
Style Imperial / English
Features Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Lab Isolation Platform, LIP175, 10 in. x 16 in. - LIP175-1016-01 - Newport MKS
Specs
Type Optical Table
Style Imperial / English
Features Vibration Isolation
View Details
Optical Table, 2 Tunable Dampers, 900 x 3000 mm, 457 mm Thick, M6 - M-RS2000-310-18 - Newport MKS
Specs
Type Optical Table
Style Metric
Features Ferromagnetic
View Details
Optical Breadboard, Modal Damped, 300 x 1200 mm, 59 mm Thick, M6 - M-PG-14-2 - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Features Ferromagnetic
View Details
Optical Breadboard, Modal Damped, 750 x 1200 mm, 59 mm Thick, M6 - M-PG-30x48-2 - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Features Ferromagnetic
View Details