The LIP175-1016-01 is a 10 inch by 16 inch rectangular platform suitable for isolating lab equipment such as balances, petri dishes, smaller low to medium power microscopes when environmental conditions are impacting image quality. The platform is approximately one inch high and can isolate payloads up to 40 lbs. LIP175 Series Vibration Lab Isolation Platform incorporates 4 elastomeric vibration isolators (patent pending). Compared to LIP275 Series, LIP175 was designed for less demanding applications, to isolate small equipment from vibrations.
| Newport MKS | |
|---|---|
| Product Category | Optical Tables |
| Product Number | LIP175-1016-01 |
| Product Name | Lab Isolation Platform, LIP175, 10 in. x 16 in. |
| Type | Optical Table |
| Style | Imperial / English |
| Features | Vibration Isolation |